- Lead Free
- RoHS
- Throw Configuration
- Series
- Number of Pins
- Mfr
- Package
- Product Status
- Load Current
- Max Output Voltage
- Max Input Current
- Output Type
Attribute column
Manufacturer
Sensata Technologies Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Shipping Restrictions | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Subcategory | Termination Style | Output Type | Max Output Current | Circuit | Failure Rate | Lead Spacing | Lead Style | Throw Configuration | Max Output Voltage | Forward Voltage | Product Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Product | Features | Product Category | Height Seated (Max) | Thickness (Max) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2-1A02-ST Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2-DA01-SR Sensata Technologies | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | Sensata-Crydom | Tape & Reel (TR);Cut Tape (CT); | Obsolete | - | - | - | - | G2 | - | - | - | - | - | - | Gull Wing | AC, DC | - | DPST-NO (2 Form A) | - | - | - | - | - | - | - | 0 V ~ 400 V | 24 Ohms | - | - | 150 mA | - | - | - | - | - | - | - | ||
![]() D2475P Sensata Technologies | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | MAX154 | - | - | - | Analog Devices Inc./Maxim Integrated | Tube | Active | - | - | - | - | * | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | 75 A | - | - | - | - | - | - | - | ||
![]() G2-1A02-TT Sensata Technologies | In Stock | - | - | DIN Rail, Panel | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() G2-AB02-SR Sensata Technologies | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | VJ0603 | - | - | - | Vishay Vitramon | Tape & Reel (TR) | Active | - | - | 16V | -25°C ~ 85°C | VJ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | Y5V (F) | General Purpose | 0.039 µF | - | Gull Wing | AC, DC | - | DPST-NO/NC (1 Form A and B) | - | - | - | - | - | - | - | 0 V ~ 250 V | 13 Ohms | - | - | 200 mA | - | - | - | - | 0.034 (0.87mm) | - | - | ||
![]() D2425FS-10 Sensata Technologies | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | D2425 | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | 25 A | - | - | - | - | - | - | - | ||
![]() A2425-4991 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2-1A05-TT Sensata Technologies | In Stock | - | - | Surface Mount | - | - | 6 | - | - | Plato | 1 | Plato | - | - | - | Non-Compliant | Available in USA only.Must ship UPS or FedEx Ground. | - | - | - | - | - | - | - | - | Supplies | - | - | - | - | - | - | - | SPST | 400 V | - | Chemicals | - | - | 50 mA | - | - | - | - | Chemicals | - | - | Lead Free | - | ||
![]() 84137021-355 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSR310DIN-DC22 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84134904-373 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2-DA06-TT Sensata Technologies | In Stock | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() G2-1B02-ST Sensata Technologies | In Stock | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | SPST | 250 V | - | - | - | - | 50 mA | - | - | - | - | - | - | - | Lead Free | - | ||
![]() G2-DA02-TT Sensata Technologies | In Stock | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 120 mA | - | - | - | - | DPST | 400 V | - | - | - | - | 50 mA | - | - | - | - | - | - | - | Lead Free | - | ||
![]() G2-DA01-TT Sensata Technologies | In Stock | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() A2410T-B Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Series 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mA to 4.9 mA | - | Solid State Relays | - | - | - | - | - | - | ||
![]() D2425FG Sensata Technologies | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | Sensata-Crydom | Bulk | Active | - | - | - | - | 1 | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | 25 A | - | - | - | - | - | - | - | ||
![]() D2450P Sensata Technologies | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | D2450 | - | - | - | Sensata-Crydom | Bulk | Active | - | - | - | - | 1 | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | 50 A | - | - | - | - | - | - | - | ||
![]() D2490P Sensata Technologies | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | D2490 | - | - | - | Sensata-Crydom | Bulk | Active | - | - | - | - | 1 | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | 90 A | - | - | - | - | - | - | - | ||
![]() A2440-C Sensata | In Stock | - | - | Screw | - | - | 7 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 80 V | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - |