- Lead Free
- RoHS
- Throw Configuration
- Series
- Number of Pins
- Mfr
- Package
- Product Status
- Load Current
- Max Output Voltage
- Max Input Current
- Output Type
Attribute column
Manufacturer
Sensata Technologies Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Circuit Arrangement | ECCN (US) | I/O Isolation Voltage (V) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Input Current (mA) | Maximum Input Voltage (V) | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Minimum Input Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | On-state Resistance-Max | Output Device | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Risk Rank | RoHS | Standard Package Name | Supplier Package | Packaging | Part Status | Termination | Resistance | HTS Code | Reach Compliance Code | Pin Count | Output Type | Max Output Current | Configuration | Throw Configuration | Input Type | Optoelectronic Device Type | Max Output Voltage | Relay Type | Forward Voltage | Forward Current-Max | Max Input Current | Load Current | Isolation Voltage-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2-DB01-ST Sensata | In Stock | - | - | Surface Mount | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Gull Wing | 20 Ω | - | - | - | - | 120 mA | - | DPST | - | - | 350 V | Relay | - | - | 50 mA | 170 mA | - | - | Lead Free | ||
![]() G2-1A07-TT Sensata | In Stock | - | - | PCB, Surface Mount | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 150 V | - | 1.1 V | - | 50 mA | - | - | - | Lead Free | ||
![]() G2-DA02-ST Sensata | In Stock | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 120 mA | - | DPST | - | - | 400 V | - | - | - | 50 mA | - | - | - | Lead Free | ||
![]() G2-DA03-TT Sensata | In Stock | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 180 mA | - | DPST | - | - | 400 V | - | - | - | 50 mA | - | - | - | Lead Free | ||
![]() G2-AB01-TT Sensata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() G2-1A05-ST Sensata | In Stock | - | - | Surface Mount | - | - | - | - | CRYDOM INC | Crydom Inc | G2-1A05-ST | - | - | - | - | - | - | - | - | 1 | 35 Ω | - | - | - | - | Obsolete | - | 5.77 | Compliant | - | - | - | - | Gull Wing | 35 Ω | 8541.40.95.00 | unknown | - | - | - | SINGLE | SPST | - | TRANSISTOR OUTPUT SSR | - | Relay | - | 0.03 A | - | 120 mA | 3750 V | - | Lead Free | ||
![]() G2-DA06-ST Sensata | In Stock | - | - | PCB | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 180 mA | - | DPST | - | - | 250 V | - | 1.1 V | - | 50 mA | - | - | - | Lead Free | ||
![]() G2-DA03-ST Sensata | In Stock | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 180 mA | - | DPST | - | - | 400 V | - | - | - | 50 mA | - | - | - | Lead Free | ||
![]() G2-1A03-ST Sensata | In Stock | - | - | Surface Mount | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 400 V | - | - | - | 50 mA | - | - | - | Lead Free | ||
![]() G2-1B02-TT Sensata | In Stock | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 400 mA | - | SPST | - | - | 250 V | - | - | - | 50 mA | - | - | - | Lead Free | ||
![]() AS0241 Sensata Technologies | In Stock | - | Datasheet | - | - | 1 Form A | EAR99 | 2500(RMS) | - | - | - | 15(Typ) | 10 | 80 | 1.5(RMS) | 280(RMS) | 4 | -30 | Through Hole | - | - | SCR | 12.7 | 24.1 | 5.1 | - | 4 | - | - | SIP | Mini-SIP | - | Active | - | - | - | - | 4 | AC | - | - | - | DC | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() G2-1B01-ST Sensata | In Stock | - | - | Surface Mount | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape (CT) | - | Gull Wing | 20 Ω | - | - | - | - | 330 mA | - | SPST | - | - | 350 V | Relay | - | - | 50 mA | 165 mA | - | - | Lead Free | ||
![]() G2-DB02-ST Sensata | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Gull Wing | 13 Ω | - | - | - | - | - | - | DPST | - | - | - | Relay | - | - | - | 200 mA | - | - | Lead Free | ||
![]() G2-1B01-TT Sensata | In Stock | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 330 mA | - | SPST | - | - | 350 V | - | - | - | 50 mA | - | - | - | Lead Free | ||
![]() G2-1A06-TT Sensata | In Stock | - | - | DIN Rail, Panel, Surface Mount | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 250 V | - | 1.1 V | - | 50 mA | - | - | - | Lead Free | ||
![]() G2-AB02-TT Sensata | In Stock | - | - | Surface Mount | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | 250 V | - | - | - | 50 mA | - | - | - | Lead Free | ||
![]() G2-DA01-ST Sensata | In Stock | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() G2-1A03-TT Sensata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() G2-AB01-ST Sensata | In Stock | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() G2-1A07-ST Sensata | In Stock | - | - | Surface Mount | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 150 V | - | - | - | 50 mA | - | - | - | Lead Free |