- Mfr
- Package
- Product Status
- Series
- Output Type
- Operating Supply Voltage
- RoHS
- Accuracy
- Housing Material
- Max Operating Temperature
- Min Operating Temperature
- Operating Pressure
Attribute column
Manufacturer
Sensata Technologies Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Housing Material | Mfr | Mounting Styles | Package | Pressure Port | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Output | Termination Style | Output Type | Operating Supply Voltage | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Product | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P265-15G-E1C Sensata | In Stock | - | - | - | - | - | Stainless Steel | Sensata-Kavlico | - | Bulk | - | Active | Non-Compliant | - | * | 125 °C | -40 °C | - | - | - | Voltage | 5.5 V | - | 15 ms | - | - | - | - | - | - | - | IP67 | ||
![]() P265-150A-B1C Sensata | In Stock | - | - | - | - | - | - | Sensata-Kavlico | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P500-200-A-D4C Sensata | In Stock | - | - | - | - | - | - | Sensata-Kavlico | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P528-600-S-C2A Sensata | In Stock | - | - | Sealed | - | - | Stainless Steel | - | - | - | - | - | Compliant | - | - | 120 °C | -40 °C | - | - | - | Voltage | 5 V | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() PTA-5000-0300-2-A Sensata | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Compliant | - | - | 120 °C | -30 °C | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() P265-100S-E4C Sensata | In Stock | - | - | - | - | - | - | Sensata-Kavlico | - | Box | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265-200G-E4C Sensata | In Stock | - | - | - | - | - | Stainless Steel | Sensata-Kavlico | - | Bulk | - | Active | Non-Compliant | - | * | 125 °C | -40 °C | - | - | - | Voltage | 5.5 V | - | 15 ms | - | - | - | - | - | - | - | IP67 | ||
![]() P528-16B-S-C2C Sensata | In Stock | - | - | - | - | - | - | Sensata-Kavlico | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P528-10B-A-C2C Sensata | In Stock | - | - | - | - | - | - | Sensata-Kavlico | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P500-500-S-E1C Sensata | In Stock | - | - | - | - | - | - | Sensata-Kavlico | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P500-750-S-E1C Sensata | In Stock | - | - | - | - | - | - | Sensata-Kavlico | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P528-10B-S-C2C Sensata | In Stock | - | - | - | - | - | - | Sensata-Kavlico | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P528-150-S-C2C Sensata | In Stock | - | - | - | - | - | - | Sensata-Kavlico | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P500-500-A-E1C Sensata | In Stock | - | - | - | - | - | - | Sensata-Kavlico | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1E-016-1-C-4-Z Sensata | In Stock | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | - | Milliamp | 30 V | 0.5 % | - | 0 bar to 16 bar | Gauge | - | G 1/4 per DIN 3852-A | - | Transmitters | - | - | ||
![]() P265-500S-E1C Sensata | In Stock | - | - | - | - | - | Stainless Steel | Sensata-Kavlico | - | Bulk | - | Active | Non-Compliant | - | * | 125 °C | -40 °C | - | - | - | Voltage | 5.5 V | - | 15 ms | - | - | - | - | - | - | - | IP67 | ||
![]() P528-500-S-F2C Sensata | In Stock | - | - | - | - | - | - | Sensata-Kavlico | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P528-150-A-C2C Sensata | In Stock | - | - | - | Cylinder-38.1-56.39x43.97-Connector | - | - | Sensata Technologies, Inc. | - | Bulk | - | Active | - | -40°C ~ 125°C | P528 | - | - | 4.5V ~ 5.5V | 0.5 V ~ 4.5 V | Connector | Analog Voltage | - | ±2% | - | 0 ~ 150PSI (0 ~ 1034.21kPa) | Absolute | Threaded | Female - 1/4 (6.35mm) NPT | 450PSI (3102.64kPa) | - | Amplified Output, Temperature Compensated | - | ||
![]() P528-300-A-C2A Sensata | In Stock | - | - | - | Cylinder-38.1-56.39x43.97-Connector | - | - | Sensata Technologies, Inc. | - | Bulk | - | Active | - | -40°C ~ 125°C | P528 | - | - | 4.5V ~ 5.5V | 0.5 V ~ 4.5 V | Connector | Analog Voltage | - | ±2% | - | 0 ~ 300PSI (0 ~ 2068.43kPa) | Absolute | Threaded | Female - 1/4 (6.35mm) NPT | 600PSI (4136.85kPa) | - | Amplified Output, Temperature Compensated | - | ||
![]() P5000-414-2X10CE Sensata | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |