- Material - Housing & Prism
- Mfr
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package
- Product Status
- Series
- Switch Actuation Level
- Type
- Voltage, Rating
Attribute column
Manufacturer
Sensata Technologies Float, Level Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Material - Housing & Prism | Base Product Number | Contact Sizes | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Base Part Number | Output | Shell Finish | Pin Count | Shell Size - Insert | Efficiency | Housing Color | Output Type | Failure Rate | Note | Current - Output (Max) | Current | Output Configuration | Output Current | Shell Size, MIL | Voltage - Output | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Port Style | Includes | Form | Screening Level | Output Connector | Features | Switch Actuation Level | Minimum Liquid Specific Gravity | Supply Current | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLP4AP15 Sensata Technologies | In Stock | - | - | Cable Mount | - | - | - | - | - | - | Polypropylene (PP), Stainless Steel | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | 50VDC, 50VAC | 0°C ~ 55°C | - | * | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch (Single Float) | - | - | - | 600 mA | SPST-NC/NO | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 | - | - | - | - | - | ||
![]() SSF67V70S1500 Sensata Technologies | In Stock | - | - | Panel Mount, M16x2 Thread | - | - | - | - | - | - | 316 Stainless Steel | SSF67V70 | - | - | ABB | ACH550-UH-02A7-6+B055+K454+L511 | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | 120VDC, 240VAC | 135°C | - | SSF67V | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog (Single Float) | - | - | - | - | 4mA ~ 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.756, 59.055 (70mm, 1500mm) | 0.8 | - | - | - | - | - | ||
![]() SSF215X100 Sensata Technologies | In Stock | - | - | Male 1/2 (12.7mm) NPT | - | - | - | - | - | - | 304 Stainless Steel, 316 Stainless Steel | SSF215 | - | - | - | - | AUTEC POWER SYSTEMS | - | - | Case | - | Active | - | - | 300VAC, 300VDC | 120°C | - | DT050A (50W) | - | - | - | - | - | - | - | Liquid | - | - | - | ITE (Commercial) | 50 W | - | - | - | - | - | - | - | - | - | - | Level VI | - | Switch (Single Float) | - | - | 1.05A | 500 mA | SPST-NC/NO | 500mA | - | 48V | - | - | - | - | - | - | Desktop | - | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | - | - | 0.8 | - | - | - | - | - | ||
![]() MS20B Sensata Technologies | 29 |
| - | Cable Mount | - | - | - | - | - | - | High Density Polyethylene (PEHD) | - | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | 110VDC, 250VAC | 0°C ~ 55°C | - | MS | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch (Single Float) | - | - | - | 20 A | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSF67A25B300PM12 Sensata Technologies | 2691 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | 316 Stainless Steel | SSF67A25 | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | 120VDC, 250VAC | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | ISL88708 | Open Drain, Push-Pull | - | - | - | - | - | Switch (2) (Single Float) | - | - | - | 600 mA | SPST-NO, SPST-NC | - | - | - | Active High/Active Low | 3.09V | 1 | 140 ms Minimum | - | - | - | - | - | - | 0.984, 11.811 (25mm, 300mm) | 0.8 | - | - | - | - | - | ||
![]() MS10A Sensata Technologies | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Plastic | High Density Polyethylene (PEHD) | - | 20 | -- | - | - | Sensata-Cynergy3 | - | - | Bag | - | Active | - | - | 110VDC, 250VAC | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 18 | - | - | - | Bayonet Lock | Crimp | B | Shielded | Environment Resistant | - | - | Chromate over Cadmium | - | 15-18 | - | Olive Drab | Switch (Single Float) | - | Contacts Not Included | - | 10 A | SPST-NO | 10A | -- | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | -- | ||
![]() ILLSU-GI240-D-008 Sensata Technologies | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | 303 Stainless Steel, 316 Stainless Steel | ILLSU | 20 | -- | - | - | Sensata-Cynergy3 | - | - | Bag | - | Obsolete | - | - | 9V ~ 32V | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, DTS | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 32 | - | - | - | Threaded | Crimp | E | Shielded | Environment Resistant | - | - | Electroless Nickel | - | 19-32 | - | Silver | Analog (Diaphragm) | - | Contacts Not Included | - | - | 0.5 V ~ 4.5 V | - | -- | - | - | - | - | - | O-Ring Seal | -- | - | - | - | -- | - | - | - | - | - | - | -- | ||
![]() RSF57Y100G1/8 Sensata Technologies | In Stock | - | - | Panel Mount, M12x1.75 Thread | - | - | - | - | - | - | Polyvinylidene Fluoride (PVDF) | RSF57 | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | 120VDC, 240VAC | -10°C ~ 105°C | - | RSF50 | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch (Single Float) | - | - | - | 600 mA | SPST-NC/NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.49 (12.5mm) | 0.85 | - | - | - | - | - | ||
![]() RSF58H100R1/8 Sensata Technologies | In Stock | - | - | Male 1/8 (3.18mm) NPT | QFN | - | - | - | - | - | Polypropylene (PP) | RSF58 | - | - | - | - | Sensata-Cynergy3 | Surface Mount | -40C to 85C | Bulk | 5(mm) | Active | - | Industrial grade | 300VAC, 300VDC | -20°C ~ 100°C | Bulk | RSF50 | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Switch (Single Float) | - | - | - | 1 A | SPST-NC/NO | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | 1.024 (26mm) | 0.65 | - | 7(mm) | - | 0.9(mm) | - | ||
![]() SSV66A35B160SM16 Sensata Technologies | In Stock | - | - | Panel Mount, M16 Thread | Axial | - | - | - | Axial | - | 316 Stainless Steel | SSV66A35 | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | 300VAC, 300VDC | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±10% | Active | - | 2 | ±30ppm/°C | - | Liquid | 43 kOhms | - | Wirewound | - | 13W | - | - | - | - | - | - | - | - | - | - | - | - | Switch (2) (Single Float) | -- | - | - | 500 mA | SPST-NO, SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 1.378, 6.299 (35mm, 160mm) | 0.75 | - | - | -- | - | - | ||
![]() RSF46H100RF Sensata Technologies | In Stock | - | - | Panel Mount, M16x2 Thread | - | - | - | - | - | - | Polyphenylene Sulphide (PPS) | RSF46 | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | 300VAC, 300VDC | -10°C ~ 120°C | - | RSF40 | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch (Single Float) | - | - | - | 1 A | SPST-NC/NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.945 (24mm) | 0.85 | - | - | - | - | - | ||
![]() RSF14H100RF Sensata Technologies | In Stock | - | - | Panel Mount, M16x2 Thread | - | - | - | - | - | - | Polypropylene (PP) | RSF14 | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | Non-Compliant | - | 300VAC, 300VDC | -20°C ~ 100°C | - | RSF10 | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch (Single Float) | - | - | - | 1 A | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.945 (24mm) | 0.7 | - | - | - | - | - | ||
![]() SSF67A50A200 Sensata Technologies | In Stock | - | - | Panel Mount, M16x2 Thread | - | - | - | - | - | - | 316 Stainless Steel | SSF67A50 | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | 120VDC, 240VAC | 135°C | - | * | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch (2) (Dual Float) | - | - | - | - | SPST-NO, SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.969, 7.874 (50mm, 200mm) | 0.8 | - | - | - | - | - | ||
![]() SSV66A35B85SM16 Sensata Technologies | In Stock | - | - | Panel Mount, M16 Thread | - | - | - | - | - | - | 316 Stainless Steel | SSV66A35 | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | 300VAC, 300VDC | 120°C | - | SSV66-SM16 | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch (2) (Single Float) | - | - | - | 500 mA | SPST-NO, SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.378, 3.346 (35mm, 85mm) | 0.75 | - | - | - | - | - | ||
![]() MS20AU Sensata Technologies | 2912 |
| - | Cable Mount | - | - | - | - | - | - | High Density Polyethylene (PEHD) | MS20A | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | 110VDC, 250VAC | 0°C ~ 55°C | - | MS | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch (Single Float) | - | - | - | 20 A | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF106HVP Sensata Technologies | In Stock | - | - | Panel Mount, M16x2 Thread | - | - | - | - | - | - | Polyphenylene Sulphide (PPS) | RSF106 | - | - | Westec | 781064520 | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | 300VAC, 300VDC | -10°C ~ 120°C | - | RSF100 | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch (Single Float) | - | - | - | 1 A | SPST-NO | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILLSU-GI360-5-012 Sensata Technologies | In Stock | - | - | Cable Mount | - | - | - | - | - | - | 303 Stainless Steel, 316 Stainless Steel | ILLSU | - | - | - | - | Sensata-Cynergy3 | - | - | Bag | - | Obsolete | - | - | 32VDC | -20°C ~ 60°C | - | ILLSU | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog (Diaphragm) | - | - | - | - | 4mA ~ 20mA | - | - | - | - | - | - | - | O-Ring Seal | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF58Y100R1/8 Sensata Technologies | 45 |
| - | Male 1/8 (3.18mm) NPT | - | - | - | - | - | - | Polypropylene (PP) | RSF58 | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | 120VDC, 240VAC | -20°C ~ 100°C | - | * | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch (Single Float) | - | - | - | 600 mA | SPST-NC/NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 (26mm) | 0.65 | - | - | - | - | - | ||
![]() ILSEU-G0100-D Sensata Technologies | In Stock | - | - | Male 1/4 (6.35mm) NPT | - | - | - | - | - | - | 303 Stainless Steel, 316 Stainless Steel | - | - | - | - | - | Sensata-Cynergy3 | - | - | Bag | - | Obsolete | - | - | 9 ~ 32V | -40°C ~ 125°C | - | ILSEU | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog (Diaphragm) | - | - | - | 28 mA | 0.5 V ~ 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILLS-G0100-5-003 Sensata Technologies | In Stock | - | - | Cable Mount | - | - | - | - | - | - | 303 Stainless Steel, 316 Stainless Steel | ILLS-G0100 | - | - | Schneider | 106769 | Sensata-Cynergy3 | - | - | Bag | - | Active | - | - | 9V ~ 32V | -20°C ~ 60°C | - | ILLS | - | - | - | - | - | - | - | Liquid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog (Diaphragm) | - | - | - | - | 4mA ~ 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |