- Output Type
- Operating Pressure
- Pressure Type
- Accuracy
- Port Size
- Operating Supply Voltage
- Product
- Pressure Port
- Mounting Styles
- Output Voltage
- Series
- Mfr
Attribute column
Manufacturer
Sensata Technologies Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Styles | Pressure Port | Output Voltage | Output Type | Operating Supply Voltage | Accuracy | Operating Pressure | Pressure Type | Port Size | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P500-500-S-D1A Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 500 psi | Sealed Gauge | 1/4 in - 18 NPT | Transducers | ||
![]() P500-40B-S-D10C Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 40 bar | Sealed Gauge | 3/8 in - 24 UNF Female Per SAE J1926/2 | Transducers | ||
![]() P500-100-S-F6A Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 100 psi | Sealed Gauge | Tapped Hole DIN 3852-Y-G 1/4 | Transducers | ||
![]() P500-500-S-D9A Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 500 psi | Sealed Gauge | 3/8 in - 24 UNF Male Per SAE J1926/2 | Transducers | ||
![]() P265-15G-D4B Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | 1/8 in - 27 NPT | Transducers | ||
![]() P265-30A-E3C Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 30 psi | Absolute | 3/8 in - 24 UNF Female | Transducers | ||
![]() P265-15G-D3B Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | 3/8 in - 24 UNF Female | Transducers | ||
![]() P265-15G-D2A Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | 3/8 in - 24 UNF Male | Transducers | ||
![]() P265-15G-C2B Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | 3/8 in - 24 UNF Male | Transducers | ||
![]() P265-15G-E4A Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | 1/8 in - 27 NPT | Transducers | ||
![]() P265-30G-D2C Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 30 psi | Gauge | 3/8 in - 24 UNF Male | Transducers | ||
![]() P265-15A-B1C Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Absolute | 1/4 in - 18 NPT | Transducers | ||
![]() P500-40B-S-F5A Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 40 bar | Sealed Gauge | Stud End DIN 3852-B-G 1/4 | Transducers | ||
![]() P528-10B-A-C1A Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 10 bar | Absolute | 1/4 in - 18 NPT | Transducers | ||
![]() P500-100-S-D5A Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 100 psi | Sealed Gauge | Stud End DIN 3852-B-G 1/4 | Transducers | ||
![]() P265-50A-F1A Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 50 psi | Absolute | 1/4 in - 18 NPT | Transducers | ||
![]() P500-100-S-F10C Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 100 psi | Sealed Gauge | 3/8 in - 24 UNF Female Per SAE J1926/2 | Transducers | ||
![]() P265-500G-B4C Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 500 psi | Gauge | 1/8 in - 27 NPT | Transducers | ||
![]() P528-50B-S-F4A Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 50 bar | Sealed Gauge | 1/8 in - 27 NPT | Transducers | ||
![]() P265-50A-F2A Sensata Technologies | In Stock | - | - | Panel Mount | Port | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 50 psi | Absolute | 3/8 in - 24 UNF Male | Transducers |