- Output Type
- Operating Pressure
- Pressure Type
- Accuracy
- Port Size
- Operating Supply Voltage
- Product
- Pressure Port
- Mounting Styles
- Output Voltage
- Series
- Mfr
Attribute column
Manufacturer
Sensata Technologies Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Pressure Port | Product Status | Operating Temperature | Series | Applications | Subcategory | Voltage - Supply | Output | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Maximum Pressure | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P500-500-S-D9A Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 500 psi | Sealed Gauge | - | 3/8 in - 24 UNF Male Per SAE J1926/2 | - | - | Transducers | - | - | ||
![]() P265-15G-D4B Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | - | 1/8 in - 27 NPT | - | - | Transducers | - | - | ||
![]() P265-30A-E3C Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 30 psi | Absolute | - | 3/8 in - 24 UNF Female | - | - | Transducers | - | - | ||
![]() P265-15G-D3B Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | - | 3/8 in - 24 UNF Female | - | - | Transducers | - | - | ||
![]() P265-15G-D2A Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | - | 3/8 in - 24 UNF Male | - | - | Transducers | - | - | ||
![]() P265-15G-C2B Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | - | 3/8 in - 24 UNF Male | - | - | Transducers | - | - | ||
![]() P265-15G-E4A Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | - | 1/8 in - 27 NPT | - | - | Transducers | - | - | ||
![]() P265-30G-D2C Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 30 psi | Gauge | - | 3/8 in - 24 UNF Male | - | - | Transducers | - | - | ||
![]() P265-15A-B1C Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Absolute | - | 1/4 in - 18 NPT | - | - | Transducers | - | - | ||
![]() P500-40B-S-F5A Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 40 bar | Sealed Gauge | - | Stud End DIN 3852-B-G 1/4 | - | - | Transducers | - | - | ||
![]() P528-10B-A-C1A Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 10 bar | Absolute | - | 1/4 in - 18 NPT | - | - | Transducers | - | - | ||
![]() P500-100-S-D5A Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 100 psi | Sealed Gauge | - | Stud End DIN 3852-B-G 1/4 | - | - | Transducers | - | - | ||
![]() P265-50A-F1A Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 50 psi | Absolute | - | 1/4 in - 18 NPT | - | - | Transducers | - | - | ||
![]() P500-100-S-F10C Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 100 psi | Sealed Gauge | - | 3/8 in - 24 UNF Female Per SAE J1926/2 | - | - | Transducers | - | - | ||
![]() P265-500G-B4C Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 500 psi | Gauge | - | 1/8 in - 27 NPT | - | - | Transducers | - | - | ||
![]() P528-50B-S-F4A Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 50 bar | Sealed Gauge | - | 1/8 in - 27 NPT | - | - | Transducers | - | - | ||
![]() P265-50A-F2A Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 50 psi | Absolute | - | 3/8 in - 24 UNF Male | - | - | Transducers | - | - | ||
![]() 87CP725M20AN Sensata Technologies | 47 |
| - | - | - | Sensata Technologies | 100 | Sensata | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | Industrial Pressure Sensors | ||
![]() IPSU-G2503-6 Sensata Technologies | In Stock | - | - | Cylinder | - | - | - | - | Sensata-Cynergy3 | - | Box | - | Obsolete | -20°C ~ 80°C | IPSU | Industrial Automation | - | 9V ~ 32V | 0 V ~ 5 V | Connector | - | Analog Voltage | - | ±0.25% | 3625.94PSI (25000kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | Amplified Output, Temperature Compensated | - | ||
![]() P1A-04G-2-A-01-C-E Sensata Technologies | In Stock | - | - | - | - | Sensata Technologies | 40 | Sensata | - | - | - | - | - | - | P1A | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | Industrial Pressure Sensors |