- Output Type
- Operating Pressure
- Pressure Type
- Accuracy
- Port Size
- Operating Supply Voltage
- Product
- Pressure Port
- Mounting Styles
- Output Voltage
- Series
- Mfr
Attribute column
Manufacturer
Sensata Technologies Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Interface Type | Mounting Styles | Pressure Port | Series | Output Voltage | Output Type | Operating Supply Voltage | Accuracy | Operating Pressure | Pressure Type | Resolution | Port Size | Product | Port Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P265-150A-B2C Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 150 psi | Absolute | - | 3/8 in - 24 UNF Male | Transducers | - | ||
![]() P500-10B-S-E4C Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 10 bar | Sealed Gauge | - | 1/8 in - 27 NPT | Transducers | - | ||
![]() P528-40B-A-C3A Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 40 bar | Absolute | - | 7/16 - 20 UNF Male Per SAE J513f | Transducers | - | ||
![]() P265-200G-B2A Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 200 psi | Gauge | - | 3/8 in - 24 UNF Male | Transducers | - | ||
![]() P265-75A-D3B Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 75 psi | Absolute | - | 3/8 in - 24 UNF Female | Transducers | - | ||
![]() P265-75A-F2A Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 75 psi | Absolute | - | 3/8 in - 24 UNF Male | Transducers | - | ||
![]() P265-200A-D3B Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 200 psi | Absolute | - | 3/8 in - 24 UNF Female | Transducers | - | ||
![]() P265-500G-F2B Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 500 psi | Gauge | - | 3/8 in - 24 UNF Male | Transducers | - | ||
![]() P265-75A-C3C Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 75 psi | Absolute | - | 3/8 in - 24 UNF Female | Transducers | - | ||
![]() P265-75A-E1B Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 75 psi | Absolute | - | 1/4 in - 18 NPT | Transducers | - | ||
![]() P500-15-A-D10A Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Absolute | - | 3/8 in - 24 UNF Female Per SAE J1926/2 | Transducers | - | ||
![]() P265-200A-C2C Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 200 psi | Absolute | - | 3/8 in - 24 UNF Male | Transducers | - | ||
![]() P528-50B-S-H3A Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 50 bar | Sealed Gauge | - | 7/16 - 20 UNF Male Per SAE J513f | Transducers | - | ||
![]() P528-1000-S-F2A Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 1000 psi | Sealed Gauge | - | 1/4 in SAE Female Flare with Schrader Deflator | Transducers | - | ||
![]() P1J-2B-8X16PA Sensata Technologies | In Stock | - | - | I2C, SPI | Through Hole | - | P1J | - | Digital | - | - | 2 in H2O | Differential | 12 bit | - | - | Dual Barbed | ||
![]() P500-750-S-F5C Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 750 psi | Sealed Gauge | - | Stud End DIN 3852-B-G 1/4 | Transducers | - | ||
![]() P528-100-S-H2A Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 100 psi | Sealed Gauge | - | 1/4 in SAE Female Flare with Schrader Deflator | Transducers | - | ||
![]() P500-300-S-E1A Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 300 psi | Sealed Gauge | - | 1/4 in - 18 NPT | Transducers | - | ||
![]() P500-200-S-D1C Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 200 psi | Sealed Gauge | - | 1/4 in - 18 NPT | Transducers | - | ||
![]() P500-15-A-F4C Sensata Technologies | In Stock | - | - | - | Panel Mount | Port | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Absolute | - | 1/8 in - 27 NPT | Transducers | - |