- Output Type
- Operating Pressure
- Pressure Type
- Accuracy
- Port Size
- Operating Supply Voltage
- Product
- Pressure Port
- Mounting Styles
- Output Voltage
- Series
- Mfr
Attribute column
Manufacturer
Sensata Technologies Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Mounting Styles | Package | Pressure Port | Product Status | Operating Temperature | Series | Applications | Voltage - Supply | Output | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPSU-GM1P9-6 Sensata Technologies | In Stock | - | - | Cylinder | - | Sensata-Cynergy3 | - | Box | - | Obsolete | -20°C ~ 80°C | IPSU | Industrial Automation | 9V ~ 32V | 0 V ~ 5 V | Connector | - | Analog Voltage | - | ±0.25% | -14.5PSI ~ 130.53PSI (-100kPa ~ 900kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | ||
![]() P265-75A-D1A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 75 psi | Absolute | - | 1/4 in - 18 NPT | - | Transducers | - | ||
![]() P500-300-S-D6A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 300 psi | Sealed Gauge | - | Tapped Hole DIN 3852-Y-G 1/4 | - | Transducers | - | ||
![]() P265-150A-C2B Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 150 psi | Absolute | - | 3/8 in - 24 UNF Male | - | Transducers | - | ||
![]() P265-50A-B1A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 50 psi | Absolute | - | 1/4 in - 18 NPT | - | Transducers | - | ||
![]() P265-75G-D2A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 75 psi | Gauge | - | 3/8 in - 24 UNF Male | - | Transducers | - | ||
![]() P265-15A-D4C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Absolute | - | 1/8 in - 27 NPT | - | Transducers | - | ||
![]() P265-50A-E3A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 50 psi | Absolute | - | 3/8 in - 24 UNF Female | - | Transducers | - | ||
![]() P265-75G-E3A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 75 psi | Gauge | - | 3/8 in - 24 UNF Female | - | Transducers | - | ||
![]() P265-30A-B4B Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 30 psi | Absolute | - | 1/8 in - 27 NPT | - | Transducers | - | ||
![]() P265-30A-B2C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 30 psi | Absolute | - | 3/8 in - 24 UNF Male | - | Transducers | - | ||
![]() P500-100-S-D9C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 100 psi | Sealed Gauge | - | 3/8 in - 24 UNF Male Per SAE J1926/2 | - | Transducers | - | ||
![]() P265-15G-B1C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | - | 1/4 in - 18 NPT | - | Transducers | - | ||
![]() P265-50A-B3B Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 50 psi | Absolute | - | 3/8 in - 24 UNF Female | - | Transducers | - | ||
![]() P265-30S-E4A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 30 psi | Sealed Gauge | - | 1/8 in - 27 NPT | - | Transducers | - | ||
![]() P265-15G-E3C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | - | 3/8 in - 24 UNF Female | - | Transducers | - | ||
![]() P265-30G-E4C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 30 psi | Gauge | - | 1/8 in - 27 NPT | - | Transducers | - | ||
![]() P500-1000-S-D10C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 1000 psi | Sealed Gauge | - | 3/8 in - 24 UNF Female Per SAE J1926/2 | - | Transducers | - | ||
![]() P265-30S-E4C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 30 psi | Sealed Gauge | - | 1/8 in - 27 NPT | - | Transducers | - | ||
![]() P265-15G-C4B Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | - | 1/8 in - 27 NPT | - | Transducers | - |