- Output Type
- Operating Pressure
- Pressure Type
- Accuracy
- Port Size
- Operating Supply Voltage
- Product
- Pressure Port
- Mounting Styles
- Output Voltage
- Series
- Mfr
Attribute column
Manufacturer
Sensata Technologies Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting Styles | Pressure Port | Voltage, Rating | Subcategory | Output Voltage | Output Type | Operating Supply Voltage | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Product | Supply Current | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P528-50B-A-C3A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 50 bar | Absolute | - | 7/16 - 20 UNF Male Per SAE J513f | - | Transducers | - | - | ||
![]() P265-15G-E4B Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Gauge | - | 1/8 in - 27 NPT | - | Transducers | - | - | ||
![]() P528-50B-A-F4C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 50 bar | Absolute | - | 1/8 in - 27 NPT | - | Transducers | - | - | ||
![]() P265-150G-B4B Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 150 psi | Gauge | - | 1/8 in - 27 NPT | - | Transducers | - | - | ||
![]() P265-30G-E4B Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 30 psi | Gauge | - | 1/8 in - 27 NPT | - | Transducers | - | - | ||
![]() P265-200A-F3C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 200 psi | Absolute | - | 3/8 in - 24 UNF Female | - | Transducers | - | - | ||
![]() P500-15-A-E5A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 15 psi | Absolute | - | Stud End DIN 3852-B-G 1/4 | - | Transducers | - | - | ||
![]() P265-75A-F3B Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 75 psi | Absolute | - | 3/8 in - 24 UNF Female | - | Transducers | - | - | ||
![]() P500-10B-S-F10A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 10 bar | Sealed Gauge | - | 3/8 in - 24 UNF Female Per SAE J1926/2 | - | Transducers | - | - | ||
![]() P265-75A-C4A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 75 psi | Absolute | - | 1/8 in - 27 NPT | - | Transducers | - | - | ||
![]() P265-300S-B4A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 300 psi | Sealed Gauge | - | 1/8 in - 27 NPT | - | Transducers | - | - | ||
![]() P265-200A-B3C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 200 psi | Absolute | - | 3/8 in - 24 UNF Female | - | Transducers | - | - | ||
![]() P265-200A-E2B Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 200 psi | Absolute | - | 3/8 in - 24 UNF Male | - | Transducers | - | - | ||
![]() P265-50G-B1C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 50 psi | Gauge | - | 1/4 in - 18 NPT | - | Transducers | - | - | ||
![]() P528-40B-A-F3C Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 40 bar | Absolute | - | 7/16 - 20 UNF Male Per SAE J513f | - | Transducers | - | - | ||
![]() P265-75A-C2A Sensata Technologies | In Stock | - | - | - | - | - | Panel Mount | Port | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 psi to 75 psi | Absolute | - | 3/8 in - 24 UNF Male | - | Transducers | - | - | ||
![]() 35CP11-06162010XS00H1HC Sensata Technologies | In Stock | - | - | Sensata Technologies | 400 | Sensata | - | - | - | Sensors | - | - | - | - | - | - | - | - | Pressure Sensors | - | - | Industrial Pressure Sensors | ||
![]() 2HMP6-502 Sensata Technologies | In Stock | - | - | Sensata Technologies | 100 | Sensata | - | - | - | Sensors | - | - | - | - | - | - | - | - | Pressure Sensors | - | - | Industrial Pressure Sensors | ||
![]() PTE7300-24AN-1B050SN Sensata Technologies | In Stock | - | - | - | - | - | - | - | 5.5VDC | - | - | - | - | - | - | - | G1/4A | - | - | - | 3.7mA | - | ||
![]() PTE7300-44DN-0B400SN Sensata Technologies | In Stock | - | - | - | - | - | - | - | 5.5VDC | - | - | - | - | - | - | - | 1/4 - 18 NPT | - | - | - | 3.7mA | - |