- Output Type
- Operating Pressure
- Pressure Type
- Accuracy
- Port Size
- Operating Supply Voltage
- Product
- Pressure Port
- Mounting Styles
- Output Voltage
- Series
- Mfr
Attribute column
Manufacturer
Sensata Technologies Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Mfr | Mounting Styles | Package | Pressure Port | Product Status | Voltage, Rating | Operating Temperature | Series | Applications | Voltage - Supply | Output | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Product | Features | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P528-10B-A-H2C Sensata Technologies | In Stock | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 10 bar | Absolute | - | 1/4 in SAE Female Flare with Schrader Deflator | - | Transducers | - | - | ||
![]() IPSU-GP3K6-5M12 Sensata Technologies | In Stock | - | - | Cylinder, Threaded - M12 | - | IPSU-GP3 | Sensata-Cynergy3 | - | Box | - | Active | 32VDC | -20°C ~ 80°C | IPSU-M12 | Industrial Automation | 9V ~ 32V | 4 mA ~ 20 mA | Connector | - | Analog Current | - | ±0.25% | 3600PSI (24821.13kPa) | Sealed Gauge | 1/4 NPT | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | - | ||
![]() IPS-G1003-5M12 Sensata Technologies | In Stock | - | - | Cylinder, Threaded - M12 | - | IPS-G1003 | Sensata-Cynergy3 | - | Box | - | Active | 32VDC | -20°C ~ 80°C | IPS-M12 | Industrial Automation | 9V ~ 32V | 4 mA ~ 20 mA | Connector | - | Analog Current | - | ±0.25% | 1450.38PSI (10000kPa) | Vented Gauge | G1/4 (1/4 BSP) | Male - 1/4 (6.35mm) BSP | 2900.75PSI (20000kPa) | - | Amplified Output, Temperature Compensated | - | ||
![]() PTE7300-14DN-0B016SN Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | 5.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 - 18 NPT | - | - | - | - | 3.7mA | ||
![]() IPSUAT-GP3K6-5 Sensata Technologies | In Stock | - | - | Chassis Mount | - | IPSUAT | Sensata-Cynergy3 | - | Bulk | - | Obsolete | - | -20°C ~ 75°C | IPSUAT | Industrial Automation | 10V ~ 28V | 4 mA ~ 20 mA | Connector | - | Analog Current | - | ±0.25% | 3600PSI (24821.13kPa) | Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 6000PSI (41368.54kPa) | - | Amplified Output, Temperature Compensated | - | ||
![]() IPSSAT-GM1P9-5C Sensata Technologies | In Stock | - | - | Cylinder, Threaded | - | IPSSAT | Sensata-Cynergy3 | - | Bulk | - | Obsolete | - | -20°C ~ 80°C | IPSSAT | Industrial Automation | 9V ~ 32V | 4 mA ~ 20 mA | Connector, 4-Pin | - | Analog Current | - | ±0.25% | -14.5PSI ~ 130.53PSI (-100kPa ~ 900kPa) | Differential/Vented Gauge | Threaded | Male - 3/4 (19.05mm) BSP | 145.04PSI (1000kPa) | - | Amplified Output, Temperature Compensated | - | ||
![]() IPSLU-GP008-5 Sensata Technologies | In Stock | - | - | Cylinder | - | IPSLU-GP008 | Sensata-Cynergy3 | - | Box | - | Active | 32VDC | -20°C ~ 80°C | IPSLU | Industrial Automation | 9V ~ 32V | 4 mA ~ 20 mA | Connector | - | Analog Current | - | ±0.25% | 8PSI (55.16kPa) | Vented Gauge | 1/4 NPT | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | 28mA | ||
![]() IPS-G4002-3 Sensata Technologies | In Stock | - | - | Cylinder | - | IPS-G4002 | Sensata-Cynergy3 | - | Bag | - | Active | - | -20°C ~ 80°C | IPS | Industrial Automation | 3V ~ 12V | 0 mV ~ 100 mV (3V) | Connector | - | Wheatstone Bridge | - | ±0.25% | 580.15PSI (4000kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) BSP | - | - | Amplified Output, Temperature Compensated | - | ||
![]() IPSU-G2502-3 Sensata Technologies | In Stock | - | - | Cylinder | - | - | Sensata-Cynergy3 | - | Box | - | Obsolete | - | -20°C ~ 80°C | IPSU | Industrial Automation | 3V ~ 12V | 0 mV ~ 100 mV (10V) | Connector | - | Analog Voltage | - | ±0.25% | 362.59PSI (2500kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | - | ||
![]() IPSU-G4002-5 Sensata Technologies | In Stock | - | - | Cylinder | - | - | Sensata-Cynergy3 | - | Box | - | Obsolete | - | -20°C ~ 80°C | IPSU | Industrial Automation | 9V ~ 32V | 4 mA ~ 20 mA | Connector | - | Analog Current | - | ±0.25% | 580.15PSI (4000kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | - | ||
![]() P528-40B-S-F1A Sensata Technologies | In Stock | - | - | - | - | - | - | Panel Mount | - | Port | - | - | - | - | - | - | - | - | 4.5 V | Amplified | 5 V | 0.5 % | 0 bar to 40 bar | Sealed Gauge | - | 1/4 in - 18 NPT | - | Transducers | - | - | ||
![]() IPSS-G1003-5C Sensata Technologies | In Stock | - | - | Cylinder | - | IPSS-G1003 | Sensata-Cynergy3 | - | Box | - | Active | - | -20°C ~ 80°C | IPSS | Industrial Automation | 9V ~ 32V | 4 mA ~ 20 mA | Connector, 4-Pin | - | Analog Current | - | ±0.25% | 1450.38PSI (10000kPa) | Vented Gauge | Threaded | Male - 3/4 (19.05mm) BSP | 2900.75PSI (20000kPa) | - | Amplified Output, Temperature Compensated | - | ||
![]() IPSLU-G0500-D Sensata Technologies | In Stock | - | - | Cylinder | - | - | Sensata-Cynergy3 | - | Box | - | Obsolete | - | -20°C ~ 80°C | IPSLU | Industrial Automation | 9V ~ 32V | 0.5 V ~ 4.5 V | Connector | - | Analog Voltage | - | ±0.25% | 7.25PSI (50kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | - | ||
![]() IPS-G1602-6M12 Sensata Technologies | In Stock | - | - | Cylinder, Threaded - M12 | - | IPS-G1602 | Sensata-Cynergy3 | - | Box | - | Active | 32VDC | -20°C ~ 80°C | IPS-M12 | Industrial Automation | 9V ~ 32V | 0 V ~ 5 V | Connector | - | Analog Voltage | - | ±0.25% | 232.06PSI (1600kPa) | Vented Gauge | G1/4 (1/4 BSP) | Male - 1/4 (6.35mm) BSP | - | - | Amplified Output, Temperature Compensated | - | ||
![]() IPS-G1602-6 Sensata Technologies | In Stock | - | - | Cylinder | - | IPS-G1602 | Sensata-Cynergy3 | - | Bag | - | Active | 32VDC | -20°C ~ 80°C | IPS | Industrial Automation | 9V ~ 32V | 0 V ~ 5 V | Connector | - | Analog Voltage | - | ±0.25% | 232.06PSI (1600kPa) | Vented Gauge | G1/4 (1/4 BSP) | Male - 1/4 (6.35mm) BSP | - | - | Amplified Output, Temperature Compensated | - | ||
![]() IWPTU-GP750-00 Sensata Technologies | In Stock | - | - | Module | Module | IWPTU | Sensata-Cynergy3 | - | Bulk | - | Obsolete | - | -20°C ~ 80°C | IWPTU | Industrial Automation | - | Wireless | - | - | - | - | ±0.25% | 750PSI (5171.07kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 1500PSI (10342.14kPa) | - | - | - | ||
![]() IPSAT-G4003-5 Sensata Technologies | In Stock | - | - | Cylinder | - | IPSAT | Sensata-Cynergy3 | - | Bulk | - | Obsolete | - | -20°C ~ 75°C | IPSAT | Industrial Automation | 10V ~ 28V | 4 mA ~ 20 mA | Connector | - | Analog Current | - | ±0.25% | 5801.51PSI (40000kPa) | Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 9000PSI (62052.82kPa) | - | Amplified Output, Temperature Compensated | - | ||
![]() IPSU-G1602-6 Sensata Technologies | In Stock | - | - | Cylinder | - | - | Sensata-Cynergy3 | - | Box | - | Obsolete | - | -20°C ~ 80°C | IPSU | Industrial Automation | 9V ~ 32V | 0 V ~ 5 V | Connector | - | Analog Voltage | - | ±0.25% | 23.21PSI (160kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | - | ||
![]() IPSS-G2002-5C Sensata Technologies | In Stock | - | - | Cylinder | - | IPSS-G2002 | Sensata-Cynergy3 | - | Box | - | Active | - | -20°C ~ 80°C | IPSS | Industrial Automation | 9V ~ 32V | 4 mA ~ 20 mA | Connector, 4-Pin | - | Analog Current | - | ±0.25% | 290.08PSI (2000kPa) | Vented Gauge | Threaded | Male - 3/4 (19.05mm) BSP | 725.19PSI (5000kPa) | - | Amplified Output, Temperature Compensated | - | ||
![]() IPSLU-G0100-D Sensata Technologies | In Stock | - | - | Cylinder | - | - | Sensata-Cynergy3 | - | Box | - | Obsolete | - | -20°C ~ 80°C | IPSLU | Industrial Automation | 9V ~ 32V | 0.5 V ~ 4.5 V | Connector | - | Analog Voltage | - | ±0.25% | 1.45PSI (10kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | - |