- Output Type
- Operating Pressure
- Pressure Type
- Accuracy
- Port Size
- Operating Supply Voltage
- Product
- Pressure Port
- Mounting Styles
- Output Voltage
- Series
- Mfr
Attribute column
Manufacturer
Sensata Technologies Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Brand | Manufacturer | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Applications | Subcategory | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Maximum Pressure | Features | Supply Current | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPSU-G6000-5 Sensata Technologies | In Stock | - | - | Cylinder | - | - | - | - | Sensata-Cynergy3 | Box | Obsolete | - | -20°C ~ 80°C | IPSU | Industrial Automation | - | 9V ~ 32V | 4 mA ~ 20 mA | Connector | Analog Current | ±0.25% | 87.02PSI (600kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() IPSL-A0750-5 Sensata Technologies | In Stock | - | - | Cylinder | - | IPSL-A0750 | - | - | Sensata-Cynergy3 | Bag | Active | - | -20°C ~ 80°C | IPSL | Industrial Automation | - | 9V ~ 32V | 4 mA ~ 20 mA | Connector | Analog Current | ±0.5% | 10.88PSI (75kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) BSP | - | 72.52PSI (500kPa) | Amplified Output, Temperature Compensated | - | - | ||
![]() IPSS-G5000-5C Sensata Technologies | In Stock | - | - | Cylinder | - | IPSS-G5000 | - | - | Sensata-Cynergy3 | Box | Active | - | -20°C ~ 80°C | IPSS | Industrial Automation | - | 9V ~ 32V | 4 mA ~ 20 mA | Connector, 4-Pin | Analog Current | ±0.25% | 72.52PSI (500kPa) | Vented Gauge | Threaded | Male - 3/4 (19.05mm) BSP | - | 145.04PSI (1000kPa) | Amplified Output, Temperature Compensated | - | - | ||
![]() IPSUAT-C0446-5 Sensata Technologies | In Stock | - | - | Chassis Mount | - | IPSUAT | - | - | Sensata-Cynergy3 | Bulk | Obsolete | - | -20°C ~ 75°C | IPSUAT | Industrial Automation | - | 10V ~ 28V | 4 mA ~ 20 mA | Connector | Analog Current | ±0.25% | -14.5PSI ~ 150PSI (-100kPa ~ 1034.21kPa) | Compound | Threaded | Male - 1/4 (6.35mm) NPT | - | 300PSI (2068.43kPa) | Amplified Output, Temperature Compensated | - | - | ||
![]() IWPTLU-GP001-00 Sensata Technologies | In Stock | - | - | Module | Module | IWPTLU | - | - | Sensata-Cynergy3 | Bulk | Obsolete | - | -20°C ~ 80°C | IWPTLU | Industrial Automation | - | - | Wireless | - | - | ±0.25% | 1PSI (6.89kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | 30PSI (206.84kPa) | - | - | - | ||
![]() IPS-G6000-5M12 Sensata Technologies | In Stock | - | - | Cylinder, Threaded - M12 | - | IPS-G6000 | - | - | Sensata-Cynergy3 | Box | Active | 32VDC | -20°C ~ 80°C | IPS-M12 | Industrial Automation | - | 9V ~ 32V | 4 mA ~ 20 mA | Connector | Analog Current | ±0.25% | 87.02PSI (600kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) BSP | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() IPSLU-G0250-D Sensata Technologies | In Stock | - | - | Cylinder | - | - | - | - | Sensata-Cynergy3 | Box | Obsolete | - | -20°C ~ 80°C | IPSLU | Industrial Automation | - | 9V ~ 32V | 0.5 V ~ 4.5 V | Connector | Analog Voltage | ±0.25% | 3.63PSI (25kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() IPSU-G1002-5 Sensata Technologies | In Stock | - | - | Cylinder | - | - | - | - | Sensata-Cynergy3 | Box | Obsolete | - | -20°C ~ 80°C | IPSU | Industrial Automation | - | 9V ~ 32V | 4 mA ~ 20 mA | Connector | Analog Current | ±0.25% | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() IPSU-GP1K5-6M12 Sensata Technologies | In Stock | - | - | Cylinder, Threaded - M12 | - | IPSU-GP1 | - | - | Sensata-Cynergy3 | Box | Active | 32VDC | -20°C ~ 80°C | IPSU-M12 | Industrial Automation | - | 9V ~ 32V | 0 V ~ 5 V | Connector | Analog Voltage | ±0.25% | 1500PSI (10342.14kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | 3000PSI (20684.27kPa) | Amplified Output, Temperature Compensated | - | - | ||
![]() PT251-100S-X1A Sensata Technologies | In Stock | - | - | - | - | - | - | - | Sensata Technologies, Inc. | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPSLAT-G0750-5 Sensata Technologies | In Stock | - | - | Cylinder | - | IPSLAT | - | - | Sensata-Cynergy3 | Bulk | Obsolete | - | -20°C ~ 75°C | IPSLAT | Industrial Automation | - | 10V ~ 28V | 4 mA ~ 20 mA | Connector | Analog Current | ±0.25% | 10.88PSI (75kPa) | Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | 72.52PSI (500kPa) | Amplified Output, Temperature Compensated | - | - | ||
![]() IPSU-C0184-5 Sensata Technologies | In Stock | - | - | Cylinder | - | - | - | - | Sensata-Cynergy3 | Box | Obsolete | - | -20°C ~ 80°C | IPSU | Industrial Automation | - | 9V ~ 32V | 4 mA ~ 20 mA | Connector | Analog Current | ±0.25% | -14.5PSI ~ 348.09PSI (-100kPa ~ 2400kPa) | Compound | Threaded | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() IPSU-GP1K5-3 Sensata Technologies | In Stock | - | - | Cylinder | - | IPSU-GP1 | - | - | Sensata-Cynergy3 | Box | Active | 12VDC | -20°C ~ 80°C | IPSU | Industrial Automation | - | 9V ~ 32V | 0 mV ~ 100 mV (10V) | Connector | Analog Voltage | ±0.25% | 1500PSI (10342.14kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | 3000PSI (20684.27kPa) | Amplified Output, Temperature Compensated | - | - | ||
![]() IPS-GM1P9-5 Sensata Technologies | In Stock | - | - | Cylinder | - | IPS-GM1 | - | - | Sensata-Cynergy3 | Bag | Active | - | -20°C ~ 80°C | IPS | Industrial Automation | - | 9V ~ 32V | 4 mA ~ 20 mA | Connector | Analog Current | ±0.25% | -14.5PSI ~ 130.53PSI (-100kPa ~ 900kPa) | Compound | Threaded | Male - 1/4 (6.35mm) BSP | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() IPSU-G2503-5 Sensata Technologies | In Stock | - | - | Cylinder | - | - | - | - | Sensata-Cynergy3 | Box | Obsolete | - | -20°C ~ 80°C | IPSU | Industrial Automation | - | 9V ~ 32V | 4 mA ~ 20 mA | Connector | Analog Current | ±0.25% | 3625.94PSI (25000kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() IPS-C0184-5 Sensata Technologies | In Stock | - | - | Cylinder | - | IPS-C0184 | - | - | Sensata-Cynergy3 | Bag | Active | - | -20°C ~ 80°C | IPS | Industrial Automation | - | 9V ~ 32V | 4 mA ~ 20 mA | Connector | Analog Current | ±0.25% | -14.5PSI ~ 348.09PSI (-100kPa ~ 2400kPa) | Compound | Threaded | Male - 1/4 (6.35mm) BSP | - | 1450.38PSI (10000kPa) | Amplified Output, Temperature Compensated | - | - | ||
![]() 2CP5-71-67 Sensata Technologies | In Stock | - | - | - | - | - | Sensata Technologies | Sensata | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | Industrial Pressure Sensors | ||
![]() PTE7300-24AN-1B050SN Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | 5.5VDC | - | - | - | - | - | - | - | - | - | - | - | G1/4A | - | - | - | - | 3.7mA | - | ||
![]() PTE7300-44DN-0B400SN Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | 5.5VDC | - | - | - | - | - | - | - | - | - | - | - | 1/4 - 18 NPT | - | - | - | - | 3.7mA | - | ||
![]() PTE7300-44AN-1B400SN Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | 5.5VDC | - | - | - | - | - | - | - | - | - | - | - | G1/4A | - | - | - | - | 3.7mA | - |