- Series
- Part Status
- Circuit
- Current Rating - AC
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- RoHS Status
- Switching Cycles
- Switching Temperature
- Termination Style
Attribute column
Manufacturer
Sensata Technologies Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Termination Style | Circuit | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 051AAA300A-200Y Sensata Technologies | In Stock | - | Datasheet | 10 Weeks | In Line | Cylinder | - | - | 5100 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Screw Terminal | SPST-NC | - | - | - | - | 6K | 3A 120V 1.5A 125V 1.5A 240V 2.5A 240V | 300°F 149°C | 3A 32V | 200°F 93°C | - | RoHS Compliant | ||
![]() C53GAB120A-105Y Sensata Technologies | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Cylinder with Mounting Flange | 2 | 2000 | 5003 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Quick Connect | SPST-NO | - | - | SPST | - | 100K | 3A 240V 5A 120V | 120°F 49°C | 1.5A 48V 3A 24V | 105°F 41°C | No SVHC | RoHS Compliant | ||
![]() 3NT01L-H7895 Sensata Technologies | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Module | - | - | 3NT | - | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NC | - | - | - | - | 100K | 10A 120V 10A 240V | 50°F 10°C | 1A 30V | 30.2°F -1°C | - | RoHS Compliant | ||
![]() 3NT01L-H7903 Sensata Technologies | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Module | - | - | 3NT | - | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NC | - | - | - | - | 100K | 10A 120V 10A 240V | 149°F 65°C | 1A 30V | 129.2°F 54°C | - | RoHS Compliant | ||
![]() 053GAB155A-140Y Sensata Technologies | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Cylinder with Mounting Flange | - | - | 5003 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Quick Connect | SPST-NC | - | - | - | - | 100K | 3A 240V 5A 120V | 155°F 68°C | 1.5A 48V 3A 24V | 140°F 60°C | - | RoHS Compliant | ||
![]() C51AAA230A-205Y Sensata Technologies | In Stock | - | Datasheet | 16 Weeks | In Line | Cylinder | - | - | 5100 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Screw Terminal | SPST-NO | - | - | - | - | 6K | 3A 120V 1.5A 125V 1.5A 240V 2.5A 240V | 230°F 110°C | 3A 32V | 205°F 96°C | - | RoHS Compliant | ||
![]() C53GAB260A-230A Sensata Technologies | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Cylinder with Mounting Flange | - | - | 5003 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Quick Connect | SPST-NO | - | - | - | - | 100K | 3A 240V 5A 120V | 260°F 127°C | 1.5A 48V 3A 24V | 230°F 110°C | - | RoHS Compliant | ||
![]() C53GAB190A-175Y Sensata Technologies | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Cylinder with Mounting Flange | 2 | 2009 | 5003 | ±5°F ±2.8°C | Active | 1 (Unlimited) | 162.78°C | 1.67°C | Quick Connect | SPST-NO | 240V | 3A | SPST | 24V | 100K | 3A 240V 5A 120V | 190°F 88°C | 1.5A 48V 3A 24V | 175°F 79°C | - | RoHS Compliant | ||
![]() 051AAA235A-205A Sensata Technologies | In Stock | - | Datasheet | 16 Weeks | In Line | Cylinder | - | - | 5100 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Screw Terminal | SPST-NC | - | - | - | - | 6K | 3A 120V 1.5A 125V 1.5A 240V 2.5A 240V | 235°F 113°C | 3A 32V | 205°F 96°C | - | RoHS Compliant | ||
![]() 051AAA150A-130A Sensata Technologies | In Stock | - | Datasheet | 3 Weeks | In Line | Cylinder | - | - | 5100 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Screw Terminal | SPST-NC | - | - | - | - | 6K | 3A 120V 1.5A 125V 1.5A 240V 2.5A 240V | 150°F 66°C | 3A 32V | 130°F 54°C | - | RoHS Compliant | ||
![]() C53GAB230B-205Y Sensata Technologies | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Cylinder with Mounting Flange | - | - | 5003 | ±8°F ±4.4°C | Active | 1 (Unlimited) | - | - | Quick Connect | SPST-NO | - | - | - | - | 100K | 3A 240V 5A 120V | 230°F 110°C | 1.5A 48V 3A 24V | 205°F 96°C | - | RoHS Compliant | ||
![]() 011JG155B-140B Sensata Technologies | In Stock | - | Datasheet | 3 Weeks | Chassis Mount | Cylinder with Mounting Flange | - | - | 5011 | ±8°F ±4.4°C | Active | 1 (Unlimited) | - | - | Screw Terminal | SPST-NC | - | - | - | - | 100K | 3A 120V 2A 120V | 155°F 68°C | 3A 32V | 140°F 60°C | - | RoHS Compliant | ||
![]() C51AAA060A-045A Sensata Technologies | In Stock | - | Datasheet | 16 Weeks | In Line | Cylinder | - | - | 5100 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Screw Terminal | SPST-NO | - | - | - | - | 6K | 3A 120V 1.5A 125V 1.5A 240V 2.5A 240V | 60°F 16°C | 3A 32V | 45°F 7°C | - | RoHS Compliant | ||
![]() C11JG160A-140A Sensata Technologies | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Cylinder with Mounting Flange | - | - | 5011 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Screw Terminal | SPST-NO | - | - | - | - | 100K | 3A 120V 2A 120V | 160°F 71°C | 3A 32V | 140°F 60°C | - | RoHS Compliant | ||
![]() 051AAA245A-225Y Sensata Technologies | In Stock | - | Datasheet | 16 Weeks | In Line | Cylinder | - | - | 5100 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Screw Terminal | SPST-NC | - | - | - | - | 6K | 3A 120V 1.5A 125V 1.5A 240V 2.5A 240V | 245°F 118°C | 3A 32V | 225°F 107°C | - | RoHS Compliant | ||
![]() 053GAB175A-160Y Sensata Technologies | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Cylinder with Mounting Flange | - | - | 5003 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Quick Connect | SPST-NC | - | - | - | - | 100K | 3A 240V 5A 120V | 175°F 79°C | 1.5A 48V 3A 24V | 160°F 71°C | - | RoHS Compliant | ||
![]() 3NT01L-H7919 Sensata Technologies | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Module | - | - | 3NT | - | Active | 1 (Unlimited) | - | - | Wire Leads | SPST-NC | - | - | - | - | 100K | 10A 120V 10A 240V | 104°F 40°C | 1A 30V | 84.2°F 29°C | - | RoHS Compliant | ||
![]() C51AAA215A-195Y Sensata Technologies | In Stock | - | Datasheet | 16 Weeks | In Line | Cylinder | - | - | 5100 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Screw Terminal | SPST-NO | - | - | - | - | 6K | 3A 120V 1.5A 125V 1.5A 240V 2.5A 240V | 215°F 102°C | 3A 32V | 195°F 91°C | - | RoHS Compliant | ||
![]() 011JG085A-065Y Sensata Technologies | In Stock | - | Datasheet | 3 Weeks | Chassis Mount | Cylinder with Mounting Flange | - | - | 5011 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | Screw Terminal | SPST-NC | - | - | - | - | 100K | 3A 120V 2A 120V | 85°F 29°C | 3A 32V | 65°F 18°C | - | RoHS Compliant | ||
![]() 1NT01L-8421 Sensata Technologies | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Cylinder with Mounting Flange | - | - | 1NT | ±5.5°F ±3°C | Active | 1 (Unlimited) | - | - | Quick Connect | SPST-NC | - | - | - | - | 100K | 17A 120V 5A 240V | 185°F 85°C | - | 149°F 65°C | - | RoHS Compliant |