- Breakdown Voltage / V
- Clamping Voltage
- Max Operating Temperature
- Max Surge Current
- Min Operating Temperature
- Operating Supply Voltage
- Peak Pulse Power
- Polarity
- RoHS
- Failure Rate
- Features
- Height Seated (Max)
Attribute column
Manufacturer
Crydom TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Manufacturer Size Code | Clamping Voltage | Max Surge Current | Peak Pulse Power | Features | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ58CA Crydom | In Stock | - | - | Surface Mount | 2214 (5634 Metric) | - | - | 64.4 V | -- | -- | - | - | - | Non-Compliant | 15V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.220 L x 0.135 W (5.59mm x 3.43mm) | ±5% | Active | -- | - | - | Conformal Coated | - | 150 °C | -55 °C | - | - | 10µF | 58 V | 667 mOhm | C (0.01%) | Bidirectional | -- | F | 93.6 V | 6.4 A | 600 W | Military | 0.085 (2.16mm) | ||
![]() 1.5KE6.8CA Crydom | In Stock | - | - | - | - | - | - | 6.45 V | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | - | - | 5.8 V | - | - | Bidirectional | - | - | 10.5 V | 16.3 A | 1.5 kW | - | - | ||
![]() 1.5KE20A Crydom | In Stock | - | - | - | Axial | Axial | RNC55 | 19 V | - | - | Vishay Dale | Tape & Reel (TR) | Active | Non-Compliant | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | - | - | 2 | ±50ppm/°C | - | 42.2 Ohms | 175 °C | -55 °C | Metal Film | 0.125W, 1/8W | - | 17.1 V | - | S (0.001%) | Unidirectional | - | - | 27.7 V | 54 A | 1.5 kW | Military, Moisture Resistant, Weldable | - | ||
![]() 1.5KE200CA Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |