- Diode Type
- RoHS Status
- Package / Case
- Packaging
- Part Status
- Current Rating
- Mounting Type
- Mount
- Lead Free
- Published
- Moisture Sensitivity Level (MSL)
- Voltage - Rated DC
Attribute column
Manufacturer
Crydom Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Output Voltage | Circuit | Configuration | Element Configuration | Diode Type | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Voltage - Peak Reverse (Max) | Reverse Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M50100SB600 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw, Surface Mount | Chassis Mount | Module | - | 4 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 600V | - | - | - | 100A | - | - | - | - | - | - | - | Single | Single Phase | 100A | 1.2V @ 100A | - | 100A | - | - | 1.2V | - | 600V | - | 1.5kA | - | - | - | 240V | 24.1046mm | 57.4802mm | 44.3992mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() M50100TB1200 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw, Surface Mount | Chassis Mount | Module | - | 5 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2011 | - | Active | Not Applicable | - | - | - | - | - | - | - | 1.2kV | - | - | - | 100A | - | - | - | - | 480V | - | - | Single | Three Phase | 100A | 1.2V @ 100A | - | 100A | - | - | 1.2V | - | 1.2kV | - | 1.5kA | - | 480V | - | - | 24.1046mm | 57.4802mm | 44.3992mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() B483F-2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, PCB, Screw, Through Hole | QC Terminal | B48 Module | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2009 | - | Active | Not Applicable | - | - | - | 125°C | -40°C | - | - | 480V | - | - | - | 35A | - | - | - | - | - | - | - | Single | Single Phase | 35A | 1.35V @ 50A | - | 35A | - | 35A | 1.25V | - | 1.2kV | - | - | - | 1.2kV | 1.2kV | - | 19.7104mm | 63.5mm | 31.6992mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() M50100SB1600 Sensata-Crydom | 2760 |
| Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 4 | Module | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | - | - | Active | Not Applicable | - | - | - | 125°C | -40°C | - | - | 1.6kV | - | - | - | 100A | - | - | - | - | - | - | - | Single | Single Phase | - | 1.2V @ 100A | - | 100A | - | 100A | 1.2V | - | 1.6kV | - | 1.5kA | - | - | 1.6kV | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() M5060TB1400 Sensata-Crydom | 2776 |
| Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 5 | Module | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2009 | - | Active | Not Applicable | - | - | - | 125°C | -40°C | - | - | 1.4kV | - | - | - | 60A | - | - | - | - | - | - | - | Single | Three Phase | - | 1.35V @ 50A | - | 60A | - | 60A | 1.35V | - | 1.4kV | - | 800A | - | - | 1.4kV | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() M50100TB1000 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis, Chassis Mount, Panel, Screw | Chassis Mount | Module | - | 5 | Module | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 1kV | - | - | - | 100A | - | - | - | - | - | - | - | Single | Three Phase | - | 1.2V @ 100A | - | 100A | - | 100A | 1.2V | - | 1kV | - | 1.5kA | - | - | 1kV | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() M50100TB1600 Sensata-Crydom | 812 | - | Datasheet | 6 Weeks | Chassis Mount, Screw, Surface Mount | Chassis Mount | Module | - | 5 | Module | 158g | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2009 | - | Active | Not Applicable | - | - | - | 125°C | -40°C | - | - | 1.6kV | - | - | - | 100A | - | - | - | - | - | - | - | Single | Three Phase | 100A | 1.2V @ 100A | - | 100A | - | 100A | 1.2V | - | 1.6kV | - | 1.5kA | - | 600V | 1.6kV | - | 24.1046mm | 57.4802mm | 44.3992mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() M5060SB1000 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 4 | Module | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2009 | - | Active | Not Applicable | - | - | - | 125°C | -40°C | - | - | 1kV | - | - | - | 60A | - | - | - | - | - | - | - | Single | Single Phase | - | 1.35V @ 50A | - | 60A | - | 60A | 1.35V | - | 1kV | - | 800A | - | - | 1kV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() M5060SB400 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | - | 4 | Module | 158g | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | - | - | Active | Not Applicable | - | - | - | 125°C | -40°C | - | - | 400V | - | - | - | 60A | - | - | - | - | - | - | - | Single | Single Phase | 60A | 1.35V @ 50A | - | 60A | - | 60A | 1.35V | - | 400V | - | 800A | - | 120V | 400V | - | - | 57.4802mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() M5060TB600 Sensata-Crydom | 61 |
| Datasheet | 6 Weeks | Chassis Mount, Screw, Surface Mount | Chassis Mount | Module | - | 5 | Module | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | - | - | Active | Not Applicable | - | - | - | 125°C | -40°C | - | - | 600V | - | - | - | 60A | - | - | - | - | 240V | - | - | Single | Three Phase | 60A | 1.35V @ 50A | - | 60A | - | 60A | 1.35V | - | 600V | - | 800A | - | - | 600V | 240V | 24.1046mm | 57.4802mm | 44.3992mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() M50100SB1200 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw, Surface Mount | Chassis Mount | Module | - | 4 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2009 | - | Active | Not Applicable | - | - | - | - | - | - | - | 1.2kV | - | - | - | 100A | - | - | - | - | - | - | - | Single | Single Phase | 100A | 1.2V @ 100A | - | 100A | - | - | 1.2V | - | 1.2kV | - | 1.5kA | - | - | - | 480V | 24.1046mm | 57.4802mm | 44.3992mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() M5060SB600 Sensata-Crydom | In Stock |
| Datasheet | 6 Weeks | Chassis Mount, Screw, Surface Mount | Chassis Mount | Module | - | 4 | Module | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 600V | - | - | - | 60A | - | - | - | - | 240V | - | - | Single | Single Phase | 60A | 1.35V @ 50A | - | 60A | - | 60A | 1.35V | - | 240V | - | 800A | - | 240V | 600V | - | 24.1046mm | 57.4802mm | 44.3992mm | - | Unknown | RoHS Compliant | Lead Free | ||
EFD15G Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crydom | EFD15G | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
M5060DD1400 Crydom Inc | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | SILICON | 3 | 1.35 V | CRYDOM INC | - | - | 2 | 125 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | Yes | - | - | - | e3 | - | - | - | EAR99 | TIN | - | - | GENERAL PURPOSE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | compliant | - | 3 | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | - | - | COMMON ANODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | ISOLATED | - | 60 A | - | - | 1 | - | 1400 V | - | 800 A | - | - | - | - | - | - | - | - | - | - | ||
F1891CAD600 Crydom Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | CRYDOM INC | - | - | - | 125 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | 90 A | - | - | - | - | 600 V | - | 1950 A | - | - | - | - | - | - | - | - | - | - | ||
M50100DD800 Crydom Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | - | - | 1.2 V | CRYDOM INC | - | - | - | 125 °C | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | 100 A | - | - | - | - | 800 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B483C-2T Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | QC Terminal | B48 Module | - | 4 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2009 | - | Active | Not Applicable | - | - | - | 125°C | -40°C | - | - | 240V | - | - | - | 35A | - | - | - | - | - | - | - | Single | Single Phase | - | 1.35V @ 50A | - | 50A | - | 35A | 1.35V | - | 600V | - | - | - | - | 600V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() M50100TB400 Sensata-Crydom | 165 | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 5 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2009 | - | Active | - | - | - | - | 125°C | -40°C | - | - | 400V | - | - | - | 100A | - | - | - | - | - | - | - | Single | Three Phase | - | 1.2V @ 100A | - | 100A | - | 100A | - | - | 400V | - | - | - | - | 400V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() B485F-2T Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, PCB, Screw | QC Terminal | B48 Module | - | 5 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2009 | - | Active | Not Applicable | - | - | - | 125°C | -40°C | - | - | 480V | - | - | - | 50A | - | - | - | - | - | - | - | Single | Single Phase | 50A | 1.35V @ 50A | - | 50A | - | 50A | 1.35V | - | 1.2kV | - | - | - | 1.2kV | 1.2kV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() M5060SB1200 Sensata-Crydom | 27 | - | Datasheet | 6 Weeks | Chassis Mount, Screw, Surface Mount | Chassis Mount | Module | - | 4 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2009 | - | Active | Not Applicable | - | - | - | - | - | - | - | 1.2kV | - | - | - | 60A | - | - | - | - | - | - | - | Single | Single Phase | 60A | 1.35V @ 50A | - | 60A | - | - | 1.35V | - | 1.2kV | - | 800A | - | 480V | - | - | 24.1046mm | 57.4802mm | 44.3992mm | No | Unknown | RoHS Compliant | Lead Free |