- Diode Type
- RoHS Status
- Package / Case
- Packaging
- Part Status
- Current Rating
- Mounting Type
- Mount
- Lead Free
- Published
- Moisture Sensitivity Level (MSL)
- Voltage - Rated DC
Attribute column
Manufacturer
Crydom Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Diode Type | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Output Current-Max | Current - Average Rectified (Io) | Average Rectified Current | Number of Phases | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Voltage - Peak Reverse (Max) | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFG15G Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 5 | Module | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | 1.4kV | - | - | - | - | 170A | - | - | - | - | - | Single | Single Phase | 1.55V @ 125A | - | 125A | - | 125A | 125A | - | 1.4kV | - | - | - | 1.4kV | RoHS Compliant | Lead Free | ||
![]() EFG13C Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 4 | Module | - | - | - | - | - | -40°C~125°C TJ | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | 600V | - | - | - | - | 125A | - | - | - | - | - | Single | Single Phase | - | - | 125A | - | 125A | 125A | - | 600V | - | - | - | 600V | RoHS Compliant | Lead Free | ||
![]() B485D-2 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M50100TB1200 Crydom Inc | 2286 |
| - | - | - | - | NO | - | - | SILICON | 5 | 6 | 125°C | -40°C | - | - | - | e3 | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 5 | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 100A | - | - | 3 | - | 1200V | 1500A | 1.2V | - | RoHS Compliant | - | ||
![]() M5060TB1400 Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | SILICON | 5 | 6 | 125°C | -40°C | - | - | - | e3 | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 5 | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 60A | - | - | 3 | - | 1400V | 800A | 1.35V | - | RoHS Compliant | - | ||
![]() M5060TB1600 Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | SILICON | 5 | 6 | 125°C | -40°C | - | - | - | e3 | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 5 | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 60A | - | - | 3 | - | 1600V | 800A | 1.35V | - | RoHS Compliant | - | ||
![]() M50100TB600 Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | SILICON | 5 | 6 | 125°C | -40°C | - | - | - | e3 | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 5 | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 100A | - | - | 3 | - | 600V | 1500A | 1.2V | - | RoHS Compliant | - | ||
![]() M50100SB400 Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | SILICON | 4 | 4 | 125°C | -40°C | - | - | - | e3 | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 4 | R-XUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 100A | - | - | 1 | - | 400V | 1500A | 1.2V | - | RoHS Compliant | - | ||
![]() M5060SB1000 Crydom Inc | 23 |
| - | - | - | - | NO | - | - | SILICON | 4 | 4 | 125°C | -40°C | - | - | - | e3 | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 4 | R-XUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 60A | - | - | 1 | - | 1000V | 800A | 1.35V | - | RoHS Compliant | - | ||
![]() T485F Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2550TB600 Crydom Inc | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M50100TB400 Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | SILICON | 5 | 6 | 125°C | -40°C | - | - | - | e3 | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 5 | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 100A | - | - | 3 | - | 400V | 1500A | 1.2V | - | RoHS Compliant | - | ||
![]() M5060TB600 Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | SILICON | 5 | 6 | 125°C | -40°C | - | - | - | e3 | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 5 | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 60A | - | - | 3 | - | 600V | 800A | 1.35V | - | RoHS Compliant | - | ||
![]() M50100SB1000 Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | SILICON | 4 | 4 | 125°C | -40°C | - | - | - | e3 | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 4 | R-XUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 100A | - | - | 1 | - | 1000V | 1500A | 1.2V | - | RoHS Compliant | - | ||
![]() EFF15F Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | SILICON | 5 | 6 | 125°C | -40°C | - | - | - | - | - | - | COPPER | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 5 | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 135A | - | - | 3 | - | 1200V | 1500A | 1.4V | - | RoHS Compliant | - | ||
![]() M5060SB600 Crydom Inc | 53 |
| - | - | - | - | NO | - | - | SILICON | 4 | 4 | 125°C | -40°C | - | - | - | e3 | - | - | TIN | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 4 | R-XUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 60A | - | - | 1 | - | 600V | 800A | 1.35V | - | RoHS Compliant | - | ||
![]() M5060SB400 Crydom Inc | 25 |
| - | - | - | - | NO | - | - | SILICON | 4 | 4 | 125°C | -40°C | - | - | - | e3 | - | - | TIN | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 4 | R-XUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 60A | - | - | 1 | - | 400V | 800A | 1.35V | - | RoHS Compliant | - | ||
![]() M50100SB1600 Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | SILICON | 4 | 4 | 125°C | -40°C | - | - | - | e3 | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 4 | R-XUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 100A | - | - | 1 | - | 1600V | 1500A | 1.2V | - | RoHS Compliant | - | ||
![]() M2535SB1200 Crydom Inc | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M50100SB600 Crydom Inc | 45 |
| - | - | - | - | NO | - | - | SILICON | 4 | 4 | 125°C | -40°C | - | - | - | e3 | - | - | TIN | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 4 | R-XUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 100A | - | - | 1 | - | 600V | 1500A | 1.2V | - | RoHS Compliant | - |