- Diode Type
- Mount
- Mounting Type
- Packaging
- Diode Configuration
- Package / Case
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Forward Current
- Max Operating Temperature
Attribute column
Manufacturer
Crydom Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating | Voltage - Rated AC | Element Configuration | Speed | Diode Type | Output Current | Voltage - Forward (Vf) (Max) @ If | Forward Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Reverse Voltage | Diode Configuration | Isolation Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M5060CC600 Sensata-Crydom | 65 |
| Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2009 | Active | - | - | 125°C | -40°C | 600V | 60A | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.35V @ 60A | 60A | -40°C~125°C | 600V | 60A DC | - | 600V | 60A | - | 600V | 800A | - | 1 Pair Common Cathode | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1857CCD400 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2009 | Not For New Designs | - | - | 125°C | -40°C | 400V | 55A | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 165A | 55A | -40°C~125°C | 400V | 55A DC | - | 400V | 55A | - | 400V | 1.5kA | - | 1 Pair Common Cathode | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1827CCD400 Sensata-Crydom | 2209 |
| Datasheet | 8 Weeks | Chassis Mount, Screw, Surface Mount | Chassis Mount | Module | 3 | - | Bulk | 2009 | Active | Not Applicable | - | 125°C | -40°C | 400V | 25A | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.55V @ 75A | 25A | -40°C~125°C | - | 25A DC | 1.55V | 400V | 25A | 35 ns | 400V | 400A | - | 1 Pair Common Cathode | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1827CCD600 Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | - | Bulk | 2009 | Not For New Designs | - | - | 125°C | -40°C | 600V | 25A | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.55V @ 75A | 25A | -40°C~125°C | - | 25A DC | - | 600V | 25A | - | 600V | 400A | - | 1 Pair Common Cathode | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() B482F-2T Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | B48 Module | - | - | Bulk | 2010 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.25V @ 35A | - | -40°C~125°C | 1200V | - | - | 1.2kV | 35A | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M5060THA1600 Sensata-Crydom | 49 |
| Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | Module | - | Module | Bulk | 2010 | Active | 1 (Unlimited) | - | - | - | - | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.35V @ 50A | - | -40°C~125°C | 600V | 60A | - | 600V | 60A | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F1842CCD400 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2009 | Not For New Designs | Not Applicable | - | 125°C | -40°C | 400V | 40A | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 40A | 1.4V @ 120A | 40A | -40°C~125°C | 400V | 40A DC | - | 400V | 40A | - | 400V | 1kA | 120V | 1 Pair Common Cathode | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1857CCD600 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2009 | Not For New Designs | - | - | 125°C | -40°C | 600V | 55A | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 165A | 55A | -40°C~125°C | 600V | 55A DC | 1.4V | 600V | 55A | - | 600V | 1.5kA | - | 1 Pair Common Cathode | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() M5060THC600 Sensata-Crydom | 11 |
| Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 4 | Module | Bulk | 2011 | Active | Not Applicable | - | 125°C | -40°C | 600V | 60A | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 60A | 1.35V @ 60A | 60A | -40°C~125°C | 600V | 60A | 1.35V | 600V | 60A | - | 600V | 800A | 240V | 3 Common Cathode | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() F1892RD1200 Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | - | Active | Not Applicable | Screw | 125°C | -40°C | 1.2kV | 90A | 480V | Dual | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 270A | 90A | -40°C~125°C | 1200V | 90A DC | 1.4V | 1.2kV | 90A | - | 1.2kV | 1.95kA | - | 1 Pair Series Connection | 2.5kV | 30.3022mm | 91.8972mm | 19.9898mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() F1842RD1000 Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2009 | Not For New Designs | - | Screw | 125°C | -40°C | 1kV | 40A | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 120A | 40A | -40°C~125°C | 1000V | 40A DC | 1.4V | 1kV | 40A | - | 380V | 1kA | - | 1 Pair Series Connection | - | 29.9mm | 91.9mm | 20mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() M5060THA1200 Sensata-Crydom | 25 |
| Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 4 | - | Bulk | - | Active | 1 (Unlimited) | - | 125°C | -40°C | - | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.35V @ 50A | 60A | -40°C~125°C | 1200V | - | - | 1.2kV | 60A | - | 1.2kV | 800A | - | 3 Common Anode | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M5060CC1600 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | - | Bulk | - | Active | - | - | 125°C | -40°C | 1.6kV | 60A | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.35V @ 60A | 60A | -40°C~125°C | 1600V | 60A DC | - | 1.6kV | 60A | - | 1.6kV | 800A | - | 1 Pair Common Cathode | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1857RD1000 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2009 | Not For New Designs | - | Screw | 125°C | -40°C | 1kV | 55A | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 165A | 55A | -40°C~125°C | 1000V | 55A DC | 1.4V | 1kV | 55A | - | 380V | 1.5kA | - | 1 Pair Series Connection | - | 29.9mm | 91.9mm | 20mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() F1827RD1200 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2009 | Not For New Designs | - | Screw | 125°C | -40°C | 1.2kV | 25A | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.55V @ 75A | 25A | -40°C~125°C | 1200V | 25A DC | 1.55V | 1.2kV | 25A | - | 480V | 400A | - | 1 Pair Series Connection | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() F1857RD400 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | - | Bulk | 2009 | Not For New Designs | - | - | 125°C | -40°C | 400V | 55A | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 165A | 55A | -40°C~125°C | - | 55A DC | - | 400V | 55A | - | 400V | 1.5kA | - | 1 Pair Series Connection | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1892CCD400 Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | - | Active | Not Applicable | - | 125°C | -40°C | 400V | 90A | 120V | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 270A | 90A | -40°C~125°C | 400V | 90A DC | - | 400V | 90A | - | 400V | 1.95kA | - | 1 Pair Common Cathode | 2.5kV | 30.3022mm | 91.8972mm | 19.9898mm | - | - | RoHS Compliant | Lead Free | ||
![]() M50100DD600 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | - | Active | 1 (Unlimited) | - | 125°C | -40°C | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.2V @ 100A | 100A | -40°C~125°C | 600V | 100A | - | 600V | 100A | - | 600V | 1.5kA | - | 1 Pair Series Connection | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F1857CCD1600 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | 3 | - | Bulk | - | Not For New Designs | - | - | 125°C | -40°C | 1.6kV | 55A | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 165A | 55A | -40°C~125°C | 1600V | 55A DC | 1.4V | 1.6kV | 55A | - | 1.6kV | 1.5kA | - | 1 Pair Common Cathode | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1842CAD400 Sensata-Crydom | 30 |
| Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | - | Not For New Designs | Not Applicable | - | 125°C | -40°C | 400V | 40A | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 120A | 40A | -40°C~125°C | 400V | 40A DC | - | 400V | 40A | - | 400V | 1kA | - | 1 Pair Common Anode | - | - | - | - | - | - | RoHS Compliant | Lead Free |