- Diode Type
- Mount
- Mounting Type
- Packaging
- Diode Configuration
- Package / Case
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Forward Current
- Max Operating Temperature
Attribute column
Manufacturer
Crydom Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F1892RD400 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | -40°C | e3/e4 | - | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 90A | 1 | 400V | 1950A | 1.4V | - | - | RoHS Compliant | ||
![]() F1892CAD1600 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | - | e3/e4 | - | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 90A | 1 | 1600V | 1950A | 1.4V | - | - | RoHS Compliant | ||
![]() F1857CAD1400 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | -40°C | e3/e4 | - | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 55A | 1 | 1400V | 1500A | 1.4V | 20000μA | 1400V | RoHS Compliant | ||
![]() F1842RD600 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | -40°C | e3/e4 | - | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 40A | 1 | 600V | 1000A | 1.4V | - | - | RoHS Compliant | ||
![]() F1842CAD600 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | -40°C | e3/e4 | - | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 40A | 1 | 600V | 1000A | 1.4V | 20000μA | 600V | RoHS Compliant | ||
![]() F1827RD400 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | -40°C | e3/e4 | - | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 25A | 1 | 400V | 400A | 1.55V | - | - | RoHS Compliant | ||
![]() F1842CAD1600 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | - | e3/e4 | - | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 40A | 1 | 1600V | 1000A | 1.4V | - | - | RoHS Compliant | ||
![]() F1857CCD1000 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | -40°C | e3/e4 | - | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 55A | 1 | 1000V | 1500A | 1.4V | 20000μA | 600V | RoHS Compliant | ||
![]() F1892CCD1000 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | -40°C | e3/e4 | - | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 90A | 1 | 1000V | 1950A | 1.4V | 20000μA | 600V | RoHS Compliant | ||
![]() M50100CC1600 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | -40°C | e3 | EAR99 | Tin (Sn) | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100A | 1 | 1600V | 1500A | 1.2V | - | - | RoHS Compliant | ||
![]() M5060THA1200 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | unknown | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() F1857RD1400 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | -40°C | e3/e4 | - | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 55A | 1 | 1400V | 1500A | 1.4V | - | - | RoHS Compliant | ||
![]() F1827RD1000 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | -40°C | e3/e4 | - | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 25A | 1 | 1000V | 400A | 1.55V | - | - | RoHS Compliant | ||
![]() F1857CAD1200 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | -40°C | e3/e4 | - | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 55A | 1 | 1200V | 1500A | 1.4V | - | - | RoHS Compliant | ||
![]() M5060CC400 Crydom Inc | In Stock | - | - | NO | SILICON | 3 | 2 | 125°C | -40°C | e3 | - | Tin (Sn) | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 60A | 1 | 400V | 800A | 1.35V | - | - | RoHS Compliant | ||
![]() F1891RD600 Crydom Inc | In Stock | - | - | - | - | - | - | 125°C | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | RECTIFIER DIODE | - | 90A | - | 600V | 1950A | - | - | - | - | ||
![]() F1891RD1600 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M5060THA1600 Crydom Inc | In Stock | - | - | NO | SILICON | 4 | 3 | 125°C | -40°C | e3 | EAR99 | TIN | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | 4 | R-XUFM-X4 | Not Qualified | COMMON ANODE, 3 ELEMENTS | RECTIFIER DIODE | ISOLATED | 60A | 1 | 1600V | 800A | 1.3V | - | - | RoHS Compliant | ||
![]() F1891RD1400 Crydom Inc | In Stock | - | - | - | - | - | - | 125°C | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | RECTIFIER DIODE | - | 90A | - | 1400V | 1950A | - | - | - | - | ||
![]() M5060THC800 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |