- Diode Type
- Mount
- Mounting Type
- Packaging
- Diode Configuration
- Package / Case
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Forward Current
- Max Operating Temperature
Attribute column
Manufacturer
Crydom Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating | Element Configuration | Speed | Diode Type | Voltage - Forward (Vf) (Max) @ If | Forward Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Diode Configuration | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M50100CC1600 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2009 | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.2V @ 100A | 100A | -40°C~125°C | 1600V | 100A | - | 1.6kV | 100A | 1.6kV | 1.5kA | 1 Pair Common Cathode | - | - | - | - | RoHS Compliant | - | ||
![]() F18107RD1400 Sensata-Crydom | In Stock | - | - | 6 Weeks | Screw | Chassis Mount | Module | 3 | - | Bulk | 2009 | Not For New Designs | - | - | 125°C | -40°C | 1.4kV | 105A | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.65V @ 300A | 105A | - | 1400V | 105A DC | 1.65V | - | - | 530V | 2.25kA | 1 Pair Series Connection | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() F1891RD600 Sensata-Crydom | In Stock | - | - | - | Chassis Mount | Chassis Mount | Module | - | Module | Bulk | 2006 | Obsolete | Not Applicable | - | - | - | 600V | 90A | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 270A | - | -40°C~125°C | 600V | 90A DC | - | 600V | 90A | - | - | 1 Pair Series Connection | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1892RD400 Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2009 | Active | - | - | 125°C | -40°C | 400V | 90A | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 270A | 90A | -40°C~125°C | 400V | 90A DC | - | 400V | 90A | 400V | 1.95kA | 1 Pair Series Connection | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1842CCD1600 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Module | 3 | - | Bulk | - | Not For New Designs | - | - | 125°C | -40°C | 1.6kV | 40A | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 120A | 40A | -40°C~125°C | 1600V | 40A DC | 1.4V | 1.6kV | 40A | 1.6kV | 1kA | 1 Pair Common Cathode | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1827CAD1400 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2009 | Obsolete | Not Applicable | - | 125°C | -40°C | 1.4kV | 25A | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.55V @ 75A | 25A | -40°C~125°C | 1400V | 25A DC | - | 1.4kV | 25A | 1.4kV | 400A | 1 Pair Common Anode | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() B484H-2 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | B48 Module | 4 | - | Bulk | 2009 | Obsolete | Not Applicable | - | 125°C | -40°C | 600V | 50A | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.35V @ 50A | 50A | -40°C~125°C | 1600V | 50A DC | - | 1.6kV | 50A | 1.6kV | 600A | 3 Common Cathode | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() B484C-2T Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | B48 Module | 4 | - | Bulk | 2009 | Obsolete | Not Applicable | - | 125°C | -40°C | 240V | 50A | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.35V @ 50A | 50A | -40°C~125°C | 600V | 50A DC | - | 600V | 50A | 600V | 600A | 3 Common Cathode | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F18107RD1000 Sensata-Crydom | In Stock | - | - | 6 Weeks | Screw | Chassis Mount | Module | 3 | - | Bulk | 2011 | Not For New Designs | - | - | 125°C | -40°C | 1kV | 105A | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.65V @ 300A | 105A | - | 1000V | 105A DC | 1.65V | - | - | 380V | 2.25kA | 1 Pair Series Connection | 29.9mm | 91.9mm | 20mm | Unknown | RoHS Compliant | Lead Free | ||
![]() M50100CC400 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | 3 | - | Bulk | - | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.2V @ 100A | 100A | -40°C~125°C | - | - | 1.2V | 400V | 100A | 400V | 1.5kA | 1 Pair Common Cathode | - | - | - | - | RoHS Compliant | - | ||
![]() F18107RD1200 Sensata-Crydom | 2852 |
| - | 6 Weeks | Screw | Chassis Mount | Module | 3 | - | Bulk | 2011 | Not For New Designs | - | - | 125°C | -40°C | 1.2kV | 105A | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.65V @ 300A | 105A | - | 1200V | 105A DC | 1.65V | - | - | 480V | 2.25kA | 1 Pair Series Connection | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() F1842RD600 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2006 | Obsolete | Not Applicable | - | 125°C | -40°C | 600V | 40A | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 120A | 40A | -40°C~125°C | 600V | 40A DC | - | 600V | 40A | 600V | 1kA | 1 Pair Series Connection | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() M50100CC1000 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2009 | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.2V @ 100A | 100A | -40°C~125°C | 1000V | 100A | - | 1kV | 100A | 1kV | 1.5kA | 1 Pair Common Cathode | - | - | - | - | RoHS Compliant | - | ||
![]() F1827CAD400 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2006 | Obsolete | Not Applicable | - | 125°C | -40°C | 400V | 25A | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.55V @ 75A | 25A | -40°C~125°C | 400V | 25A DC | - | 400V | 25A | 400V | 400A | 1 Pair Common Anode | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() M50100CC1400 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2009 | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.2V @ 100A | 100A | -40°C~125°C | 1400V | 100A | - | 1.4kV | 100A | 1.4kV | 1.5kA | 1 Pair Common Cathode | - | - | - | - | RoHS Compliant | - | ||
![]() F18107RD1600 Sensata-Crydom | In Stock | - | - | 1 Weeks | Screw | Chassis Mount | Module | 3 | - | Bulk | 2009 | Not For New Designs | - | - | 125°C | -40°C | 1.6kV | 105A | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.65V @ 300A | 105A | - | 1600V | 105A DC | 1.65V | - | - | 600V | 2.25kA | 1 Pair Series Connection | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() F1892CAD1600 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | Bulk | 2006 | Obsolete | Not Applicable | - | 125°C | -40°C | 1.6kV | 90A | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 270A | 90A | -40°C~125°C | 1600V | 90A DC | - | 1.6kV | 90A | 1.6kV | 1.95kA | 1 Pair Common Anode | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1857RD1600 Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 3 | - | Bulk | 2009 | Not For New Designs | - | Screw | 125°C | -40°C | 1.6kV | 55A | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 165A | 55A | -40°C~125°C | 1600V | 55A DC | 1.4V | 1.6kV | 55A | 600V | 1.5kA | 1 Pair Series Connection | 29.9mm | 91.9mm | 20mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() B482F-2 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | B48 Module | 3 | Module | Bulk | 2009 | Obsolete | Not Applicable | - | 125°C | -40°C | 480V | 35A | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.25V @ 35A | 35A | -40°C~125°C | 1200V | 35A DC | - | 1.2kV | 35A | 1.2kV | 600A | 1 Pair Series Connection | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() M5060THC800 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | 4 | Module | Bulk | 2006 | Obsolete | Not Applicable | - | 125°C | -40°C | 800V | 60A | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.35V @ 60A | 60A | -40°C~125°C | 800V | 60A | - | 800V | 60A | 800V | 800A | 3 Common Cathode | - | - | - | - | RoHS Compliant | Lead Free |