- Diode Type
- Mount
- Mounting Type
- Packaging
- Diode Configuration
- Package / Case
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Forward Current
- Max Operating Temperature
Attribute column
Manufacturer
Crydom Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Diode Configuration | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F1842CAD1400 Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | 1.4kV | - | - | - | - | 40A | - | - | - | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 120A | - | 40A | -40°C~125°C | - | 1400V | 40A DC | 1.4kV | 40A | - | 1.4kV | - | 1kA | - | - | 1 Pair Common Anode | RoHS Compliant | Lead Free | ||
![]() F1857CAD1600 Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | 1.6kV | - | - | - | - | 55A | - | - | - | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 165A | - | 55A | -40°C~125°C | - | 1600V | 55A DC | 1.6kV | 55A | - | 1.6kV | - | 1.5kA | - | - | 1 Pair Common Anode | RoHS Compliant | Lead Free | ||
![]() B484F-2T Sensata-Crydom | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | B48 Module | - | 4 | - | - | - | - | - | - | Bulk | 2009 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | 480V | - | - | - | - | 50A | - | - | - | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.35V @ 50A | - | 50A | -40°C~125°C | - | 1200V | 50A DC | 1.2kV | 50A | - | 1.2kV | - | 600A | - | - | 3 Common Cathode | RoHS Compliant | Lead Free | ||
![]() F1827CAD600 Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | 600V | - | - | - | - | 25A | - | - | - | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.55V @ 75A | - | 25A | -40°C~125°C | - | 600V | 25A DC | 600V | 25A | - | 600V | - | 400A | - | - | 1 Pair Common Anode | RoHS Compliant | Lead Free | ||
![]() F1842CAD1000 Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | 1kV | - | - | - | - | 40A | - | - | - | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 120A | - | 40A | -40°C~125°C | - | 1000V | 40A DC | 1kV | 40A | - | 1kV | - | 1kA | - | - | 1 Pair Common Anode | RoHS Compliant | Lead Free | ||
![]() F1827CCD1000 Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | 1kV | - | - | - | - | 25A | - | - | - | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.55V @ 75A | - | 25A | -40°C~125°C | - | 1000V | 25A DC | 1kV | 25A | - | 1kV | - | 400A | - | - | 1 Pair Common Cathode | RoHS Compliant | Lead Free | ||
![]() F1857CAD1000 Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | 1kV | - | - | - | - | 55A | - | - | - | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 165A | - | 55A | -40°C~125°C | - | 1000V | 55A DC | 1kV | 55A | - | 1kV | - | 1.5kA | - | - | 1 Pair Common Anode | RoHS Compliant | Lead Free | ||
![]() F1892CCD1400 Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | 1.4kV | - | - | - | - | 90A | - | - | - | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 270A | - | 90A | -40°C~125°C | - | 1400V | 90A DC | 1.4kV | 90A | - | 1.4kV | - | 1.95kA | - | - | 1 Pair Common Cathode | RoHS Compliant | Lead Free | ||
![]() F1892CAD1000 Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | 1kV | - | - | - | - | 90A | - | - | - | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 270A | - | 90A | -40°C~125°C | - | 1000V | 90A DC | 1kV | 90A | - | 1kV | - | 1.95kA | - | - | 1 Pair Common Anode | RoHS Compliant | Lead Free | ||
![]() F1892CAD600 Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | 600V | - | - | - | - | 90A | - | - | - | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 270A | - | 90A | -40°C~125°C | - | 600V | 90A DC | 600V | 90A | - | 600V | - | 1.95kA | - | - | 1 Pair Common Anode | RoHS Compliant | Lead Free | ||
![]() F1857CCD1400 Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | 1.4kV | - | - | - | - | 55A | - | - | - | - | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 165A | - | 55A | -40°C~125°C | - | 1400V | 55A DC | 1.4kV | 55A | - | 1.4kV | - | 1.5kA | - | - | 1 Pair Common Cathode | RoHS Compliant | Lead Free | ||
![]() F1857CAD1200 Sensata-Crydom | In Stock | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | 1.2kV | - | - | - | - | 55A | - | - | - | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 165A | - | 55A | -40°C~125°C | - | 1200V | 55A DC | 1.2kV | 55A | - | 1.2kV | - | 1.5kA | - | - | 1 Pair Common Anode | RoHS Compliant | Lead Free | ||
![]() F1891RD400 Sensata-Crydom | In Stock | - | - | Chassis Mount | Chassis Mount | Module | - | - | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | - | - | - | - | - | 400V | - | - | - | - | 90A | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 270A | - | - | -40°C~125°C | - | 400V | 90A DC | 400V | 90A | - | - | - | - | - | - | 1 Pair Series Connection | RoHS Compliant | Lead Free | ||
![]() F1891RD1000 Sensata-Crydom | In Stock | - | - | Chassis Mount | Chassis Mount | Module | - | - | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | - | - | - | - | - | 1kV | - | - | - | - | 90A | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 270A | - | - | -40°C~125°C | - | 1000V | 90A DC | 1kV | 90A | - | - | - | - | - | - | 1 Pair Series Connection | RoHS Compliant | Lead Free | ||
![]() F1891RD1400 Sensata-Crydom | In Stock | - | - | Chassis Mount | Chassis Mount | Module | - | - | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | - | - | - | - | - | 1.4kV | - | - | - | - | 90A | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 270A | - | - | -40°C~125°C | - | 1400V | 90A DC | 1.4kV | 90A | - | - | - | - | - | - | 1 Pair Series Connection | RoHS Compliant | Lead Free | ||
![]() F1891RD1200 Sensata-Crydom | In Stock | - | - | Chassis Mount | Chassis Mount | Module | - | - | Module | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | - | - | - | - | - | 1.2kV | - | - | - | - | 90A | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 270A | - | - | -40°C~125°C | - | 1200V | 90A DC | 1.2kV | 90A | - | - | - | - | - | - | 1 Pair Series Connection | RoHS Compliant | Lead Free | ||
![]() F1891RD1600 Sensata-Crydom | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | - | - | Module | - | - | - | - | - | Bulk | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.4V @ 270A | - | - | -40°C~125°C | - | 1600V | 90A DC | 1.6kV | 90A | - | - | - | - | - | - | 1 Pair Series Connection | RoHS Compliant | - | ||
![]() F1827RD600 Crydom Inc | 16 |
| - | - | - | - | NO | - | - | SILICON | 3 | 2 | 125°C | -40°C | - | - | e3/e4 | - | - | TIN/SILVER | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | ISOLATED | - | - | 25A | - | - | - | - | 1 | - | 600V | - | 400A | 1.55V | - | RoHS Compliant | - | ||
![]() F1857RD1200 Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | SILICON | 3 | 2 | 125°C | -40°C | - | - | e3/e4 | - | - | TIN/SILVER | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | ISOLATED | - | - | 55A | - | - | - | - | 1 | - | 1200V | - | 1500A | 1.4V | - | RoHS Compliant | - | ||
![]() F1892CAD1200 Crydom Inc | 2036 |
| - | - | - | - | NO | - | - | SILICON | 3 | 2 | 125°C | -40°C | - | - | e3/e4 | - | - | TIN/SILVER | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 3 | R-XUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | ISOLATED | - | - | 90A | - | - | - | - | 1 | - | 1200V | - | 1950A | 1.4V | - | RoHS Compliant | - |