- Reach Compliance Code
- Diode Type
- RoHS Status
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Part Life Cycle Code
- ECCN Code
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- Desc. of Quick-Connects
Attribute column
Manufacturer
Crydom Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Product | Product Category | Length | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F1842D400 Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | Not Applicable | - | 125°C | -40°C | - | - | - | - | 400V | - | - | - | - | - | 40A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 120A | - | 40A | - | - | 400V | 40A DC | - | 400V | 40A | - | - | 400V | - | 1kA | - | - | - | - | 91.9mm | RoHS Compliant | Lead Free | ||
![]() F1857D1600 Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Not For New Designs | - | - | 125°C | -40°C | - | - | - | - | 1.6kV | - | - | - | - | - | 55A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 165A | - | 55A | - | - | 1600V | 55A DC | - | 1.6kV | 55A | - | - | 1.6kV | - | 1.5kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1892D1000 Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Active | - | - | 125°C | -40°C | - | - | - | - | 1kV | - | - | - | - | - | 90A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 270A | - | 90A | - | - | 1000V | 90A DC | - | 1kV | 90A | - | - | 1kV | - | 1.95kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1842D1000 Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Not For New Designs | - | - | 125°C | -40°C | - | - | - | - | 1kV | - | - | - | - | - | 40A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 120A | - | 40A | - | - | 1000V | 40A DC | - | 1kV | 40A | - | - | 1kV | - | 1kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1827D1600 Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Not For New Designs | - | - | 125°C | -40°C | - | - | - | - | 1.6kV | - | - | - | - | - | 25A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.55V @ 75A | - | 25A | - | - | 1600V | 25A DC | - | 1.6kV | 25A | - | - | 1.6kV | - | 400A | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1842D1200 Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Active | - | - | 125°C | -40°C | - | - | - | - | 1.2kV | - | - | - | - | - | 40A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 120A | - | 40A | - | - | 1200V | 40A DC | - | 1.2kV | 40A | - | - | 1.2kV | - | 1kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
F1827D1200 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | - | 1.2kV | - | - | - | - | - | 25A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.55V @ 75A | - | 25A | - | - | 1200V | 25A DC | - | 1.2kV | 25A | - | - | 1.2kV | - | 400A | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1827D1000 Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Active | - | - | 125°C | -40°C | - | - | - | - | 1kV | - | - | - | - | - | 25A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.55V @ 75A | - | 25A | - | - | 1000V | 25A DC | - | 1kV | 25A | - | - | 1kV | - | 400A | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1827D1400 Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Active | - | - | 125°C | -40°C | - | - | - | - | 1.4kV | - | - | - | - | - | 25A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.55V @ 75A | - | 25A | - | - | 1400V | 25A DC | - | 1.4kV | 25A | - | - | 1.4kV | - | 400A | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1857D1400 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | - | 1.4kV | - | - | - | - | - | 55A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 165A | - | 55A | - | - | 1400V | 55A DC | - | 1.4kV | 55A | - | - | 1.4kV | - | 1.5kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
F1842D1600 Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Not For New Designs | - | - | 125°C | -40°C | - | - | - | - | 1.6kV | - | - | - | - | - | 40A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 120A | - | 40A | - | - | 1600V | 40A DC | - | 1.6kV | 40A | - | - | 1.6kV | - | 1kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F18107D1600 Sensata-Crydom | In Stock | - | - | 6 Weeks | Screw | Chassis Mount | Module | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Not For New Designs | - | - | 125°C | -40°C | - | - | - | - | 1.6kV | - | - | - | - | - | 105A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | - | 105A | - | - | 600V | - | 1.65V | - | - | - | - | 1.6kV | - | 2.25kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
CRNA15-1200PT Sensata-Crydom | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-2 Isolated Tab | - | - | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | 1.2kV | - | - | - | - | - | 15A | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 100μA @ 1200V | 1.1V @ 15A | - | - | -40°C~125°C | - | 1200V | 9.5A | - | 1.2kV | 9.5A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1857D1000 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | - | 1kV | - | - | - | - | - | 55A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 165A | - | 55A | - | - | 1000V | 55A DC | - | 1kV | 55A | - | - | 1kV | - | 1.5kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1892D1400 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | - | 1.4kV | - | - | - | - | - | 90A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 270A | - | 90A | - | - | 1400V | 90A DC | - | 1.4kV | 90A | - | - | 1.4kV | - | 1.95kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1892D1600 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | - | 1.6kV | - | - | - | - | - | 90A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 270A | - | 90A | - | - | 1600V | 90A DC | - | 1.6kV | 90A | - | - | 1.6kV | - | 1.95kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1842D1400 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | - | 1.4kV | - | - | - | - | - | 40A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 120A | - | 40A | - | - | 1400V | 40A DC | - | 1.4kV | 40A | - | - | 1.4kV | - | 1kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1842D600 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Obsolete | Not Applicable | - | 125°C | -40°C | - | - | - | - | 600V | - | - | - | - | - | 40A | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 120A | - | 40A | - | - | 600V | 40A DC | - | 600V | 40A | - | - | 600V | - | 1kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F1842D1400 Crydom Inc | In Stock | - | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | - | - | 1 | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3/e4 | - | - | TIN/SILVER | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 2 | R-XUFM-X2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 40A | - | - | - | - | - | - | 1 | - | 1400V | - | 1000A | 1.4V | - | - | - | RoHS Compliant | - | ||
F1892RD1000 Crydom | In Stock | - | - | - | - | - | - | NO | - | - | SILICON | 3 | Crydom | 1 | 1.4 V | CRYDOM INC | Sensata | F1892RD1000 | 2 | - | - | 125 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | NOT SPECIFIED | 5.63 | Details | Yes | 4.761985 oz | - | - | F18 | e3/e4 | - | - | TIN/SILVER | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | Discrete Semiconductor Modules | - | Si | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | - | 3 | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 90 A | - | - | - | - | - | Discrete Semiconductor Modules | 1 | - | 1000 V | - | 1950 A | - | Diode Power Modules | Discrete Semiconductor Modules | - | - | - |