- Reach Compliance Code
- Diode Type
- RoHS Status
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Part Life Cycle Code
- ECCN Code
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- Desc. of Quick-Connects
Attribute column
Manufacturer
Crydom Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Number of Elements | Operating Temperature (Max.) | JESD-609 Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Forward Voltage-Max | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
F1857D1600 Crydom Inc | In Stock | - | - | NO | SILICON | 2 | 1 | 125°C | e3/e4 | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | R-XUFM-X2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 55A | 1 | 1600V | 1500A | 1.4V | RoHS Compliant | ||
F1892D1600 Crydom Inc | In Stock | - | - | NO | SILICON | 2 | 1 | 125°C | e3/e4 | TIN/SILVER | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | R-XUFM-X2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 90A | 1 | 1600V | 1950A | 1.4V | RoHS Compliant |