- Additional Feature
- Breakdown Voltage-Max
- Breakdown Voltage-Min
- Breakdown Voltage-Nom
- Clamping Voltage-Max
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JEDEC-95 Code
Attribute column
Manufacturer
Crydom Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Number of Elements | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SMBJ14CAT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 16.75 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 14 V | DO-214AA | 600 W | 15.6 V | 23.2 V | 17.9 V | ||
SMBJ22CAT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 26.2 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 22 V | DO-214AA | 600 W | 24.4 V | 35.5 V | 28 V | ||
SMBJ18CAT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 21.7 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 18 V | DO-214AA | 600 W | 20 V | 29.2 V | 23.3 V | ||
SMBJ33AT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 39.5 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 33 V | DO-214AA | 600 W | 36.7 V | 53.3 V | 42.2 V | ||
SMBJ30CAT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 35.8 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 30 V | DO-214AA | 600 W | 33.3 V | 53.5 V | 38.3 V | ||
SMBJ11AT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 13.1 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 11 V | DO-214AA | 600 W | 12.2 V | 18.2 V | 14 V | ||
SMBJ36CAT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 43 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 36 V | DO-214AA | 600 W | 40 V | 76.7 V | 46 V | ||
SMBJ15CAT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 17.95 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 15 V | DO-214AA | 600 W | 16.7 V | 24.4 V | 19.2 V | ||
SMBJ40CAT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 47.8 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 40 V | DO-214AA | 600 W | 44.4 V | 64.5 V | 51.1 V | ||
SMBJ24AT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 28.7 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 24 V | DO-214AA | 600 W | 26.7 V | 43 V | 30.7 V | ||
SMBJ18AT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 21.7 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 18 V | DO-214AA | 600 W | 20 V | 29.2 V | 23.3 V | ||
SMBJ33CAT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 39.5 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 33 V | DO-214AA | 600 W | 36.7 V | 53.3 V | 42.2 V | ||
SMBJ43CAT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 51.4 V | CRYDOM INC | 1 | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 43 V | DO-214AA | 600 W | 47.8 V | 69.4 V | 54.9 V | ||
SMBJ11CAT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 13.1 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 11 V | DO-214AA | 600 W | 12.2 V | 18.2 V | 14 V | ||
SMBJ75AT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 89.6 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 75 V | DO-214AA | 600 W | 83.3 V | 121 V | 95.8 V | ||
SMBJ16AT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 19.15 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 16 V | DO-214AA | 600 W | 17.8 V | 26 V | 22.5 V | ||
SMBJ75CAT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 89.6 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 75 V | DO-214AA | 600 W | 83.3 V | 121 V | 95.8 V | ||
SMBJ26AT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 31.1 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 26 V | DO-214AA | 600 W | 28.9 V | 42.1 V | 33.2 V | ||
SMBJ30AT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 35.8 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 30 V | DO-214AA | 600 W | 33.3 V | 53.5 V | 38.3 V | ||
SMBJ64CAT3 Crydom Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 76.5 V | CRYDOM INC | 1 | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 1.5 W | EAR99 | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | compliant | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 64 V | DO-214AA | 600 W | 71.1 V | 103 V | 81.8 V |