- Case Connection
- Configuration
- Current Rating
- HTS Code
- JEDEC-95 Code
- JESD-30 Code
- Number of Elements
- Number of Terminals
- Packaging
- Pin Count
- Qualification Status
- Reach Compliance Code
Attribute column
Manufacturer
Crydom Thyristors - SCRs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Dielectric Material | Diode Element Material | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage-Off State | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Capacitor Type | Temperature Characteristics Code | Multilayer | Configuration | Size Code | Diode Type | Case Connection | Positive Tolerance | Negative Tolerance | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | RMS Current (Irms) | Non-rep Pk Forward Current-Max | Hold Current | Trigger Device Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | On-state Current-Max | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Current - On State (It (AV)) (Max) | Non-Repetitive Pk On-state Cur | SCR Type | Voltage - On State (Vtm) (Max) | Critical Rate of Rise of Off-State Voltage-Min | Current - Off State (Max) | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
CYNA25-800 Crydom | In Stock | - | - | - | - | - | NO | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | CYNERGY3 COMPONENTS LTD | 0.005 mA | Cynergy3 Components | CYNA25-800 | 1206 | 1 | - | - | 125 | -55 | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR PACKAGE | FLANGE MOUNT | Obsolete | TO-220AB | NOT SPECIFIED | 5.21 | Non-Compliant | Yes | 800 V | - | - | Bulk | - | e3 | - | - | - | 30ppm/Cel | PURE TIN OVER NICKEL | - | - | - | UL RECOGNIZED | 8541.30.00.80 | 0.003uF | Silicon Controlled Rectifiers | - | TR, 7 INCH | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | 16 A | 3 | R-PSFM-T3 | Not Qualified | CERAMIC CAPACITOR | C0G | Yes | SINGLE | 1206 | - | ISOLATED | 1 | 1 | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | 16000 A | - | - | 800 V | - | 350 A | - | - | 1000 V/us | - | 800 V | 25 A | 50 mA | 40 mA | 1.3 V | - | Lead Free | ||
CYNB25-1000 Crydom | In Stock | - | - | - | - | - | NO | - | - | - | - | - | 3 | CYNERGY3 COMPONENTS LTD | 0.005 mA | Cynergy3 Components | CYNB25-1000 | - | 1 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | NOT SPECIFIED | 5.21 | Non-Compliant | Yes | 1 kV | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.30.00.80 | - | Silicon Controlled Rectifiers | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | 16 A | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE | - | - | ANODE | - | - | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | 16000 A | - | - | 1000 V | - | 350 A | - | - | 1000 V/us | - | 1000 V | 25 A | 50 mA | 40 mA | 1.3 V | - | Lead Free | ||
CYNB25-800 Crydom | In Stock | - | - | - | - | - | NO | - | - | - | - | - | 3 | CYNERGY3 COMPONENTS LTD | 0.005 mA | Cynergy3 Components | CYNB25-800 | - | 1 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | NOT SPECIFIED | 5.21 | Non-Compliant | Yes | 800 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.30.00.80 | - | Silicon Controlled Rectifiers | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | 16 A | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE | - | - | ANODE | - | - | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | 16000 A | - | - | 800 V | - | 350 A | - | - | 1000 V/us | - | 800 V | 25 A | 50 mA | 40 mA | 1.3 V | - | Lead Free | ||
![]() CYNB16-1200PT Sensata-Crydom | In Stock | - | Datasheet | Through Hole | Through Hole | TO-220-3 | - | - | - | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2kV | -40°C~125°C | Tube | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.2kV | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 40mA | - | 1.3V | 190A 200A | 25mA | - | 40mA | 16A | - | 10A | - | Standard Recovery | 1.6V | - | 5μA | - | - | - | - | - | RoHS Compliant | - | ||
![]() CYNB16-1200 Sensata-Crydom | In Stock | - | Datasheet | Through Hole | Through Hole | TO-220-3 | - | - | - | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2kV | -40°C~125°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.2kV | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 40mA | - | 1.3V | 190A 200A | 25mA | - | 40mA | 16A | - | 10A | - | Standard Recovery | 1.6V | - | 5μA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CYNB25-1200 Sensata-Crydom | In Stock | - | - | Through Hole | Through Hole | TO-220-3 | - | - | - | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2kV | -40°C~125°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.2kV | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | 50mA | - | 1.3V | 320A 350A | 40mA | - | 50mA | 25A | - | 16A | - | Standard Recovery | 1.6V | - | 5μA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
CRNB15-600 Crydom | In Stock | - | - | - | - | - | NO | - | - | - | - | SILICON | 2 | CRYDOM INC | - | Crydom Inc | CRNB15-600 | - | 1 | - | - | - | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AC | NOT SPECIFIED | 5.6 | Non-Compliant | Yes | 600 V | - | - | Bulk | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | 15 A | 3 | R-PSFM-T2 | Not Qualified | - | - | - | SINGLE | - | RECTIFIER DIODE | ANODE | - | - | 9.5 A | 1 | 600 V | TO-220AC | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CYNB25-1200PT Sensata-Crydom | In Stock | - | Datasheet | Through Hole | Through Hole | TO-220-3 | - | - | - | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2kV | -40°C~125°C | Tube | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.2kV | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | 50mA | - | 1.3V | 320A 350A | 40mA | - | 50mA | 25A | - | 16A | - | Standard Recovery | 1.6V | - | 5μA | - | - | - | - | - | RoHS Compliant | - | ||
CYNB16-1200PT Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | - | - | - | 3 | - | - | - | - | - | 1 | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.30.00.80 | - | - | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE | - | - | ANODE | - | - | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | - | - | - | 1200V | - | - | - | - | - | - | 1200V | 16A | - | 25mA | - | - | - | ||
CYNB16-1200 Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | - | - | - | 3 | - | - | - | - | - | 1 | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.30.00.80 | - | - | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE | - | - | ANODE | - | - | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | - | - | - | 1200V | - | - | - | - | - | - | 1200V | 16A | - | 25mA | - | - | - | ||
CYNB25-1200PT Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | - | - | - | 3 | - | - | - | - | - | 1 | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.30.00.80 | - | - | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE | - | - | ANODE | - | - | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | - | - | - | 1200V | - | - | - | - | - | - | 1200V | 25A | - | 40mA | - | - | - | ||
CYNB25-1200 Crydom Inc | In Stock | - | - | - | - | - | NO | - | - | - | - | - | 3 | - | - | - | - | - | 1 | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.30.00.80 | - | - | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE | - | - | ANODE | - | - | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | - | - | - | 1200V | - | - | - | - | - | - | 1200V | 25A | - | 40mA | - | - | - |