- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
- HTS Code
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
Crydom Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Accessory | ECCN | Harmonized Code | Ihs Manufacturer | Itar Registered | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Spare part | Type of accessory/spare part | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Configuration | Case Connection | Optoelectronic Device Type | Trigger Device Type | On-state Current-Max | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B523F-2 Crydom | In Stock | - | - | - | NO | - | 6 | - | - | - | CRYDOM INC | - | Crydom | B523F-2 | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D6 | RECTANGULAR | FLANGE MOUNT | Transferred | - | NOT SPECIFIED | 5.16 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | COPPER | - | - | UL RECOGNIZED | 8541.30.00.80 | Silicon Controlled Rectifiers | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | - | 6 | R-XUFM-D6 | Not Qualified | - | BRIDGE, HALF-CONTROLLED, COMMON ANODE WITH BUILT-IN DIODE | ISOLATED | - | SCR | 27000 A | 325 A | 500 V/us | 800 V | 200 mA | 60 mA | 0 | 2G-2AK-CA-CK | 2.5 V | - | - | ||
![]() D5D10K Crydom | In Stock | - | - | - | - | - | - | - | EAR99 | - | CRYDOM INC | Unavailable | Crydom Inc | D5D10K | - | - | - | - | - | - | - | Obsolete | - | - | 5.71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B521-2 Crydom | In Stock | - | - | Axial | NO | -- | 6 | - | - | - | CRYDOM INC | - | Crydom | B521-2 | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D6 | RECTANGULAR | FLANGE MOUNT | Transferred | - | NOT SPECIFIED | 5.16 | - | Yes | - | - | -55°C ~ 155°C | Tape & Reel (TR) | MBB/SMA 0207 - Professional | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±0.5% | Active | 2 | EAR99 | ±50ppm/°C | 681 Ohms | COPPER | Thin Film | 0.6W | UL RECOGNIZED | 8541.30.00.80 | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | - | 6 | R-XUFM-D6 | Not Qualified | -- | BRIDGE, HALF-CONTROLLED, COMMON ANODE WITH BUILT-IN DIODE | ISOLATED | - | SCR | - | - | 500 V/us | 400 V | - | 60 mA | - | - | 2.5 V | -- | -- | ||
![]() A4890SH Crydom | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | Crydom | A4890SH | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD4850S-10 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | Crydom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84134880-356 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | Crydom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M252533V Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | Crydom | M252533V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L521 Crydom | In Stock | - | - | - | NO | - | 6 | - | - | - | CYNERGY3 COMPONENTS LTD | - | Crydom | L521 | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | IN-LINE, R-PDIP-T6 | RECTANGULAR | IN-LINE | Obsolete | MODULE | - | 5.21 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | UL RECOGNIZED | 8541.30.00.80 | Silicon Controlled Rectifiers | DUAL | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 6 | R-PDIP-T6 | Not Qualified | - | BRIDGE, HALF-CONTROLLED, COMMON ANODE WITH BUILT-IN DIODE | ISOLATED | - | SCR | - | 300 A | - | 400 V | - | 60 mA | 0 | 2G-2AK-CA-CK | 2.5 V | - | - |