- Approvals
- Brand
- Case Color
- Color
- Factory Pack QuantityFactory Pack Quantity
- Input Current
- Input Voltage
- Manufacturer
- Manufacturer Part Number
- Mounting Styles
- Number of Circuits
- Output Current
Attribute column
Manufacturer
Crydom Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Product Weight | Agency Approvals | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | I/O Isolation Voltage (V) | Load Current (Max) | Load Voltage (Max) | Load Voltage (Min) | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package Type | Part # Aliases | RoHS | Schedule B | Turn Off Delay Time | Unit Weight | Voltage Rating (DC) | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Technology | Depth | Current Rating | Termination Style | Number of Outputs | Output Voltage | Output Type | Max Output Current | Number of Channels | Number of Circuits | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Input Voltage (Min) | Input Voltage (Max) | Product Type | Max Input Current | Isolation | Input Current | Load Current | Max Input Voltage (DC) | Max Input Voltage (AC) | Product | Case Color | Input Voltage | Product Category | Module Type | Height | Length | Width | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OAC5A Crydom | 52 |
| - | - | - | - | - | CE, CSA, UL | Crydom | 25 | - | - | - | - | Crydom | OAC5A | PC Board | - | - | - | - | Yes | - | - | 1.100548 oz | - | - | Standard | - | - | - | Black | I/O Modules | - | - | - | Plug-In | - | 240 VAC | AC | - | - | 1 | 3.5 A | - | - | - | - | - | I/O Modules | - | 4000 V | 10 mA | - | - | - | AC Output Modules | Black | 5 VDC | I/O Modules | - | - | - | - | - | - | ||
![]() OAC-15 Crydom | 20 |
| - | - | - | - | - | CE, CSA, UL | Crydom | 25 | - | - | - | - | Crydom | OAC15 | PC Board | - | - | - | - | Yes | - | - | 1.100548 oz | - | - | OAC | - | - | - | Black | I/O Modules | - | - | - | Plug-In | - | 120 VAC | AC | - | - | 1 | 2.5 mA | - | - | - | - | - | I/O Modules | - | 4000 V | 10 mA | - | - | - | AC Output Modules | Black | 15 VDC | I/O Modules | - | - | - | - | - | - | ||
![]() OAC24A Crydom | 35 |
| - | - | - | 31.2(g) | CE/CSA/UL | CE, CSA, UL | Crydom | 25 | 4000VAC | 3.5A(A) | 280VAC | 24VAC | Crydom | OAC24A | PC Board | 80C | -30C | Mini With Screw | - | Details | - | - | 1.100548 oz | - | - | Standard | - | - | - | Red | I/O Modules | Solid State | - | - | - | - | 240 VAC | AC | 3.5 A | - | 1 | 13 mA | - | DC | - | 18VDC | 32VDC | I/O Modules | - | - | 13 mA | - | - | - | - | Yellow | 24 VDC | I/O Modules | Output Module | - | - | - | - | - | ||
![]() ODC24A Crydom | In Stock | - | - | - | - | - | - | CE, CSA, UL | Crydom | 1 | - | - | - | - | Crydom | ODC24A | PC Board | - | - | Mini With Screw | - | Details | - | - | 1.100548 oz | - | - | Standard | - | - | - | Red | I/O Modules | - | - | - | Plug-In | - | 5-150 VDC | DC | 1 A | - | 1 | 1 A | - | - | - | - | - | I/O Modules | - | - | 13 mA | - | - | - | DC Output Modules | Red | 24 VDC | I/O Modules | - | - | - | - | - | - | ||
![]() IDC5 Crydom | 68 |
| - | PCB, Plug-In, Through Hole | 31.2 g | - | - | CE, CSA, UL | Crydom | 25 | - | - | - | - | Crydom | IDC5 | PC Board | - | - | Mini With Screw | - | Details | 8536410060 | 1 ms | 1.100548 oz | 32 V | Box | IDC | PC Pins | 80 °C | -30 °C | White | I/O Modules | - | 31.8 mm | 34 mA | Plug-In | 1 | 5 VDC | DC | 16 mA | 1 | 1 | 18 mA | SPST | - | 1 ms | - | - | I/O Modules | 34 mA | 4000 V | 34 mA | 18 mA | 3.232 kV | 32 V | DC Input Modules | White | 3,332 VAC/VDC | I/O Modules | - | 31.7 mm | 43.2 mm | 15.2 mm | No SVHC | Lead Free | ||
![]() OAC-5 Crydom | 44 |
| - | - | - | - | - | CE, CSA, UL | Crydom | 25 | - | - | - | - | Crydom | OAC5 | PC Board | - | - | Mini With Screw | OAC5 | Details | - | - | 1.543074 oz | - | - | OAC | - | - | - | Black | I/O Modules | - | - | - | Plug-In | - | 120 VAC | AC | 3.5 A | - | 1 | 2.5 mA | - | - | - | - | - | I/O Modules | - | 4000 V | 20 mA | - | - | - | AC Output Modules | Black | 5 VDC | I/O Modules | - | - | - | - | - | - | ||
![]() OAC24 Crydom | 24 |
| - | - | - | 31.2(g) | CE/CSA/UL | CE, CSA, UL | Crydom | 25 | 4000VAC | 3.5A(A) | 140VAC | 12VAC | Crydom | OAC24 | Through Hole/Plug-In | 80C | -30C | Mini With Screw | - | Details | - | - | 1.100548 oz | - | - | Standard | - | - | - | Black | I/O Modules | Solid State | - | - | Plug-In | - | 120 VAC | AC | 3.5 A | - | 1 | 3.5 A | - | DC | - | 18VDC | 32VDC | I/O Modules | - | 4000 V | 13MA(mA) | - | - | - | AC Output Modules | Black | 24VDC(V) | I/O Modules | Output Module | - | - | - | - | - |