- Manufacturer
- RoHS
- Series
- Manufacturer Part Number
- Mounting Styles
- Voltage, Rating
- Applications
- Brand
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Height
Attribute column
Manufacturer
Crydom Monitor - Relay Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Brand | Case Code - in | Case Code - mm | CoilResistance | Contact Finish Mating | Contact Materials | Degree of protection (IP) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Primary Material | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Shaft Type | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Additional Feature | HTS Code | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Note | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Shell Size, MIL | Cable Opening | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Legend | Background Color | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Product | Language | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Input Voltage | Product Category | IP Rating | Height | Length | Width | Contact Finish Thickness - Mating | Body Height | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84874320 Crydom | In Stock | - | - | - | NO | DIN-RAIL MOUNT | - | - | - | - | - | - | - | - | - | 18461.54 Ω | - | - | - | 100000 Cycle(s) | - | CROUZET LTD | Crouzet | 84874320 | - | - | - | - | - | 50 °C | -20 °C | - | ROHS COMPLIANT | Contact Manufacturer | - | - | - | - | - | 5.23 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | COIL POWER AC: 4250 MW | 8536.49.00.50 | - | - | - | - | - | - | - | - | unknown | - | CE; CSA; IEC; NF; UL | - | - | 90 mm | 35 mm | 90mm x 35mm x 65.5mm | - | 5 A | IP20; IP30; MOISTURE PROOF | 250 V | SNAP-ON | - | - | MONITORING RELAY | - | 5 A | - | 50 ms | 50 ms | - | 3000 mW | 250 V | AC/DC | LATCHED | AC/DC | - | - | SPDT | 240 V | 0.013 A | - | - | 0.018 A | 240 V | - | - | - | - | - | - | - | - | 65.5 mm | - | ||
![]() 84873220 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | Royalohm | 0805 | 2012 | - | - | - | - | - | 5000 | - | Royalohm | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000177 oz | 150 V | - | Reel | High Quality Automotive Thick Film - HQ | 5 % | - | - | 100 PPM / C | - | - | 12 Ohms | - | - | Automotive Grade | - | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() LIART110A Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | Royalohm | 1206 | 3216 | - | - | - | - | - | 5000 | - | Royalohm | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000353 oz | 200 V | - | Reel | Anti-Sulfurized Automotive Thick Film | 1 % | - | - | 100 PPM / C | - | - | 7.5 kOhms | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | - | - | - | ||
![]() DSR220A Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DWRS220A Crydom | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | Thermoplastic | Thermoplastic | - | W3280 | - | - | - | - | Gold | Brass | - | - | - | - | - | - | - | - | Conxall/Switchcraft | - | - | - | - | Bulk | - | - | - | - | Plastic | Active | - | - | - | - | - | - | 600V | - | - | - | - | Crimp | - | - | Plug, Female Sockets | - | - | 12 | Black | - | - | - | Bayonet Lock | - | - | - | - | E | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 ~ 0.270 (6.10mm ~ 6.86mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | - | - | - | - | ||
![]() 84873222 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84872130 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84873023 Crydom | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 22485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Security/Admittance Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Entrance | Red | - | - | - | - | English | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84873026 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSR24D Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 793 | - | - | - | - | - | Marking label | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84871034 Crydom | In Stock | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | Autonics | E40H6-2048-3-N-24 | - | - | - | - | Hollowshaft | - | - | - | - | - | - | - | - | - | - | - | - | - | Hollow | - | - | -10 to 70 Degrees C | - | - | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | - | IP50 | - | - | - | - | - | - | ||
![]() 84872120 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84871130 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84871122 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84872033 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |