- Series
- Mounting Type
- Termination
- Termination Style
- Load Current
- Mount
- Number of Pins
- Relay Type
- Operating Supply Voltage
- REACH SVHC
- Max Voltage Rating (DC)
- Circuit
Attribute column
Manufacturer
Crydom Time Delay Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Approvals | Brand | Circuit Arrangement | Contact Rating | Content | Control voltage (max.) | Control voltage (min.) | Current load (max.) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Part Life Cycle Code | Rad Hardened | Risk Rank | RoHS | Rohs Code | Switching type | Switching voltage (max.) | Switching voltage (min.) | Timing Range | Unit Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Voltage - Supply | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Function | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Optoelectronic Device Type | Max Output Voltage | Contact Form | Relay Type | Product Type | Coil Voltage | Display Type | Contact Rating @ Voltage | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Delay Time | Timing Adjustment Method | Timing Initiate Method | Mode of Operation | Min Supply Voltage (AC) | Input Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRTC06D06 Crydom | In Stock | - | - | - | - | DIN Rail | - | UL | Crydom | - | 6 A | 1pc(s) | 24V DC,24V AC | 12V DC,12V AC | 6A | 10 | CRYDOM INC | Crydom | DRTC06D06 | +80°C | -30°C | - | DIN Rail Mount | - | - | - | - | Active | - | 2.29 | Details | Yes | Zero crossing | 48V DC | 1V DC | 0 | 1.763698 oz | - | - | S1DR Timer | - | - | Screw Terminals | DRTC06D06 | - | - | 8541.40.95.00 | Relays | - | - | 83mm | compliant | - | - | Screw Terminal | - | - | - | - | - | - | 60 VDC | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | Timing Relays | 12-24 VAC, 12-24 VDC | Hand Dial | - | - | - | - | - | - | - | - | - | - | Delay on Break | - | - | Time Delay & Timing Relays | 87.7mm | - | 11mm | - | - | - | - | ||
![]() DRTH24B06 Crydom | 18 |
| - | - | - | DIN Rail | - | UL | Crydom | 1 Form A | 6 A | - | - | - | - | 10 | - | Crydom | DRTH24B06 | - | - | DIN Rail | DIN Rail Mount | -30C to 80C | Commercial | SCR | 280(V) | - | No | - | Details | - | - | - | - | 0 | 1.763698 oz | - | - | S1DR Timer | - | - | Screw Terminals | Interval Timer | - | - | - | Relays | - | - | - | - | - | 7 | Screw Terminal | - | - | - | - | AC/DC | - | 280 VAC | - | - | 6000(mA) | - | - | AC | - | - | - | - | Timing Relays | 90-140 VAC, 90-140 VDC | Hand Dial | - | - | - | - | - | - | - | - | - | - | Interval | - | 24(V) | Time Delay & Timing Relays | - | - | - | - | - | - | - | ||
![]() DRTH24D06 Crydom | In Stock | - | - | - | - | DIN Rail | - | UL | Crydom | 1 Form A | 6 A | - | - | - | - | 10 | CRYDOM INC | Crydom | DRTH24D06 | - | - | DIN Rail | DIN Rail Mount | -30C to 80C | Commercial | MOSFET/SCR | 280(V) | Active | No | 2.28 | Details | Yes | - | - | - | 0 | 1.763698 oz | - | - | S1DR Timer | - | - | Screw Terminals | Interval Timer | - | - | 8541.40.95.00 | Relays | - | - | - | compliant | - | 4 | Screw Terminal | - | - | - | - | AC | - | 280 VAC | - | - | - | - | - | AC/DC | TRIGGER OUTPUT SSR | - | SPST (1 Form A) | - | Timing Relays | 12-24 VAC, 12-24 VDC | Hand Dial | - | 12.1/9.1(mA) | - | - | 3750(V) | - | - | - | - | - | Interval | - | 24(V) | Time Delay & Timing Relays | - | - | - | - | - | - | - | ||
![]() DRTA24B06 Sensata-Crydom | 50 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | DRT | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 90V~140VAC/DC | - | - | - | - | Screw Terminal | On-Delay | - | CE, IEC, UL | - | - | - | - | SPST-NO (1 Form A) | 140V | - | - | 140V | - | - | - | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | - | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DRTA24D06R Sensata-Crydom | 48 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | DRT | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V~24VAC/DC | - | - | - | - | Screw Terminal | On-Delay | - | CE, IEC, UL | - | - | - | - | SPST-NO (1 Form A) | 24V | - | - | 24V | - | - | - | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | - | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DRTH24B06R Sensata-Crydom | 13 |
| - | 3 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | DRT | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 90V~140VAC/DC | - | - | 6A | - | Screw Terminal | Interval | 280V | CE, IEC, UL | - | - | - | - | SPST-NO (1 Form A) | 140V | - | SPST | 140V | - | - | - | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | - | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DRTB24D06 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | DRT | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 12V~24VAC/DC | - | - | 6A | - | Screw Terminal | One Shot | 280V | CE, IEC, UL | - | - | - | - | SPST-NO (1 Form A) | 24V | - | SPST | 24V | - | - | 280V | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | - | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DSD2410 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | DSD | Not For New Designs | - | Screw | - | - | - | - | - | - | 3.5V~15VDC | - | - | - | - | Screw Terminal, Quick Connect - 0.187 (4.7mm) | On-Delay | - | - | - | - | 10A | - | SPST-NO (1 Form A) | - | 10A | SPST | - | - | - | 280V | - | Solid State Relay | - | - | - | 10A @ 280VAC | 11.4mA | 10A | - | - | - | - | 0.1 Sec ~ 8.3 Sec | External Resistor | Input Voltage | - | - | - | - | 22.2mm | 58.4mm | 45.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() DRTB24B06 Sensata-Crydom | 95 |
| Datasheet | 3 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | DRT | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 90V~140VAC/DC | - | - | 6A | - | Screw Terminal | One Shot | 280V | CE, IEC, UL | - | - | - | - | SPST-NO (1 Form A) | 140V | - | - | 140V | - | - | - | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | - | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DRTH24D06R Sensata-Crydom | In Stock | - | - | 3 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRT | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 12V~24VAC/DC | - | - | 6A | - | Screw Terminal | Interval | 280V | CE, IEC, UL | - | - | - | - | SPST-NO (1 Form A) | 24V | - | SPST | 24V | - | - | - | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | - | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DRTL24A06 Sensata-Crydom | 21 |
| - | 6 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | DRT | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | - | - | 180V~240VAC/DC | - | - | 6A | - | Screw Terminal | Repeat Cycle | 280V | CE, IEC, UL | - | - | - | - | SPST-NO (1 Form A) | 240V | - | SPST | 240V | - | - | 280V | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | 3.75kV | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() DRTL24D06 Sensata-Crydom | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | DRT | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | - | - | 12V~24VAC/DC | - | - | 6A | - | Screw Terminal | Repeat Cycle | - | CE, IEC, UL | - | - | - | - | SPST-NO (1 Form A) | 24V | - | SPST | 24V | - | - | 280V | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | 3.75kV | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() DSD2425 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | DSD | Not For New Designs | Not Applicable | Screw | - | 80°C | -30°C | - | - | - | 3.5V~15VDC | - | - | 25A | - | Screw Terminal, Quick Connect - 0.187 (4.7mm) | On-Delay | 280V | UL | 280V | - | 25A | - | SPST-NO (1 Form A) | - | 25A | SPST | - | - | - | 280V | - | Solid State Relay | - | - | - | 25A @ 280VAC | 11.4mA | 25A | - | - | - | - | 0.1 Sec ~ 8.3 Sec | External Resistor | Input Voltage | - | - | - | - | 22.2mm | 58.4mm | 45.7mm | No | - | RoHS Compliant | Lead Free | ||
![]() DRTU24B06 Sensata-Crydom | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | DRT | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 90V~140VAC/DC | - | - | 6A | - | Screw Terminal | Programmable (Multi-Function) | 280V | CE, IEC, UL | - | - | - | - | SPST-NO (1 Form A) | 140V | - | SPST | 140V | - | - | - | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | - | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DRTH24A06 Sensata-Crydom | In Stock | - | - | 3 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DRT | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 180V~240VAC/DC | - | - | 6A | - | Screw Terminal | Interval | - | CE, IEC, UL | - | - | - | - | SPST-NO (1 Form A) | 240V | - | SPST | 240V | - | - | 280V | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | - | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DRTL24B06 Sensata-Crydom | 48 |
| - | 6 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | DRT | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 90V~140VAC/DC | - | - | 6A | - | Screw Terminal | Repeat Cycle | 280V | CE, IEC, UL | - | - | - | 280V | SPST-NO (1 Form A) | 140V | - | SPST | 140V | - | - | - | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | - | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DRTH06D06 Sensata-Crydom | 40 |
| - | 6 Weeks | DIN Rail | DIN Rail | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | DRT | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 12V~24VAC/DC | - | - | 6A | - | Screw Terminal | Interval | - | CE, IEC, UL | - | - | 6A | 48V | SPST-NO (1 Form A) | 24V | - | SPST | 24V | - | - | 48V | - | Solid State Relay | - | - | - | 6A @ 48VDC | - | 6A | 48V | - | 1V | - | - | Screwdriver Slot | Input Voltage | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DRTH24D06 Sensata-Crydom | 23 |
| - | 3 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DRT | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 12V~24VAC/DC | - | - | 6A | - | Screw Terminal | Interval | 280V | CE, IEC, UL | - | - | - | - | SPST-NO (1 Form A) | 24V | - | SPST | 24V | - | - | 280V | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | - | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DRTL06D06 Sensata-Crydom | 21 |
| - | 6 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | DRT | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | - | 60V | 12V~24VAC/DC | - | - | 6A | - | Screw Terminal | Repeat Cycle | - | CE, IEC, UL | - | - | - | 48V | SPST-NO (1 Form A) | 24V | 6A | SPST | 24V | - | - | 48V | - | Solid State Relay | - | - | - | 6A @ 48VDC | - | 6A | 48V | 3.75kV | 1V | - | - | Screwdriver Slot | Input Voltage | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() DRTC24B06R Sensata-Crydom | 42 |
| - | 3 Weeks | DIN Rail | DIN Rail | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | DRT | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 90V~140VAC/DC | - | - | 6A | - | Screw Terminal | Off-Delay | 280V | CE, IEC, UL | - | - | - | 280V | SPST-NO (1 Form A) | 140V | - | SPST | 140V | - | - | - | - | Solid State Relay | - | - | - | 6A @ 280VAC | - | 6A | - | - | - | 280V | - | Screwdriver Slot | Input Voltage | - | 24V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - |