- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Manufacturer
- Manufacturer Part Number
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
Attribute column
Manufacturer
Crydom Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom | Packaging | Size / Dimension | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Voltage | Supply Current-Max | Seated Height-Max | Telecom IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMX860D6 Crydom | In Stock | - | - | LAN-on-Motherboard (LOM), Hub & Switches | YES | 28 | CML MICROCIRCUITS LTD | MOXIE INDUCTOR CORPORATION | CMX860D6 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP-28 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | 40 | 5.18 | Y | Yes | 3 V | Thermoplastic - UL 94 V-O | 16.00mm x 25.40mm x 13.60mm | e3 | Yes | Matte Tin (Sn) | 8542.39.00.01 | Other Telecom ICs | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 28 | R-PDSO-G28 | Not Qualified | 3/5 V | INDUSTRIAL | HiPot - 1500VRMS | 0.009 mA | 2 mm | DTMF SIGNALING CIRCUIT | 10.2 mm | 5.3 mm | ||
![]() CMX860E1 Crydom | In Stock | - | - | - | YES | 28 | CML MICROCIRCUITS LTD | TANSITOR ELECTRONICS COMPANY | CMX860E1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-28 | TSSOP28,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SSOP | 40 | 4.66 | YES | Yes | 3 V | - | - | e3 | Yes | Matte Tin (Sn) | 8542.39.00.01 | Other Telecom ICs | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 28 | R-PDSO-G28 | Not Qualified | 3/5 V | INDUSTRIAL | - | 0.009 mA | 1.2 mm | DTMF SIGNALING CIRCUIT | 9.7 mm | 4.4 mm |