- Manufacturer
- Manufacturer Part Number
- Series
- Color
- Input Current
- Subcategory
- Mounting Styles
- Input Voltage
- Output Voltage
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Crydom I/O Relay Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Current-Input | Turn Off Delay Time | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Style | Current Rating | Approval Agency | Lead Length | Number of Channels | Turn On Delay Time | Voltage - Output | Turn On Time | Isolation Voltage | Max Input Voltage (DC) | Turn Off Time | Nominal Input Voltage (DC) | Features | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4IAC5A Sensata-Crydom | In Stock | - | Datasheet | - | - | Module | - | 8mA | 30 ms | 2003 | X4IAC | Obsolete | Not Applicable | AC Input Module | - | - | Yellow | 240V | X4 | 8mA | - | - | - | 20 ms | 5VDC | 20ms | - | - | 30ms | - | Hold Down Screw, Status LED(s) | 45.2mm | - | RoHS Compliant | Lead Free | ||
![]() X4IDC15D Sensata-Crydom | In Stock | - | Datasheet | - | - | Module | - | 32mA | 600 μs | 2003 | X4IDC | Obsolete | Not Applicable | DC Input Module | - | - | White | - | X4 | - | - | - | - | 300 μs | 15VDC | 0.30ms | - | - | 0.60ms | - | Hold Down Screw, Status LED(s) | - | - | RoHS Compliant | Lead Free | ||
![]() SM-IDC24 Sensata-Crydom | In Stock | - | - | - | - | - | - | 34mA | - | 2011 | SM | Obsolete | Not Applicable | DC Input Module | - | - | White | - | Mini | - | - | - | - | - | - | 1ms | - | - | - | - | - | - | - | - | - | ||
![]() IAC5EQ Sensata-Crydom | In Stock | - | - | 6 Weeks | - | - | - | 10mA | - | 2008 | QUAD | Obsolete | 1 (Unlimited) | AC Input Module | - | - | Yellow | - | Quad | - | - | - | - | - | 5VDC | 60ms | - | - | 30ms | - | Hold Down Screw, Status LED(s) | - | - | - | - | ||
![]() X4ODC24 Sensata-Crydom | In Stock | - | Datasheet | - | Plug-In, Through Hole | Module | 4 | 15mA | 100 μs | - | X4ODC | Obsolete | Not Applicable | DC Output Module | 80°C | -30°C | Red | 24V | X4 | 11mA | CE, CSA, UL | - | - | 50 μs | 3V~60VDC | 0.05ms | - | 30.5V | 0.10ms | 24V | Hold Down Screw, Fused, Status LED(s) | 45.2mm | - | RoHS Compliant | Lead Free | ||
![]() X4ODC15A Sensata-Crydom | In Stock | - | Datasheet | - | Plug-In, Through Hole | Module | 4 | 20mA | 100 μs | 2016 | X4ODC | Obsolete | Not Applicable | DC Output Module | 80°C | -30°C | Red | 15V | X4 | 10mA | CE, CSA, UL | - | - | 50 μs | 5V~200VDC | 0.05ms | - | 20V | 0.10ms | 15V | Hold Down Screw, Fused, Status LED(s) | 45.2mm | - | RoHS Compliant | Lead Free | ||
![]() X4OAC15 Sensata-Crydom | In Stock | - | Datasheet | - | Through Hole | Module | - | 20mA | - | 2003 | X4OAC | Obsolete | Not Applicable | AC Output Module | 80°C | -30°C | Black | 15V | X4 | 10mA | CE, CSA, UL | - | - | - | 12V~140VAC | 1/2 Cycle | - | 18.5V | 1/2 Cycle | 15V | Hold Down Screw, Fused, Status LED(s) | 45.2mm | - | RoHS Compliant | Lead Free | ||
![]() M-IAC15A Sensata-Crydom | In Stock | - | Datasheet | - | - | - | - | 8mA | - | 2016 | M | Obsolete | Not Applicable | AC Input Module | - | - | Yellow | - | Mini | - | - | - | - | - | 15VDC | 20ms | - | - | 30ms | - | - | - | - | - | - | ||
![]() M-IAC15 Sensata-Crydom | In Stock | - | Datasheet | - | - | - | - | 10mA | - | 2016 | M | Obsolete | Not Applicable | AC Input Module | - | - | Yellow | - | Mini | - | - | - | - | - | 15VDC | 20ms | - | - | 30ms | - | - | - | - | - | - | ||
![]() SM-IAC15A Sensata-Crydom | In Stock | - | - | - | - | - | - | 8mA | - | 2011 | SM | Obsolete | Not Applicable | AC Input Module | - | - | Yellow | - | Mini | - | - | - | - | - | 15VDC | 20ms | - | - | 30ms | - | - | - | - | - | - | ||
![]() SM-IDC24D Sensata-Crydom | In Stock | - | - | - | - | - | - | 32mA | - | 2011 | SM | Obsolete | Not Applicable | DC Input Module | - | - | White | - | Mini | - | - | - | - | - | 24VDC | 0.30ms | - | - | 0.60ms | - | - | - | - | - | - | ||
![]() OACUA Sensata-Crydom | In Stock | - | - | 8 Weeks | - | - | - | 44mA | - | 2003 | OAC | Obsolete | 1 (Unlimited) | AC Output Module | - | - | Black | - | Standard | 3.5A | - | - | - | - | 24V~280VAC | 8.33ms | - | - | 8.33ms | - | Hold Down Screw | - | - | - | - | ||
![]() SM-IDC5D Sensata-Crydom | In Stock | - | - | - | - | - | - | 32mA | - | 2016 | SM | Obsolete | Not Applicable | DC Input Module | - | - | White | - | Mini | - | - | - | - | - | 5VDC | 0.30ms | - | - | 0.60ms | - | - | - | - | - | - | ||
![]() M-IDC15D Sensata-Crydom | In Stock | - | Datasheet | - | - | - | - | 32mA | - | 2016 | M | Obsolete | Not Applicable | DC Input Module | - | - | White | - | Mini | - | - | - | - | - | 15VDC | 0.30ms | - | - | 0.60ms | - | - | - | - | - | - | ||
![]() SM-IDC15D Sensata-Crydom | In Stock | - | - | - | - | - | - | 32mA | - | 2011 | SM | Obsolete | Not Applicable | DC Input Module | - | - | White | - | Mini | - | - | - | - | - | 15VDC | 0.30ms | - | - | 0.60ms | - | - | - | - | - | - | ||
![]() SM-IDC5F Sensata-Crydom | In Stock | - | - | 5 Weeks | - | - | - | 68mA | - | 2011 | SM | Obsolete | 1 (Unlimited) | DC Input Module | - | - | White | - | Mini | - | - | - | - | - | 5VDC | 0.05ms | - | - | 0.10ms | - | - | - | - | - | - | ||
![]() DRIDC5A Sensata-Crydom | 15 |
| Datasheet | 3 Weeks | - | - | - | 34mA | - | 2016 | DR | Not For New Designs | 1 (Unlimited) | DC Input Module | - | - | White | - | DIN Rail Mount | 34mA | - | - | - | - | 5VDC | 1ms | - | - | 1ms | - | Status LED(s) | 59mm | - | RoHS Compliant | - | ||
![]() 6101A Sensata-Crydom | In Stock | - | Datasheet | - | PCB, Through Hole | Module | - | 34mA | 5 ms | - | 6 | Obsolete | Not Applicable | DC Input Module | 80°C | -40°C | White | 36V | Standard | 100mA | CSA, UL | 44mm | 1 | 5 ms | 5VDC | 5ms | 4kV | 36V | 5ms | - | Hold Down Screw | 32mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() OAC5Q Sensata-Crydom | 1 | - | - | 8 Weeks | - | - | - | 20mA | - | 2008 | QUAD | Obsolete | Not Applicable | AC Output Module | - | - | Black | 5V | Quad | 20A | - | - | - | - | 12V~140VAC | 8.33ms | - | - | 8.33ms | - | Hold Down Screw, Status LED(s) | 73.2mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 6351 Sensata-Crydom | In Stock | - | Datasheet | - | Screw | Module | 5 | 25mA | 100 μs | - | 6 | Obsolete | Not Applicable | DC Output Module | 80°C | -40°C | Red | - | Standard | - | - | - | - | 100 μs | 3V~60VDC | 0.10ms | - | - | 0.10ms | - | Hold Down Screw | - | - | RoHS Compliant | Lead Free |