- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
- Coil Power
- Coil Voltage(DC)-Max
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
- Contact Voltage(DC)-Max
- Contact/Output Supply Type
Attribute column
Manufacturer
Crydom Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | CoilResistance | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAR90503 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAR90505 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6KU2FRFTR03DC3 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRD12014 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRS22012 Crydom | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 500 Ω | 1000000000 Cycle(s) | CYNERGY3 COMPONENTS LTD | Cynergy3 Components | FRS22012 | 85 °C | -40 °C | Contact Manufacturer | 5.42 | Yes | Yes | EAR99 | - | 8536.41.00.20 | compliant | 30.6 mm | 14 mm | 30.6mm x 14mm x 12mm | 0.5 A | 20 V | SOLDER | DRY REED RELAY | - | - | 0.5 ms | - | - | 288 mW | - | DC | LATCHED | DC | SPST | 12 V | 0.024 A | - | - | 12 mm | ||
![]() DBT71210 Crydom | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 240 Ω | 1000000000 Cycle(s) | CYNERGY3 COMPONENTS LTD | Cynergy3 Components | DBT71210 | 70 °C | -20 °C | Contact Manufacturer | 5.35 | Yes | Yes | EAR99 | OPERATE AND RELEASE TIME WITH DIODE | 8536.49.00.50 | compliant | 60 mm | 15.8 mm | 60mm x 15.8mm x 18.5mm | 2 A | 7000 V | SOLDER | DRY REED RELAY | 2 A | - | 3 ms | 2 ms | - | 600 mW | 7000 V | AC/DC | MOMENTARY | DC | SPST | 12 V | 0.05 A | 9 V | 1.25 V | 18.5 mm |