- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | CoilResistance | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Max Power Dissipation | Depth | Resistor Type | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Switching Voltage | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2425 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2005 | 1 | Active | 1 (Unlimited) | - | Screw | - | 1.5kOhm | 80°C | -40°C | - | - | - | 45.7mm | - | 25A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | 25A | SPST | - | - | 280V | 250A | 32V | Relay | - | 24V~280V | - | - | 20mA | 20mA | 25A | - | 4kV | - | 280V | 24V | 23mm | 58.4mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HA4850 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2013 | HA48 | Active | Not Applicable | - | Screw | - | - | 80°C | -40°C | - | - | - | 45.7mm | - | 50A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | 50A | 530V | SPST-NO (1 Form A) | - | - | 530V | 48V | - | 50A | SPST | - | - | 530V | - | - | Relay | - | 48V~530V | - | - | - | 4mA | - | - | 4kV | - | - | - | 23mm | 58.4mm | 22.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EL100D10-24 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | 14.399999g | - | - | Bulk | 2000 | EL | Active | 1 (Unlimited) | - | Quick Connect | - | 10mOhm | 80°C | -30°C | - | - | - | 21.1mm | - | 10A | Quick Connect - 0.187/0.250 | - | CE, UL | - | DC | 10A | 100V | SPST-NO (1 Form A) | - | - | - | - | - | 10A | SPST | 100V | 1 ms | 100V | - | - | Relay | - | 3V~100V | - | 10mOhm | - | - | - | 100V | 2.5kV | 3V | - | - | 14.3mm | 35.6mm | 21mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() D2410 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | - | 1 | Active | Not Applicable | - | Screw | - | 1.5kOhm | 80°C | -40°C | - | - | 500mW | 45.7mm | - | 10A | Screw Terminal | 140V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | 10A | SPST | - | - | 280V | - | 32V | Relay | - | 24V~280V | - | - | 20mA | 20mA | 10A | - | 4kV | - | 280V | 24V | 23mm | 58.4mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D2D12 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2009 | 1-DC | Active | Not Applicable | - | Screw | - | 230mOhm | 80°C | -20°C | - | 200V | - | 58.4mm | - | 12A | Screw Terminal | - | CE | 200V | DC | 12A | 200V | SPST-NO (1 Form A) | - | - | - | - | - | 12A | SPST | 200V | - | 200V | - | - | Relay | - | 0V~200V | - | 230mOhm | 28mA | 1.6mA | - | 200V | 2.5kV | 0V | - | - | 23mm | 45.7mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HD4850 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2000 | HD48 | Active | Not Applicable | - | Screw | - | 1.5kOhm | 80°C | -40°C | - | - | 500mW | 45.7mm | - | 50A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | 50A | 530V | SPST-NO (1 Form A) | - | - | - | - | - | 50A | SPST | - | - | 530V | 625A | 32V | Relay | - | 48V~530V | - | - | 2mA | 2mA | 50A | - | 4kV | - | - | - | 23mm | 58.4mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASO242 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-Mini SIP | - | 300Ohm | 280V | Tube | 2008 | ASO | Active | Not Applicable | - | PC Pin | - | - | 80°C | -30°C | 8pF | - | 500mW | 5.1mm | - | 2A | PC Pin | - | CE, CSA, UL | 280V | AC, Zero Cross | 2A | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 2A | SPST | - | - | 280V | - | 10V | Relay | 280V | 12V~280V | - | - | 15mA | 15mA | 2A | - | 2.5kV | - | - | - | 12.7mm | 24.1mm | 5mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D53TP50D-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | - | - | Tube | 2008 | 53TP | Active | Not Applicable | - | Screw | - | - | 80°C | -40°C | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | 530V | 3PST-NO (3 Form A) | - | - | - | - | - | - | 3PST | - | - | 530V | 625A | - | Relay | - | 48V~530V | - | - | - | 10mA | 50A | - | 4kV | - | - | - | 30mm | 103.8mm | 75mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() A2425 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2000 | 1 | Active | Not Applicable | 2 | Screw | EAR99 | 60kOhm | 80°C | -40°C | - | - | 500mW | 45.7mm | NTC THERMISTOR | 25A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | 25A | SPST | - | - | 280V | 250A | - | Relay | - | 24V~280V | - | - | - | 10mA | - | - | 4kV | - | 280V | 24V | 23mm | 58.4mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D24125 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | - | 1-110/125A | Active | Not Applicable | - | Screw | - | - | 80°C | -40°C | - | - | - | 45.7mm | - | 125A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 125A | SPST | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | - | 20mA | 125A | - | 4kV | - | - | - | 23mm | 58.4mm | 45.7mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CKRA4830 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Panel | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | Bulk | - | CKR48 | Active | Not Applicable | - | Screw | - | - | 80°C | -40°C | - | - | - | 22.5mm | - | 30A | Screw Terminal | 530V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | 530V | SPST-NO (1 Form A) | 1GOhm | 10mA | 530V | 48V | 280V | 30A | SPST | - | - | 530V | 1.2kA | - | Relay | - | 48V~530V | 30A | - | - | 4mA | 30A | - | 4kV | - | - | - | 99mm | 81.9mm | 22.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EL100D10-05 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | 14.399999g | - | - | Bulk | - | EL | Active | 1 (Unlimited) | - | Quick Connect | - | 10mOhm | 80°C | -30°C | - | - | - | 21.1mm | - | 10A | Quick Connect - 0.187/0.250 | - | CE, UL | - | DC | 10A | 100V | SPST-NO (1 Form A) | - | - | - | - | - | 10A | SPST | 100V | 1 ms | 100V | - | - | Relay | - | 3V~100V | - | 10mOhms | - | - | 10A | 100V | 2.5kV | 3V | - | - | 26mm | 36mm | 21mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() CMRD2435 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Panel | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | Bulk | 2002 | CMRD24 | Active | Not Applicable | - | Screw | - | - | 80°C | -40°C | - | - | - | 44.5mm | - | 35A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | 35A | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 35A | SPST | 32V | - | 280V | - | - | Relay | - | 24V~280V | - | - | 30mA | 250mA | 35A | - | 4kV | - | - | - | 76.2mm | 109mm | 44.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HD4875 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2005 | HD48 | Active | Not Applicable | - | Screw | - | - | 80°C | -40°C | - | - | - | 45.7mm | - | 75A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | 75A | 530V | SPST-NO (1 Form A) | - | - | - | - | - | 75A | SPST | - | - | 530V | - | - | Relay | - | 48V~530V | - | - | - | 2mA | 75A | - | 4kV | - | - | - | 23mm | 58.4mm | 45.7mm | 19.8mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EL240A5-05 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | 14.399999g | - | - | Bulk | - | EL | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | - | - | - | 5A | Quick Connect - 0.187/0.250 | 280V | CE, UL | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | 280V | - | SPST | - | - | - | - | - | Relay | - | 24V~280V | - | - | - | - | 5A | - | 3.75kV | - | 280V | 24V | 26mm | 36mm | 21mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() A1210 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2008 | 1 | Active | Not Applicable | - | Screw | - | - | 80°C | -40°C | - | - | - | - | - | 10A | Screw Terminal | 140V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | 140V | SPST-NO (1 Form A) | - | - | - | - | 140V | 10A | SPST | - | - | 280V | - | - | Relay | - | 24V~140V | - | - | - | 4mA | - | - | 4kV | - | 140V | 24V | 22.9mm | 45.7mm | 47.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DRA1-MP240D4 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | Tube | 2009 | DRA | Active | 1 (Unlimited) | - | Screw | - | - | 80°C | -40°C | - | - | - | 10mm | - | 4A | Screw Terminal | 280V | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | 280V | - | SPST | - | 8.33 ms | 280V | - | - | Relay | - | 24V~280V | - | - | - | 2.6mA | 4A | - | 4kV | - | 280V | 24V | 62.2mm | 89.6mm | 10.03mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() A2450 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2005 | 1 | Active | Not Applicable | - | Screw | - | 60kOhm | 80°C | -40°C | - | - | - | 45.7mm | - | 50A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | 50A | SPST | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | - | 3.4mA | 50A | - | 4kV | - | 280V | 24V | 23mm | 58.4mm | 22.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DRA1-CMXE100D10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | Bulk | - | DRA | Active | 1 (Unlimited) | - | Screw | - | 10mOhm | 80°C | -30°C | - | 100V | - | 10mm | - | 8A | Screw Terminal | - | - | - | DC | 10A | 100V | SPST-NO (1 Form A) | - | - | - | - | - | 10A | SPST | 100V | 1 ms | 100V | - | - | Relay | - | 1V~100V | - | 10mOhms | - | 12mA | 8A | 100V | 2.5kV | 1V | - | - | 61mm | 89.6mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() A2475 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2013 | 1 | Active | Not Applicable | - | Screw | - | - | 80°C | -40°C | - | - | - | 45.7mm | - | 75A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | 75A | SPST | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | - | 3.4mA | 75A | - | 4kV | - | 280V | 24V | 23mm | 58.4mm | 22.9mm | - | No | No SVHC | RoHS Compliant | Lead Free |