- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Max Surge Current | Relay Type | Voltage - Load | RMS Current (Irms) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TD1225 Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2009 | T | Not For New Designs | Not Applicable | Screw | - | 80°C | -40°C | 8pF | - | - | 25A | Screw Terminal | 140V | CE, CSA, UL, VDE | 140V | AC, Zero Cross | - | 140V | SPST-NO (1 Form A) | - | - | - | - | 25A | SPST | - | - | 140V | - | Relay | 24V~140V | - | - | 3.4mA | - | - | 4kV | - | 58.4mm | 45.7mm | 22.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HD4890K-10 Sensata-Crydom | 2944 |
| Datasheet | 5 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2016 | HD48 | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | 48V~530V | - | - | - | 90A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD2450W4U Sensata-Crydom | 11 | - | - | 6 Weeks | Chassis, Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | 80°C | -40°C | - | - | 45.72mm | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | 1GOhm | - | - | - | - | DPST | - | - | - | - | Relay | 24V~280V | - | - | - | 50A | - | - | - | 36.2mm | 58.42mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CKRD2420P Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Panel | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | Bulk | 2008 | CKR24 | Active | Not Applicable | Screw | 1GOhm | 80°C | -40°C | - | - | - | 20A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 20A | SPST | 32V | - | 280V | - | Relay | 24V~280V | - | - | 12mA | - | - | 4kV | - | 99.1mm | 22.6mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() CMD6050P Sensata-Crydom | 2409 |
| Datasheet | - | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | - | CMD60 | Not For New Designs | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | 50A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2425E3U Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | 25A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | Relay | 24V~280V | - | - | - | 25A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ED06D5 Sensata-Crydom | In Stock | - | - | 5 Weeks | DIN Rail, Panel, Plug-In, Socketable | Socketable | Module | 4 | - | 28.349523g | Bulk | - | LifePlus ED | Active | 1 (Unlimited) | Quick Connect | - | 80°C | -30°C | - | -48V | 12.7mm | 5A | Plug In, Quick Connect - 0.187 (4.7mm) | - | IEC, cULus | - | DC | 5A | 48V | SPST-NO (1 Form A) | - | - | - | - | 5A | SPST | 48V | 600 μs | 48V | - | Relay | 1V~48V | - | 42.8mA | - | - | 48V | 2.5kV | 1V | 37.4mm | 29mm | 12.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MCTC4825JLC Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 9 | - | - | Bulk | 2008 | MCTC | Obsolete | Not Applicable | Screw | - | - | - | 10pF | - | - | 25A | Screw Terminal | 530V | - | 530V | AC, Proportional Control | - | 480V | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | 48V~530V | - | 30mA | 30mA | - | - | - | - | 58.42mm | 45.72mm | - | 19.812mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() H12WD48125KPG-10 Sensata-Crydom | 2812 |
| - | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCBC2490AF Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | MCBC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | 180V~280V | - | 30mA | - | 90A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A2410-B Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | 1 | Active | Not Applicable | Screw | - | - | - | - | - | - | 10A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | - | SPST-NC (1 Form B) | - | - | - | - | - | SPST | - | - | - | - | Relay | 24V~280V | - | - | - | 10A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 84137022 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2012 | GN | Active | 1 (Unlimited) | Screw | - | 80°C | -20°C | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | 50A | SPST | - | - | 280V | - | Relay | 24V~280V | - | - | 16mA | 50A | - | 4kV | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() A2475E-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | 1 | Active | - | Screw | - | - | - | - | - | - | 75A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | 24V~280V | - | - | - | 75A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A2450KPS-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | 1 | Active | Not Applicable | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | 50A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2450W3U Sensata-Crydom | 2750 |
| - | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | - | Evolution Dual | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 45.72mm | 50A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | 1GOhm | 1mA | 280V | 24V | - | DPST | - | - | - | 750A | Relay | 24V~280V | 50A | - | - | - | - | 4kV | - | 36.2mm | 58.42mm | 66.93mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() GA8-6D05R Sensata-Crydom | 70 |
| - | 6 Weeks | - | Through Hole | 4-SIP | - | - | - | Bulk | 2003 | GA8 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | 5A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCSS2450ES Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | Bulk | 2007 | MCS | Not For New Designs | - | Screw | - | 80°C | -20°C | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | 180V~280V | - | 30mA | - | 50A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() D24110PG Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Panel, Screw | - | - | 4 | - | - | - | 2005 | - | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | - | 45.7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | 280V | - | - | - | - | - | 20mA | - | - | 4kV | - | 22.9mm | 58.4mm | - | - | No | - | RoHS Compliant | - | ||
![]() SPFE380D25 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Bulk | 2008 | SPF, PowerFin™ | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | - | - | - | - | PC Pin | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | 25A | SPST | - | - | 530V | - | Relay | 48V~530V | - | - | 15mA | 25A | - | 4kV | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() DRC3P48C411R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 530V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |