- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Max Surge Current | Relay Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC2450W3V Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | Bulk | 2011 | Evolution Dual | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | 45.72mm | 50A | Screw Terminal | 280V | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | 1GOhm | - | - | DPST | - | - | - | - | Relay | 24V~280V | - | - | - | 50A | - | - | - | - | - | 36.2mm | 58.42mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MCBC1225AF Sensata-Crydom | 2812 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2008 | MCBC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | Relay | 48V~140V | - | 30mA | - | 25A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HA6025-10 Sensata-Crydom | 32 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2006 | HA60 | Active | - | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | 25A | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | 660V | - | Relay | 48V~660V | - | - | - | - | - | 4kV | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LR600240D25 Sensata-Crydom | 963 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | Module | 4 | - | Bulk | 2011 | LR | Active | 1 (Unlimited) | Solder | - | - | 80°C | -30°C | 8pF | - | - | 25A | PC Pin | 280V | CE, UL | - | AC, Zero Cross | 25A | - | SPST-NO (1 Form A) | - | - | 25A | SPST | - | - | 280V | - | Relay | 24V~280V | - | - | 15mA | 25A | - | 2.5kV | - | - | - | 12.7mm | 35.1mm | 28.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() DRA-CN240A24 Sensata-Crydom | In Stock | - | - | 5 Weeks | DIN Rail | DIN Rail | Module | - | - | Bulk | 2009 | DRACN | Active | 1 (Unlimited) | Screw | - | - | 60°C | -25°C | - | - | 6.1mm | - | Screw Terminal | - | - | - | AC, Zero Cross | 2A | 250V | SPST-NO (1 Form A) | - | 280V | 2A | SPST | - | - | 250V | 120A | Relay | 24V~250V | - | - | 7mA | - | - | 2.5kV | - | 280V | 24V | 92.6mm | 80mm | 6.1mm | No | No SVHC | RoHS Compliant | - | ||
![]() MCTC2425KLD Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 9 | - | Bulk | 2008 | MCTC | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | Relay | 24V~280V | - | 30mA | - | 25A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H12CA4850 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2003 | H12C | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 660V | AC, Zero Cross | 50A | - | SPST-NO (1 Form A) | - | - | 50A | SPST | - | - | 660V | - | Relay | 48V~660V | - | - | - | 50A | - | - | - | - | - | 58.4mm | 45.7mm | 22.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() DC100D100 Sensata-Crydom | In Stock | - | - | 4 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | Bulk | - | PowerPlus DC | Active | 1 (Unlimited) | Screw | - | 4mOhm | 80°C | -30°C | - | -72V | 44.5mm | 100A | Screw Terminal | - | CE, CSA, UL | - | DC | - | 72V | SPST-NO (1 Form A) | - | - | 100A | SPST | 72V | 75 μs | - | - | Relay | 1V~72V | 4mOhm | - | 12mA | - | 72V | 2.5kV | 7V | - | - | 26.8mm | 57.3mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() CTX240D3QR Sensata-Crydom | In Stock | - | Datasheet | - | Through Hole | Through Hole | 10-SIP | 10 | 10-SIP | Bulk | - | CTX | Obsolete | Not Applicable | PC Pin | - | - | 80°C | -30°C | - | - | - | - | PC Pin | - | - | - | AC | - | - | SPST-NO (1 Form A) x 4 | - | - | 6A | 4PST | - | - | 280V | - | Relay | 24V~280V | - | - | 15mA | 2.5A | - | 2.5kV | - | - | - | 25.4mm | 83.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() CC2425W2U Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | Bulk | 2009 | Evolution Dual | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | - | - | - | Relay | 24V~280V | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PRGA48150-10 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2007 | PRG | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | 150A | - | SPST-NO (1 Form A) | - | - | 150A | SPST | - | - | 530V | - | Relay | 48V~530V | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 84134914 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | Bulk | 2008 | GNA5 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 84137220 Sensata-Crydom | In Stock | - | - | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | Bulk | - | GN | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | 50A | - | 4kV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCMX60D10 Sensata-Crydom | 986 |
| - | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | Bulk | 2010 | MCMX | Active | 1 (Unlimited) | PC Pin | - | 18mOhm | 80°C | -40°C | - | - | - | - | PC Pin | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | 60V | - | Relay | 0V~60V | 18mOhms | - | 15mA | 10A | - | 2.5kV | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() DIP1215R Sensata-Crydom | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 4 Leads | - | 16-DIP | Tube | 2008 | DIP | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | Relay | 20V~140V | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H12WD4875PG Sensata-Crydom | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC500F60C Sensata-Crydom | 2289 |
| - | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | Bulk | 2016 | PowerPlus DC | Active | 1 (Unlimited) | Screw | - | 13mOhm | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | Relay | 1V~500V | 13mOhm | - | - | 60A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HS053-D24125 Sensata-Crydom | In Stock | - | - | 7 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck with Heat Sink | - | - | Bulk | 2009 | HS | Active | 1 (Unlimited) | Screw | Passive | - | - | - | - | - | 152.4mm | 25A | Screw Terminal | - | CE, CSA, UL, VDE | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | Relay | 24V~280V | - | - | 3.4mA | 82.5A | - | - | - | - | - | 88.9mm | 152.4mm | 152.4mm | - | No SVHC | RoHS Compliant | - | ||
![]() CD4850D1VR Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | Bulk | 2009 | Evolution Dual | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | 50A | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | - | - | - | Relay | 48V~660V | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MS11-CMX60D5 Sensata-Crydom | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | 4 | - | Bulk | 2007 | MS11-CMX | Obsolete | Not Applicable | Screw | - | 100mOhm | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | 5A | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | 60V | - | Relay | 0V~60V | 100mOhms | - | - | 5A | - | - | - | - | - | 54mm | 85mm | 12.5mm | - | - | RoHS Compliant | Lead Free |