- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Depth | Current Rating | Termination Style | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Output Current | Throw Configuration | Max Voltage Rating (DC) | Max Output Voltage | Max Surge Current | Relay Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS053-GN050DSR Sensata-Crydom | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() S3022A Sensata-Crydom | In Stock | - | - | - | Through Hole | Through Hole | Module | 4 | - | - | Bulk | 2003 | 3 | Obsolete | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | - | 3A | PC Pin | AC, Zero Cross | 3A | - | SPST-NO (1 Form A) | - | 3A | SPST | - | 280V | - | Relay | 40V~280V | - | - | 20mA | 3A | - | 4kV | - | 20.3mm | 36.8mm | 20.3mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HS201-HD4825 Sensata-Crydom | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 84134142 Sensata-Crydom | In Stock | - | - | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2011 | GN | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 48V~660V | - | - | - | 100A | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HS103-3DC60D100 Sensata-Crydom | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DC400A10 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2011 | PowerPlus DC | Obsolete | 1 (Unlimited) | Screw | 230mOhm | 80°C | -30°C | - | - | Screw Terminal | DC | 10A | - | SPST-NO (1 Form A) | - | - | SPST | - | 300V | - | Relay | 1V~300V | 155mOhm | 13mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 84134111 Sensata-Crydom | 49 |
| - | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2010 | GN | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 48V~660V | - | - | - | 25A | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() H12WD4890K Sensata-Crydom | 2151 |
| - | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LVD75E80 Sensata-Crydom | 2025 |
| - | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | Bulk | 2010 | LVD | Active | 1 (Unlimited) | Screw | 8mOhm | 80°C | -30°C | - | 80A | Screw Terminal | DC | 80A | 75V | SPST-NO (1 Form A) | - | 80A | SPST | 75V | 75V | - | Relay | 3V~75V | 8mOhms | 12mA | 12mA | 80A | 75V | 2.5kV | 3V | 22.9mm | 58.4mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() LVD75F80H Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | Bulk | 2010 | LVD | Active | 1 (Unlimited) | Screw | 8mOhm | 80°C | -30°C | - | 80A | Screw Terminal | DC | 80A | 75V | SPST-NO (1 Form A) | - | 80A | SPST | - | 75V | - | Relay | 3V~75V | 8mOhms | 12mA | 12mA | 80A | - | 2.5kV | - | 22.9mm | 58.4mm | - | No | - | RoHS Compliant | - | - | ||
![]() MP240D2 Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Bulk | 2008 | MP | Obsolete | 1 (Unlimited) | PC Pin | - | 80°C | -40°C | - | - | PC Pin | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | 280V | - | Relay | 24V~280V | - | - | - | 2A | - | 4kV | - | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() CC4850W4VR Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | - | Evolution Dual | Obsolete | Not Applicable | Screw | - | 80°C | -40°C | 45.72mm | - | Screw Terminal | AC | - | - | SPST-NO (1 Form A) x 2 | 1GOhm | - | DPST | - | - | 750A | Relay | 48V~660V | - | - | - | 50A | - | - | - | 36.2mm | 58.42mm | 45.7mm | - | No SVHC | RoHS Compliant | - | IP20 | ||
![]() CKRA4810R Sensata-Crydom | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2007 | CKR48 | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 48V~530V | - | - | - | 10A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CKRA4810ER Sensata-Crydom | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2007 | CKR48 | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 48V~530V | - | - | - | 10A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CKRA2430ER Sensata-Crydom | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2007 | CKR24 | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 24V~280V | - | - | - | 30A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CKRA2430R Sensata-Crydom | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2007 | CKR24 | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 24V~280V | - | - | - | 30A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CKRA2410PR Sensata-Crydom | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2007 | CKR24 | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 24V~280V | - | - | - | 10A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CKRA2420ER Sensata-Crydom | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | - | CKR24 | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 24V~280V | - | - | - | 20A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CKRA4810EPR Sensata-Crydom | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2007 | CKR48 | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 48V~530V | - | - | - | 10A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CKRA4830EP Sensata-Crydom | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2007 | CKR48 | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 48V~530V | - | - | - | 30A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - |