- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | RoHS | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Depth | Current Rating | Termination Style | Approval Agency | Output Type | Max Output Current | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Output Current | Throw Configuration | Max Output Voltage | Min Input Voltage | Max Surge Current | Max Input Voltage | Relay Type | Voltage - Load | RMS Current (Irms) | Max Input Current | Input Current | Load Current | Isolation Voltage | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCA110L Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCA120L Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCA220 Crydom | In Stock | - | - | - | - | - | - | 8 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mA | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | ||
![]() LAA110L Crydom | In Stock | - | - | - | - | - | - | 8 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mA | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | ||
![]() G2-1A07-SR Crydom | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SPA6191 Sensata-Crydom | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | 4-Mini SIP | - | Bulk | 2003 | SPA | Obsolete | Not Applicable | PC Pin | - | - | - | - | - | PC Pin | - | AC, Zero Cross | 1A | SPST-NO (1 Form A) | - | - | - | - | 1A | SPST | 280V | - | - | - | Relay | 20V~280V | - | 35mA | - | 1A | - | 11.4mm | 20.3mm | 5.1mm | - | RoHS Compliant | - | ||
![]() CMA4875 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | CMA48 | Active | - | Screw | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | 75A | SPST-NO (1 Form A) | - | - | - | - | 75A | SPST | 530V | - | - | - | Relay | 48V~530V | - | - | - | 75A | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A53DP50D Sensata-Crydom | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | Module | 8 | - | - | Bulk | 2008 | 53TP | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | 3PST-NO (3 Form A) | - | - | - | - | - | 3PST, DPST | - | - | - | - | Relay | 48V~530V | - | - | - | 50A | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 90SST240 Sensata-Crydom | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2008 | SST | Obsolete | Not Applicable | Quick Connect | - | 80°C | -30°C | - | - | Quick Connect - 0.187/0.250 | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | 180V~280V | - | - | - | 90A | - | 58.4mm | 45.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() MCTC2425JLD Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 9 | - | - | Bulk | - | MCTC | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | 24V~280V | - | 30mA | - | 25A | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCTC2490JLC Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 9 | - | - | Bulk | 2008 | MCTC | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | 24V~280V | - | 30mA | - | 90A | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCTC4850JLD Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 9 | - | - | Bulk | 2008 | MCTC | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | SPST-NO (1 Form A) | 1GOhm | - | - | - | - | SPST | - | - | - | - | Relay | 48V~530V | - | 30mA | - | 50A | 4kV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCTC4850KLC Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 9 | - | - | Bulk | 2008 | MCTC | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | 48V~530V | - | 30mA | - | 50A | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCTC4850JVHC Sensata-Crydom | In Stock | - | Datasheet | - | Chassis, Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 9 | - | - | Bulk | 2008 | MCTC | Obsolete | Not Applicable | Screw | - | 80°C | -20°C | 45.3mm | - | Screw Terminal | - | AC, Proportional Control | - | SPST-NO (1 Form A) | 1GOhm | 12μA | 530V | 48V | - | SPST | - | 0V | 625A | 10V | Relay | 48V~530V | 50A | 30mA | - | 50A | 4kV | 30mm | 58.8mm | 45.7mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() CC4850E1U Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | Relay | 48V~660V | - | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2450E2UH Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | Relay | 24V~280V | - | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() LAA120L Crydom | In Stock | - | - | - | - | - | - | 8 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | ||
![]() HS072-D2490 Sensata-Crydom | In Stock | - | - | 7 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck with Heat Sink | - | - | - | Bulk | 2009 | HS | Active | 1 (Unlimited) | Screw | Passive | - | - | 120.7mm | 90A | Screw Terminal | CE, CSA, UL, VDE | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | 280V | 24V | - | SPST | - | - | - | - | Relay | 24V~280V | 65A | - | 3.4mA | 65A | 4kV | 66.8mm | 139.7mm | 120.7mm | No SVHC | RoHS Compliant | - | ||
![]() CC2425D4VR Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | Relay | 24V~280V | - | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2425E1VH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | Relay | 24V~280V | - | - | - | 25A | - | - | - | - | - | RoHS Compliant | - |