- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Depth | Current Rating | Termination Style | Voltage - Rated AC | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Max Supply Voltage | Min Supply Voltage | Throw Configuration | Max Voltage Rating (DC) | Max Output Voltage | Max Surge Current | Relay Type | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC4850E3VRH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | Relay | 48V~660V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC100D60C Sensata-Crydom | 2012 |
| - | 4 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2011 | PowerPlus DC | Active | 1 (Unlimited) | Screw | 10mOhm | 80°C | -30°C | - | 60A | Screw Terminal | - | - | DC | - | 72V | SPST-NO (1 Form A) | - | - | SPST | 72V | - | - | Relay | 1V~72V | - | 6mOhms | - | - | 60A | 72V | 2.5kV | 7V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CD4850E2U Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | 50A | Screw Terminal | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | Relay | 48V~660V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EZE480D18S Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | Bulk | 2008 | EZ | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | 660V | - | Relay | 48V~660V | - | - | - | - | 18A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UPD2425 Sensata-Crydom | In Stock | - | - | 6 Weeks | PCB, Through Hole | Through Hole | 6-SIP | 6 | 6-SIP | Bulk | 2010 | UPD24 | Active | 1 (Unlimited) | PC Pin | - | 80°C | -40°C | 12.7mm | 25A | PC Pin | 240V | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | DPST, SPST | 32V | 280V | 120A | Relay | 24V~280V | 25A | - | - | 10mA | 25A | - | 2.5kV | - | - | - | 28.575mm | 78.3844mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() G2-DB02-SR Sensata-Crydom | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | Cut Tape (CT) | 2001 | G2 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NC (1 Form B) x 2 | - | - | DPST | - | - | - | - | 0V~250V | - | 13Ohms | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() D53TP50DP Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | Module | - | - | Tube | 2008 | 53TP | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | - | 3PST-NO (3 Form A) | - | - | 3PST | - | - | - | Relay | 48V~530V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MS11-CMX200D3 Sensata-Crydom | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | 4 | - | Bulk | 2005 | MS11-CMX | Obsolete | Not Applicable | Screw | 200mOhm | - | - | - | - | Screw Terminal | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 0V~200V | - | 200mOhms | - | - | 3A | - | - | - | - | - | 54mm | 85mm | 12.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() HD6075-10 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | Bulk | 2003 | HD60 | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 48V~660V | - | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HD6075 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | Bulk | 2003 | HD60 | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 48V~660V | - | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CKRD4810ER Sensata-Crydom | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | Bulk | 2007 | CKR48 | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 48V~530V | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G2-1A05-SR Sensata-Crydom | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD Module | - | - | Cut Tape (CT) | - | G2 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | 0V~400V | - | 35Ohms | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() G2-DB01-SR Sensata-Crydom | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-SMD | Cut Tape (CT) | 2002 | G2 | Obsolete | 1 (Unlimited) | Gull Wing | 20Ohm | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NC (1 Form B) x 2 | - | - | DPST | - | - | - | Relay | 0V~350V | - | 20Ohms | - | - | 170mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G2-1B01-SR Sensata-Crydom | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | Cut Tape (CT) | 2002 | G2 | Obsolete | 1 (Unlimited) | Gull Wing | 20Ohm | - | - | - | - | Gull Wing | - | - | AC, DC | 330mA | - | SPST-NC (1 Form B) | - | - | SPST | - | 350V | - | Relay | 0V~350V | - | 20Ohms | 50mA | - | 165mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DC400A10C Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2009 | PowerPlus DC | Obsolete | 1 (Unlimited) | Screw | 230mOhm | 80°C | -30°C | - | - | Screw Terminal | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 1V~300V | - | 155mOhms | - | - | 10A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2450W3VRH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | Relay | 24V~280V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4825D3URH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | Bulk | - | Evolution Dual | Active | - | Screw | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | Relay | 48V~660V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GNR35AHZ Sensata-Crydom | In Stock | - | - | 3 Weeks | - | DIN Rail | Module | - | - | Bulk | 2008 | GNR | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 48V~600V | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRD24D06 Sensata-Crydom | In Stock | - | - | 5 Weeks | DIN Rail, Panel | DIN Rail | Module | 8 | - | Bulk | 2010 | DR Dual | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | 18mm | 6A | Screw Terminal | 280V | 280V | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | 280V | 24V | DPST, SPST | 32V | 280V | 750A | Relay | 24V~280V | - | - | 11mA | 11mA | 6A | - | 2.5kV | - | 280V | 24V | 90.3mm | 84.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD2425D2VR Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | Relay | 24V~280V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |