- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | CoilResistance | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Nominal Input Voltage | Switching Voltage | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Max Forward Surge Current (Ifsm) | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Outside Diameter | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Ambient Temperature Range High | Min Supply Voltage (AC) | Test Voltage | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA4875 Sensata-Crydom | 2990 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2001 | HA48 | Active | Not Applicable | Screw | 60kOhm | 80°C | -40°C | - | - | 45.7mm | 75A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | 75A | - | SPST-NO (1 Form A) | - | - | - | - | - | 75A | SPST | - | - | 530V | - | - | Relay | - | - | 48V~530V | - | - | - | - | 2mA | - | - | 4kV | - | - | - | - | - | - | 23mm | 58.4mm | 45.7mm | 19.8mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DPA6119 Sensata-Crydom | 120 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 4 Leads | 16 | - | - | Tube | 2008 | DPA | Active | Not Applicable | Solder | - | 80°C | -30°C | 2pF | - | - | 1A | PC Pin | 280V | CE, CSA, UL | 240V | AC, Zero Cross | 1A | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | 1A | SPST | - | - | 280V | - | 10V | Relay | - | - | 20V~280V | - | - | - | 30A | 15mA | - | - | 3.75kV | - | - | 280V | 80°C | 20V | 3.75kV | 6.7mm | 21.6mm | 6.73mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HD6025-10 Sensata-Crydom | 36 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | - | HD60 | Active | Not Applicable | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | 25A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | 660V | - | - | Relay | - | - | 48V~660V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H12WD4850 Sensata-Crydom | 65 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2001 | H12WD | Active | Not Applicable | Screw | 1.5kOhm | 80°C | -40°C | - | - | 45.7mm | 50A | Screw Terminal | 660V | CE, CSA, UL, VDE | 660V | AC, Zero Cross | 50A | 660V | SPST-NO (1 Form A) | - | - | - | - | - | 50A | SPST | - | - | 660V | 625A | - | Relay | - | - | 48V~660V | - | - | - | - | 15mA | 50A | - | 4kV | - | - | 660V | - | 48V | - | 23mm | 58.4mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DRA1-CMX100D10 Sensata-Crydom | 4 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | Bulk | - | DRA | Active | 1 (Unlimited) | Screw | 10mOhm | 80°C | -30°C | - | 100V | 10mm | 8A | Screw Terminal | - | - | - | DC | 10A | 100V | SPST-NO (1 Form A) | - | - | - | - | - | 10A | SPST | 100V | 1 ms | 100V | 100A | - | Relay | - | - | 1V~100V | 8A | 10mOhm | - | - | 15mA | - | 100V | 2.5kV | - | 1V | - | - | - | - | 61mm | 89.6mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() A2410 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2009 | 1 | Active | Not Applicable | Screw | 60kOhm | 80°C | -40°C | - | - | 45.7mm | 10A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | 10A | SPST | - | - | 280V | - | - | Relay | - | - | 24V~280V | - | - | - | - | 4mA | - | - | 4kV | - | - | 280V | - | 24V | - | 23mm | 58.4mm | 47.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASO241 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-Mini SIP | 300Ohm | Bulk | 2001 | ASO | Active | Not Applicable | Solder | - | 80°C | -30°C | 8pF | - | 5.1mm | 1.5A | PC Pin | 280V | CE, CSA, UL | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 1.5A | SPST | - | - | 280V | 40A | 10V | Relay | - | 280V | 12V~280V | - | - | 15mA | - | 15mA | 1.5A | - | 2.5kV | - | - | - | - | - | - | 5.1mm | 24.1mm | 12.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() H12D4890 Sensata-Crydom | 2487 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2013 | H12D | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | 90A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | - | 530V | SPST-NO (1 Form A) | 1GOhm | 10mA | 530V | 48V | - | 90A | SPST | - | - | 530V | 1.2kA | - | Relay | - | - | 48V~530V | 90A | - | - | - | 15mA | 90A | - | 4kV | - | - | - | - | - | - | 19.8mm | 58.4mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DRA1-SPF240D25R Sensata-Crydom | 30 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | Bulk | 2009 | DRA | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | - | 22.9mm | 8A | Screw Terminal | - | - | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | - | SPST | - | - | 280V | - | - | Relay | - | - | 12V~280V | - | - | - | - | - | 8A | - | - | - | - | 280V | - | 12V | - | 69.9mm | 89.6mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CN024D05 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Bulk | 2010 | CN | Active | 1 (Unlimited) | Solder | - | 80°C | -20°C | - | 24V | 5mm | 3.5A | PC Pin | - | - | - | DC | 3.5A | 24V | SPST-NO (1 Form A) | - | - | - | - | - | 3.5A | SPST | 24V | - | 24V | - | - | Relay | 5V | - | 0V~24V | - | - | - | - | 10mA | 3.5A | 24V | 2.5kV | - | 0V | - | - | - | - | 15mm | 28mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D24110-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | - | 1-110/125A | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | 110A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 110A | SPST | - | - | 280V | - | - | Relay | - | - | 24V~280V | - | - | - | - | 20mA | - | - | 4kV | - | - | - | - | - | - | 22.9mm | 58.4mm | 45.7mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CX380D5R Sensata-Crydom | 93 |
| Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Bulk | 2008 | CX | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | - | - | 7.6mm | - | PC Pin | - | - | 530V | AC | 5A | 530V | SPST-NO (1 Form A) | - | - | - | - | - | 5A | SPST | - | - | 530V | 250A | - | Relay | - | - | 48V~530V | - | - | - | - | 15mA | 5A | - | 4kV | - | - | - | - | - | - | 7.6mm | 43.1mm | 25.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HA4812-10 Sensata-Crydom | 24 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | HA48 | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | 12A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | 530V | - | - | Relay | - | - | 48V~530V | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PFE240D25 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | Bulk | 2005 | PF, PowerFin™ | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | - | 24V | 22.8mm | 10A | PC Pin | 280V | CE, UL, VDE | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | 25A | SPST | - | - | 280V | - | - | Relay | - | - | 12V~280V | - | - | - | - | 15mA | - | - | 4kV | - | - | 280V | - | 12V | - | 34.3mm | 43.1mm | 22.8mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HA6050 Sensata-Crydom | 2 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | - | HA60 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 45.7mm | 50A | Screw Terminal | - | - | - | AC, Zero Cross | 50A | 660V | SPST-NO (1 Form A) | - | - | - | - | - | 50A | SPST | - | - | 660V | - | - | Relay | - | - | 48V~660V | - | - | - | - | 2mA | - | - | - | - | - | - | - | - | - | 23mm | 58.4mm | 45.7mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HD48110 Sensata-Crydom | 2945 |
| Datasheet | 5 Weeks | Chassis, Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2013 | HD48 | Active | Not Applicable | Screw | 1.5kOhm | 80°C | -40°C | - | - | 58.4mm | 110A | Screw Terminal | 530V | CE, UL | 530V | AC, Zero Cross | 110A | 530V | SPST-NO (1 Form A) | - | - | - | - | - | 110A | SPST | 32V | - | 530V | 1.5kA | - | Relay | - | - | 48V~530V | 110A | - | - | - | 3.4mA | 110A | - | 4kV | 4.4 mm | - | - | - | - | - | 23mm | 45.7mm | 44.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DRA1-CX240D5R Sensata-Crydom | 10 | - | Datasheet | 6 Weeks | DIN Rail, Panel | DIN Rail | Module | 4 | - | - | Bulk | - | DRA | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | - | 10mm | 5A | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | 280V | - | SPST | - | - | 280V | - | - | Relay | - | - | 12V~280V | - | - | - | - | 15mA | 5A | - | 4kV | - | - | 280V | - | 12V | - | 89.6mm | 89.6mm | 10.03mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() CKRD2410 Sensata-Crydom | 57 | - | Datasheet | 6 Weeks | DIN Rail, Panel | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | Bulk | 2013 | CKR24 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 22.5mm | 10A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 10A | SPST | 32V | - | 280V | - | - | Relay | - | - | 24V~280V | - | - | - | - | 12mA | 10A | - | 4kV | - | - | - | - | - | - | 99mm | 81.9mm | 22.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DC200D40 Sensata-Crydom | 2428 | - | Datasheet | 4 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | - | PowerPlus DC | Active | 1 (Unlimited) | Screw | 16mOhm | 80°C | -30°C | - | 200V | 44.5mm | 40A | Screw Terminal | - | CE, UL | - | DC | - | 150V | SPST-NO (1 Form A) | - | - | - | - | - | 40A | SPST | 150V | 75 μs | 150V | - | - | Relay | - | - | 1V~150V | - | 16mOhm | - | - | 12mA | - | 150V | 2.5kV | - | 7V | - | - | - | - | 26.8mm | 57.3mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() D2440D Sensata-Crydom | 92 | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2002 | 1 | Active | 1 (Unlimited) | Quick Connect | 310Ohm | 80°C | -40°C | - | - | 58.4mm | 40A | Quick Connect - 0.250 (6.3mm) | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | 40A | 280V | SPST-NO (1 Form A) x 2 | - | - | - | - | - | 40A | DPST, SPST | - | - | 280V | - | 15V | Relay | - | - | 24V~280V | - | - | 13mA | - | 13mA | 40A | - | 4kV | - | - | 280V | - | 24V | - | 21.6mm | 45.7mm | 33.3mm | - | No | No SVHC | RoHS Compliant | Lead Free |