- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Configuration | Trim/Adjustable Output | Analog IC - Other Type | Input Type | Optoelectronic Device Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4850W2U Crydom Inc | In Stock | - | - | NO | 4 | - | 80°C | -40°C | - | - | EAR99 | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | R-XDMA-X4 | 1 | Not Qualified | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 4V | 32V | 0.5W | - | - | - | - | - | - | - | - | - | 2.3mm | RoHS Compliant | ||
![]() CL240A10C Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4D1240 Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -40°C | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0.02A | - | - | 40A | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() HD4875 Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 27mm | 75A | 4000V | 57mm | 0.004A | Back to Back SCR | 3V | - | RoHS Compliant | ||
![]() A2450PG Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CD4825W3V Crydom Inc | In Stock | - | - | NO | 4 | - | 80°C | -40°C | - | - | EAR99 | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | R-XDMA-X4 | 1 | Not Qualified | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 4V | 32V | 0.5W | - | - | - | - | - | - | - | - | - | 2.3mm | RoHS Compliant | ||
![]() CMRD4855 Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | AC | TRIGGER OUTPUT SSR | - | - | - | 0.03A | - | - | 55A | 4000V | 88.9mm | 0.015A | SCR | 90V | - | RoHS Compliant | ||
![]() CMX200D3 Crydom Inc | 139 |
| - | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | 0.2Ohm | - | 3A | 2500V | - | - | - | - | - | RoHS Compliant | ||
![]() D2490-10 Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | COMPLEX | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | 0.012A | - | 22.9mm | 90A | 4000V | 58.4mm | - | SCR | 3V | - | RoHS Compliant | ||
![]() DRA1-CX240A5R Crydom Inc | 45 |
| - | - | - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE WITH BUILT-IN DIODE AND LED DISPLAY | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | 5A | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() EL240A20R-05 Crydom Inc | 38 |
| - | - | - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | 20A | 3750V | - | - | - | - | - | RoHS Compliant | ||
![]() EL240A20-12 Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | 20A | 3750V | - | - | - | - | - | RoHS Compliant | ||
![]() 5LPCV2475 Crydom Inc | 768 |
| - | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) | WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 26.7mm | 75A | 2500V | 56.1mm | - | SCR | - | - | RoHS Compliant | ||
![]() MCST2490DS Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0.03A | - | - | 90A | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() MCX240D5 Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | 0.015A | - | 25.4mm | 5A | 4000V | 43.1mm | 0.015A | Back to Back SCR | 3V | - | RoHS Compliant | ||
![]() CMRA2435 Crydom Inc | 2296 |
| - | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | AC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | 35A | 4000V | 88.9mm | 0.015A | SCR | 90V | - | RoHS Compliant | ||
![]() CMX60D20 Crydom Inc | 53 | - | - | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | 0.0033Ohm | - | 20A | 2500V | - | - | - | - | - | RoHS Compliant | ||
![]() CMX60D10 Crydom Inc | 1081 | - | - | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | 0.018Ohm | - | 10A | 2500V | - | - | - | - | - | RoHS Compliant | ||
![]() D1240-B Crydom Inc | 16 |
| - | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | 0.02A | - | 22.9mm | 40A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | - | RoHS Compliant | ||
![]() D2425D Crydom Inc | 52 | - | - | - | - | 2 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL APPROVED, VDE APPROVED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN SNUBBER | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | 25A | 4000V | - | - | - | - | - | RoHS Compliant |