- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Number of Rows | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Rated Current | Forward Current-Max | On-State Resistance (Max) | Overall Height | Fastening Method | On-State Current-Max | Rated Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2425D-10 Crydom Inc | 60 |
| - | - | 2 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 25A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() D2440-10 Crydom Inc | In Stock | - | - | - | - | 80°C | -30°C | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | DC | - | - | - | - | - | - | - | - | 27mm | - | - | - | - | 57mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() D2D12 Crydom Inc | 38 | - | - | - | 1 | 80°C | -20°C | e3 | icon-pbfree yes | - | Tin (Sn) | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.028A | 0.23Ohm | 28mm | - | 12A | - | 2500V | 57mm | 0.0016A | MOSFET | 3.5V | RoHS Compliant | ||
![]() HDC100D120 Crydom Inc | 2000 |
| - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DRD24D06 Crydom Inc | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() H16WD6050G Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2D40L Crydom Inc | 2028 |
| - | - | 1 | 80°C | -40°C | e3 | - | - | Tin (Sn) | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.0106A | 0.05Ohm | - | - | 40A | - | 2500V | - | - | - | - | RoHS Compliant | ||
![]() DR24A12 Crydom Inc | 17 |
| - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.0033A | - | - | - | 12A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() HD6050 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | - | ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 27.9mm | - | 50A | - | 4000V | 58.4mm | 0.002A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() HDC60A120 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A4875 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | AC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 27mm | - | 75A | - | 4000V | 57mm | 0.004A | Back to Back SCR | 90V | RoHS Compliant | ||
![]() DRA1-CMXE60D10 Crydom Inc | In Stock | - | - | DIN RAIL | - | - | - | - | - | EAR99 | - | 1 | - | 8536.69.40.40 | compliant | - | - | - | 1 | MODULAR TERMINAL BLOCK | 4 | UL; CE | 10A | - | - | - | SCREW | - | 60V | - | - | - | - | - | RoHS Compliant | ||
![]() HDC100A160H Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DC400D10C Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.012A | 0.23Ohm | - | - | 10A | - | 2500V | - | - | - | - | RoHS Compliant | ||
![]() DP4RSB60D60B Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DP4R60E60B Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DP4R60E20B Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSC60D20B Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR10D03 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ED24D5 Crydom Inc | 103 |
| - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.0338A | - | - | - | 5A | - | 3750V | - | - | - | - | RoHS Compliant |