- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Number of Rows | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Rated Current | Forward Current-Max | On-State Resistance (Max) | Overall Height | Fastening Method | On-State Current-Max | Rated Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2475 Crydom Inc | 99 | - | - | - | - | - | - | - | icon-pbfree yes | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2D40 Crydom Inc | 2373 |
| - | - | 1 | 80°C | -20°C | e3 | icon-pbfree yes | - | Tin (Sn) | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.028A | 0.05Ohm | 23mm | - | 40A | - | 2500V | 58.4mm | - | MOSFET | 3.5V | RoHS Compliant | ||
![]() D2D07L Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.0106A | 0.29Ohm | - | - | 7A | - | 2500V | - | - | - | - | RoHS Compliant | ||
![]() DC200A10C Crydom Inc | In Stock | - | - | - | 1 | 65°C | -20°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.013A | 0.066Ohm | - | - | 10A | - | 2500V | - | - | - | - | RoHS Compliant | ||
![]() DC60S5 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | 22mm | - | 5A | - | 4000V | 57mm | - | BJT | 3V | RoHS Compliant | ||
![]() DC60S3-B Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | 23mm | - | 3A | - | 4000V | 58.4mm | 0.0022A | BJT | 3.5V | RoHS Compliant | ||
![]() DO061B Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | - | HIGH RELIABILITY | 8541.40.95.00 | compliant | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | 1A | - | 4000V | - | - | - | 1.7V | RoHS Compliant | ||
![]() DP4R60E20 Crydom Inc | 2973 |
| - | - | - | 80°C | -30°C | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DP4RSB60E60B Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DRA1-CX240A5 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN DIODE AND LED DISPLAY | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 5A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DRA4-CXE240D5 Crydom Inc | In Stock | - | - | DIN RAIL | - | - | - | - | - | EAR99 | - | 1 | - | 8536.69.40.40 | compliant | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | UL; VDE; CSA | 5A | - | - | - | PUSH-ON | - | 280V | - | - | - | - | - | RoHS Compliant | ||
![]() DRA4-MCXE240D5 Crydom Inc | 2106 |
| - | - | 4 | 80°C | -40°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | 5A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() ED10B5 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.0109A | - | - | - | 5A | - | 2500V | - | - | - | - | RoHS Compliant | ||
![]() G2-1B01-ST Crydom Inc | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.03A | 20Ohm | - | - | - | - | 3750V | - | - | - | - | - | ||
![]() MCPC2425E Crydom Inc | 2999 |
| - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.00125A | - | 22.9mm | - | 25A | - | 4000V | 58.4mm | 28A | SCR | 5V | RoHS Compliant | ||
![]() MCSS1225EM Crydom Inc | 2021 |
| - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.03A | - | - | - | 25A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MPDCD3 Crydom Inc | 241 | - | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | 25mm | - | 3A | - | 4000V | 44mm | - | BJT | 3.5V | RoHS Compliant | ||
![]() CL240A10 Crydom Inc | 34 |
| - | - | - | - | - | - | - | EAR99 | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS172-HD6050 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 36A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DP4R60D60B5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |