- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A2440 Crydom Inc | 72 | - | - | - | 80°C | -30°C | - | - | - | - | - | 8541.40.95.00 | compliant | - | AC | - | - | - | 27mm | - | - | 57mm | 0.004A | Back to Back SCR | 90V | RoHS Compliant | ||
![]() A1240E Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | AC | TRIGGER OUTPUT SSR | 0.004A | - | 22.9mm | 40A | 4000V | 58.4mm | 0.003A | Back to Back SCR | 18V | RoHS Compliant | ||
![]() CL240A10 Crydom Inc | 34 |
| - | - | - | - | - | - | EAR99 | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | ||
![]() HS172-HD6050 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | 36A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DP4R60D60B5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPA6111 Crydom Inc | 173 | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | 1A | 3750V | - | - | - | - | RoHS Compliant | ||
![]() DR06D12 Crydom Inc | 136 | - | - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.011A | 0.045Ohm | - | 12A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() CMXE200D3 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | - | 0.2Ohm | - | 3A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() DC60D10C Crydom Inc | 53 |
| - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.012A | 0.0334Ohm | - | 10A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() DC60S3 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | icon-pbfree yes | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | DC | TRANSISTOR OUTPUT SSR | - | - | 22mm | 3A | 4000V | 57mm | - | BJT | 3V | RoHS Compliant | ||
![]() CMRA4835E Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | AC | TRIGGER OUTPUT SSR | - | - | - | 35A | 4000V | 88.9mm | 0.015A | SCR | 90V | RoHS Compliant | ||
![]() DPA4119 Crydom Inc | 18 |
| - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | 1A | 3750V | - | - | - | - | RoHS Compliant | ||
![]() D1D40L Crydom Inc | 2260 |
| - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.0106A | 0.05Ohm | - | 40A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() MCPC1290A Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | DC | TRIGGER OUTPUT SSR | 0.00125A | - | 22.9mm | 90A | 4000V | 58.4mm | 28A | SCR | 5V | RoHS Compliant | ||
![]() HS301DR-D2425 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | 24A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() CL240A05RC Crydom Inc | 17 |
| - | - | - | - | - | - | EAR99 | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | ||
![]() HD4840 Crydom Inc | 27 | - | - | - | - | - | - | icon-pbfree yes | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DP4RSC60E60B2 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKM0620 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.011A | 0.018Ohm | - | 20A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() DC400D20 Crydom Inc | 2057 |
| - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.012A | 0.155Ohm | - | 20A | 2500V | - | - | - | - | RoHS Compliant |