- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Termination Style | Output Type | Max Output Current | Circuit | Throw Configuration | Max Output Voltage | Relay Type | Voltage - Load | Max Input Current | Input Current | Load Current | Isolation Voltage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTD2425 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | Bulk | - | CT | Obsolete | Not Applicable | Screw | 80°C | -40°C | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | SPST | 280V | Relay | 24V~280V | - | 7mA | 25A | 4kV | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CC2425D3V Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Obsolete | Not Applicable | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 24V~280V | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD4850D2VR Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Obsolete | Not Applicable | Screw | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMR2425 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 7 | Bulk | 2010 | SMR24 | Obsolete | Not Applicable | Screw | - | - | Screw Terminal | AC, Zero Cross | 25A | SPST-NO (1 Form A) | SPST | 280V | Relay | 60V~280V | 6mA | - | 25A | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC2425E3URH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 24V~280V | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CWD4810S Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | Bulk | 2003 | CW48 | Obsolete | Not Applicable | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | SPST | 660V | Relay | 48V~660V | - | 10mA | 10A | - | 58.4mm | 45.7mm | 33mm | - | RoHS Compliant | - | ||
![]() CC2450D2UH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 24V~280V | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2450D2VH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 24V~280V | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4825E1U Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4825E1V Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4825D3U Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4825E2U Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4825E4UR Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD2425E4V Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 24V~280V | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2425D3VH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 24V~280V | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2450D1U Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 24V~280V | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4850D1VH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4850E1UH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4850D3VH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4850E4UH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | - | 50A | - | - | - | - | - | RoHS Compliant | - |