- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Contact Materials | RoHS | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating | Termination Style | Output Type | Circuit | Throw Configuration | Max Output Voltage | Relay Type | Voltage - Load | Input Current | Load Current | Isolation Voltage | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC4850D4U Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | 50A | - | - | - | - | - | RoHS Compliant | ||
![]() CWD4850S Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2003 | CW48 | Obsolete | Not Applicable | Screw | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | SPST | 660V | Relay | 48V~660V | 10mA | 50A | - | - | - | - | - | RoHS Compliant | ||
![]() CWA2450S Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2003 | CW24 | Obsolete | Not Applicable | Screw | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | SPST | - | Relay | 24V~280V | 24mA | 50A | - | 58.4mm | - | - | - | RoHS Compliant | ||
![]() CWD2425S Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Silver | - | Bulk | 2003 | CW24 | Obsolete | Not Applicable | Screw | - | - | 25A | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | SPST | - | Relay | 24V~280V | 10mA | 25A | - | 33mm | 58.4mm | 45.7mm | - | RoHS Compliant | ||
![]() MPDCD3MS11 Crydom | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 3 A | - | - | - | - | - | - | ||
![]() MPX240D5R Sensata-Crydom | In Stock | - | - | - | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | Bulk | 2010 | MPX | Obsolete | Not Applicable | PC Pin | 80°C | -30°C | - | PC Pin | AC | SPST-NO (1 Form A) | SPST | 280V | Relay | 12V~280V | - | 5A | 4kV | - | - | - | No | RoHS Compliant | ||
![]() CWD2450S Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Silver | - | Bulk | 2003 | CW24 | Obsolete | Not Applicable | Screw | - | - | 50A | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | SPST | - | Relay | 24V~280V | 10mA | 50A | - | 33mm | 58.4mm | 45.7mm | - | RoHS Compliant | ||
![]() CWA24125S Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2003 | CW24 | Obsolete | Not Applicable | Screw | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | SPST | - | Relay | 24V~280V | 24mA | 125A | - | - | - | - | - | RoHS Compliant | ||
![]() CWD4825S Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2003 | CW48 | Obsolete | Not Applicable | Screw | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | SPST | 660V | Relay | 48V~660V | 10mA | 25A | - | - | - | - | - | RoHS Compliant | ||
![]() CC2450D3UR Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 24V~280V | - | 50A | - | - | - | - | - | RoHS Compliant | ||
![]() CC2450D3UH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 24V~280V | - | 50A | - | - | - | - | - | RoHS Compliant | ||
![]() CD4825E4V Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | 25A | - | - | - | - | - | RoHS Compliant | ||
![]() CC2450D4VR Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 24V~280V | - | 50A | - | - | - | - | - | RoHS Compliant | ||
![]() CC2450E4UH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 24V~280V | - | 50A | - | - | - | - | - | RoHS Compliant | ||
![]() CC4825D2V Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | 25A | - | - | - | - | - | RoHS Compliant | ||
![]() CC4825D2UH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | 25A | - | - | - | - | - | RoHS Compliant | ||
![]() CC4825E2VR Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | 25A | - | - | - | - | - | RoHS Compliant | ||
![]() CC4825D3VRH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | 25A | - | - | - | - | - | RoHS Compliant | ||
![]() CC4825W3UR Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | 25A | - | - | - | - | - | RoHS Compliant | ||
![]() CC4825D4UR Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) x 2 | DPST | - | Relay | 48V~660V | - | 25A | - | - | - | - | - | RoHS Compliant |