- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | RoHS | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Depth | Current Rating | Termination Style | Approval Agency | Output Voltage | Output Type | Circuit | Throw Configuration | Max Voltage Rating (DC) | Max Output Voltage | Max Surge Current | Relay Type | Voltage - Load | RMS Current (Irms) | Input Current | Load Current | Isolation Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC4850E4VRH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | SPST-NO (1 Form A) x 2 | DPST | - | - | - | Relay | 48V~660V | - | - | 50A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSD2410F Sensata-Crydom | In Stock | - | - | - | Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2011 | CSD | Obsolete | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | - | - | Quick Connect - 0.187/0.250 | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 280V | - | - | 24V~280V | - | 15mA | 10A | 4kV | - | - | - | No | - | RoHS Compliant | - | ||
![]() DR454120.3 Sensata-Crydom | In Stock | - | - | - | - | DIN Rail | Hockey Puck with Heat Sink | - | - | - | Bulk | - | DR | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | 48V~660V | - | - | 26A | - | - | - | - | - | - | - | - | ||
![]() HS271DR-HD6025 Sensata-Crydom | In Stock | - | - | - | DIN Rail | DIN Rail | Hockey Puck with Heat Sink | - | - | - | Bulk | 2010 | HS | Obsolete | 1 (Unlimited) | Screw | General Purpose, Passive | - | 80°C | -40°C | - | 97.8mm | 25A | Screw Terminal | CE, CSA, UL, VDE | - | AC, Zero Cross | SPST-NO (1 Form A) | SPST | 32V | - | 250A | Relay | 48V~660V | 25A | - | 25A | - | 75mm | 97.8mm | 45mm | - | No SVHC | RoHS Compliant | - | ||
![]() A1202-10 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | - | 1 | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | SPST-NO (1 Form A) | SPST | - | - | - | Relay | 24V~140V | - | - | 2A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MS11-CXE240A5 Crydom | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMX60D5B Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A4808-10 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2011 | A48 | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | SPST-NO (1 Form A) | SPST | - | - | - | Relay | 80V~530V | - | - | 8A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() D1202-10 Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2011 | 1 | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | SPST-NO (1 Form A) | SPST | - | - | - | Relay | 24V~140V | - | - | 2A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() D1202-B Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | - | 1 | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | SPST-NC (1 Form B) | SPST | - | - | - | Relay | 24V~140V | - | - | 2A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC2450W4URH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | - | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | SPST-NO (1 Form A) x 2 | DPST | - | - | - | Relay | 24V~280V | - | - | 50A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2425W2VRH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | SPST-NO (1 Form A) x 2 | DPST | - | - | - | Relay | 24V~280V | - | - | 25A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2425W1URH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | SPST-NO (1 Form A) x 2 | DPST | - | - | - | Relay | 24V~280V | - | - | 25A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4825W4URH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | - | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | SPST-NO (1 Form A) x 2 | DPST | - | - | - | Relay | 48V~660V | - | - | 25A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4850D2VRH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | SPST-NO (1 Form A) x 2 | DPST | - | - | - | Relay | 48V~660V | - | - | 50A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4850W1VRH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | SPST-NO (1 Form A) x 2 | DPST | - | - | - | Relay | 48V~660V | - | - | 50A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPF480D4 Sensata-Crydom | In Stock | - | - | - | Through Hole | Through Hole | 4-SIP | - | 4-SIP | - | Bulk | 2003 | MPF | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | PC Pin | - | - | AC, Zero Cross | SPST-NO (1 Form A) | SPST | - | - | - | Relay | 48V~530V | - | - | 4A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HS351DR-D2425 Sensata-Crydom | In Stock | - | - | - | DIN Rail | DIN Rail | Hockey Puck with Heat Sink | 4 | - | - | Bulk | 2009 | HS | Obsolete | 1 (Unlimited) | Screw | Passive | - | - | - | Black | 45mm | 20A | Screw Terminal | - | 280V | AC, Zero Cross | SPST-NO (1 Form A) | SPST | 32V | - | 250A | Relay | 24V~280V | 20A | - | 20A | - | 45mm | 97mm | 45mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HS271DR-D2425 Sensata-Crydom | In Stock | - | - | - | DIN Rail | DIN Rail | Hockey Puck with Heat Sink | - | - | - | Bulk | 2009 | HS | Obsolete | 1 (Unlimited) | Screw | General Purpose, Passive | 1.5kOhm | 80°C | -40°C | - | 45mm | 25A | Screw Terminal | CE, CSA, UL, VDE | 280V | AC, Zero Cross | SPST-NO (1 Form A) | SPST | 32V | - | 250A | Relay | 24V~280V | 25A | - | 25A | - | 75mm | 97.8mm | 45mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() T10B270B Crydom | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |