- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Number of Rows | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Rated Current | Forward Current-Max | On-State Resistance (Max) | Overall Height | Fastening Method | On-State Current-Max | Rated Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DR48E12 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.008A | - | - | - | 12A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DR10D12 Crydom Inc | 41 |
| - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.011A | 0.045Ohm | - | - | 12A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() H16WD6075G-10 Crydom Inc | 2579 |
| - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSA60D20 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CMRA4865 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | AC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 65A | - | 4000V | 88.9mm | 0.015A | SCR | 90V | RoHS Compliant | ||
![]() DRA4-CMXE100D10 Crydom Inc | In Stock | - | - | DIN RAIL | - | - | - | - | - | EAR99 | - | 1 | - | 8536.69.40.40 | compliant | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | UL | 8A | - | - | - | SCREW | - | 100V | - | - | - | - | - | RoHS Compliant | ||
![]() DP4RSB60D60 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRA3P48B4R Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2450W2VRH Crydom Inc | In Stock | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | compliant | - | DC | - | - | - | - | - | - | - | - | 36.3mm | - | - | - | - | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() DR24E03 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CN024D05 Crydom Inc | 15 | - | - | - | 1 | 80°C | -20°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | 15mm | - | 3.5A | - | 2500V | 28mm | 0.01A | Transistor | 3V | RoHS Compliant | ||
![]() MCPC4850C Crydom Inc | 2693 |
| - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.00125A | - | 22.9mm | - | 50A | - | 4000V | 58.4mm | 28A | SCR | 5V | RoHS Compliant | ||
![]() MCPC2425C Crydom Inc | In Stock | - | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.00125A | - | 22.9mm | - | 25A | - | 4000V | 58.4mm | 28A | SCR | 5V | RoHS Compliant | ||
![]() CD4825D1VRH Crydom Inc | In Stock | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | compliant | - | DC | - | - | - | - | - | - | - | - | 36.3mm | - | - | - | - | 58.42mm | 0.016A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() DP4RSB60E20B2 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR06D06 Crydom Inc | 109 | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.011A | 0.1Ohm | - | - | 6A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DO061B-B Crydom Inc | 118 |
| - | - | 1 | 80°C | -30°C | e3 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | 1A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DRA1-CMXE100D10 Crydom Inc | In Stock | - | - | DIN RAIL | - | - | - | - | - | EAR99 | - | 1 | - | 8536.69.40.40 | compliant | - | - | - | 1 | MODULAR TERMINAL BLOCK | 4 | UL; CE | 10A | - | - | - | SCREW | - | 100V | - | - | - | - | - | RoHS Compliant | ||
![]() CD4850E3UH Crydom Inc | In Stock | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 36.3mm | - | 50A | - | 4000V | 58.42mm | 0.018A | Back to Back SCR | 15V | RoHS Compliant | ||
![]() CD4825E2UH Crydom Inc | In Stock | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 36.3mm | - | 25A | - | 4000V | 58.42mm | 0.018A | Back to Back SCR | 15V | RoHS Compliant |