- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Number of Terminals | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Number of Rows | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Configuration | Trim/Adjustable Output | Analog IC - Other Type | Input Type | Optoelectronic Device Type | Input Voltage (Min) | Number of Decks | Terminal and Terminal Block Type | Input Voltage (Max) | Safety Approval | Total Power Output-Max | Rated Current | Forward Current-Max | On-State Resistance (Max) | Overall Height | Fastening Method | On-State Current-Max | Rated Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRA1-CXE240D5 Crydom Inc | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR24D06R Crydom Inc | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CD4825E4U Crydom Inc | In Stock | - | - | - | NO | 4 | - | 80°C | -40°C | - | - | EAR99 | - | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | R-XDMA-X4 | 1 | Not Qualified | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 15V | - | - | 32V | - | 0.5W | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | RoHS Compliant | ||
![]() DRA1-CX240D5R Crydom Inc | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSB60E60 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DRA1-MPDCD3-B Crydom Inc | 150 | - | - | DIN RAIL | - | - | - | - | - | - | - | EAR99 | - | 1 | - | 8536.69.40.40 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | UL; CSA; CE; VDE | - | 3A | - | - | - | SCREW | - | 60V | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR48B12 Crydom Inc | 52 |
| - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 0.005A | - | - | - | 12A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CMRA6035 Crydom Inc | 2669 |
| - | - | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | - | UL APPROVED, VDE APPROVED, HIGH RELIABILITY | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | AC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 0.03A | - | - | - | 0.035A | - | 4000V | 88.9mm | 0.015A | SCR | 90V | - | RoHS Compliant | ||
![]() SDI2415 Crydom Inc | In Stock | - | - | - | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 0.032A | - | 4.8mm | - | 1.5A | - | 3750V | 21.6mm | 0.01A | Back to Back SCR | 3.5V | - | RoHS Compliant | ||
![]() DP4RSB60E20 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CMRD6055-10 Crydom Inc | In Stock | - | - | - | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | - | UL APPROVED, VDE APPROVED, HIGH RELIABILITY | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 0.03A | - | - | - | 0.055A | - | 4000V | 88.9mm | 0.014A | SCR | 4V | - | RoHS Compliant | ||
![]() DC60D100 Crydom Inc | 2211 |
| - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | 0.012A | 0.0059Ohm | - | - | 100A | - | 2500V | - | - | - | - | - | RoHS Compliant | ||
![]() CN048D05 Crydom Inc | 102 |
| - | - | - | - | 1 | 80°C | -20°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | 15mm | - | 0.1A | - | 3750V | 28mm | 0.004A | Transistor | 3V | - | RoHS Compliant | ||
![]() CD2425D1URH Crydom Inc | In Stock | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | 25A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD2450W3V Crydom Inc | 2246 |
| - | - | NO | 4 | - | 80°C | -40°C | - | - | EAR99 | - | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | R-XDMA-X4 | 1 | Not Qualified | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 4V | - | - | 32V | - | 0.5W | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | RoHS Compliant | ||
![]() CD2425E4UR Crydom Inc | In Stock | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 36.3mm | - | 25A | - | 4000V | 58.42mm | 0.018A | Back to Back SCR | 15V | - | RoHS Compliant | ||
![]() CD4825W2U Crydom Inc | In Stock | - | - | - | NO | 4 | - | 80°C | -40°C | - | - | EAR99 | - | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | R-XDMA-X4 | 1 | Not Qualified | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 4V | - | - | 32V | - | 0.5W | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | RoHS Compliant | ||
![]() CD4825D2VRH Crydom Inc | In Stock | - | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | 36.3mm | - | - | - | - | 58.42mm | 0.016A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() CD4850W3URH Crydom Inc | In Stock | - | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | 36.3mm | - | - | - | - | 58.42mm | 0.01A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() CD2425W4UH Crydom Inc | In Stock | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 36.3mm | - | 25A | - | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | - | RoHS Compliant |