- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Nominal Input Voltage | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Max Forward Surge Current (Ifsm) | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Ambient Temperature Range High | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVD75A60H Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | - | Bulk | 2010 | LVD | Active | 1 (Unlimited) | Screw | 10mOhm | 80°C | -30°C | - | - | - | 60A | Screw Terminal | - | - | - | - | DC | 60A | 75V | SPST-NO (1 Form A) | - | - | 75V | 3V | - | - | SPST | - | - | 75V | 180A | - | Relay | - | 3V~75V | - | 10mOhms | 12mA | - | - | 60A | - | 2.5kV | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CKRD2430 Sensata-Crydom | 29 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | Bulk | 2008 | CKR24 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 22.5mm | - | Screw Terminal | - | - | - | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 30A | SPST | 32V | - | 280V | 1.2kA | - | Relay | - | 24V~280V | - | - | - | - | 12mA | 30A | - | 4kV | - | - | - | - | 99mm | 81.9mm | 22.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EZ240D12S Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | - | - | Bulk | 2001 | EZ | Active | Not Applicable | Quick Connect | - | 80°C | -40°C | - | - | 38.1mm | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | - | - | - | 12A | - | 4kV | - | - | - | - | 26.6mm | 66.5mm | 38mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CX240D5R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | 280V | Bulk | - | CX | Active | 1 (Unlimited) | PC Pin | - | 80°C | -10°C | 10pF | - | 7.6mm | 5A | PC Pin | - | CE, CSA, UL, VDE | 1 | 280V | AC | 5A | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 5A | SPST | - | - | 280V | 250A | 15V | Relay | - | 12V~280V | - | - | 15mA | 250A | 15mA | 5A | - | 4kV | - | - | 80°C | - | 25.146mm | 43.1mm | 43.1mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CN240A05 Sensata-Crydom | 107 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | Bulk | - | CN | Active | 1 (Unlimited) | PC Pin | - | 80°C | -20°C | - | - | 5mm | 15mA | PC Pin | 240V | - | - | - | AC, Zero Cross | 2A | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | 2A | SPST | - | - | 240V | - | - | Relay | 5V | 24V~280V | - | - | - | - | 15mA | 2A | - | 2.5kV | - | 280V | - | 24V | 15mm | 28mm | 5mm | No | No SVHC | RoHS Compliant | - | ||
![]() GN350DLZ Sensata-Crydom | 2457 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | Bulk | 2010 | GN3 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | 600V | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2425T Sensata-Crydom | 70 |
| Datasheet | 5 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | - | - | Bulk | 2014 | 1 | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | 24V~280V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HA48125-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | - | HA48 | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | 125A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | 530V | - | - | Relay | - | 48V~530V | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H12WD48125PG Sensata-Crydom | 2754 |
| Datasheet | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | - | - | Bulk | 2011 | H12WD | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | - | 19.8mm | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | 660V | 48V | - | - | SPST | - | - | - | - | - | Relay | - | 48V~660V | - | - | - | - | - | 125A | - | 4kV | - | - | - | - | 58.4mm | 45.7mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() DC60S3-B Sensata-Crydom | 77 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | 100 μs | - | Bulk | 2008 | DC60 | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | 60V | - | 3A | Screw Terminal | - | CE, CSA, UL | - | 60V | DC | 3A | 60V | SPST-NC (1 Form B) | 1GOhm | 300μA | 60V | 3V | - | 3A | SPST | 32V | 300 μs | 60V | 6A | - | Relay | - | 3V~60V | 3A | - | - | - | 2.2mA | - | 60V | 4kV | 3V | - | - | - | 22.9mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DRA1-CMX60D5 Sensata-Crydom | 13 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | Bulk | 2009 | DRA | Active | 1 (Unlimited) | Screw | 100mOhm | 80°C | -30°C | - | 60V | 10mm | 5A | Screw Terminal | - | - | - | - | DC | 5A | 60V | SPST-NO (1 Form A) | - | - | - | - | - | 5A | SPST | 60V | 1 ms | 60V | 60A | - | Relay | - | 1V~60V | - | 100mOhm | - | - | 15mA | - | 60V | 2.5kV | 1V | - | - | - | 89.6mm | 89.6mm | 10.03mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LVD75A100 Sensata-Crydom | 2506 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | - | Bulk | - | LVD | Active | 1 (Unlimited) | Screw | 5mOhm | 80°C | -30°C | - | - | - | 100A | Screw Terminal | - | - | - | - | DC | 100A | 75V | SPST-NO (1 Form A) | - | - | 75V | 3V | - | 100A | SPST | - | - | 75V | 250A | - | Relay | - | 3V~75V | - | 5mOhms | 12mA | - | 12mA | 100A | - | 2.5kV | - | - | - | - | 22.9mm | 58.4mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() B53TP25CH Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | - | - | Tube | - | 53TP | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | 3PST | - | - | 530V | - | - | Relay | - | 48V~530V | - | - | 16mA | - | 16mA | 25A | - | 4kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() DRD48D06R Sensata-Crydom | 2393 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 8 | - | - | - | - | Bulk | 2010 | DR Dual | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | - | 18mm | 6A | Screw Terminal | 600V | - | - | 600V | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 600V | - | DPST, SPST | 32V | 100 μs | 600V | 750A | - | Relay | - | 48V~600V | - | - | 11mA | - | 11mA | 6A | - | 2.5kV | - | 600V | - | 48V | 90.3mm | 84.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 84137110 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | Bulk | 2009 | GN | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | 660V | SPST-NO (1 Form A) | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H12D4825DE Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | Bulk | - | H12D | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | 25A | 530V | SPST-NO (1 Form A) x 2 | - | - | - | - | - | 25A | DPST, SPST | - | - | 530V | - | - | Relay | - | 48V~530V | - | - | - | - | 13mA | 25A | - | 4kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() D2475P-10 Sensata-Crydom | 30 |
| Datasheet | 5 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMRD2455-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | Bulk | 2007 | CMRD24 | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | 55A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DRA1-MPDCD3-B Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | Bulk | 2009 | DRA | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | 60V | 10mm | 3A | Screw Terminal | - | - | - | 60V | DC | 3A | 60V | SPST-NC (1 Form B) | - | - | - | - | - | 3A | SPST | 60V | 100 μs | 60V | - | - | Relay | - | 3V~60V | - | - | - | - | 2.6mA | 3A | 60V | 4kV | 3V | - | - | - | 62.2mm | 89.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CKRA4820-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | Bulk | 2008 | CKR48 | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 20A | SPST | - | - | - | - | - | Relay | - | 48V~530V | - | - | - | - | - | 20A | - | - | - | - | - | - | 22.5mm | 99mm | 81.3mm | - | - | RoHS Compliant | Lead Free |