- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | ECCN Code | Number of Rows | Additional Feature | HTS Code | Reach Compliance Code | Input Type | Optoelectronic Device Type | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Rated Current | Forward Current-Max | Overall Height | Fastening Method | On-State Current-Max | Rated Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC500D60C Crydom Inc | 2825 |
| - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSA60E40B5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSC60D20B5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSC60E60B5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSB60E40B2 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR24A12X Crydom Inc | 20 |
| - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR24B12 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.005A | - | - | 12A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DR48B12X Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DRA1-MCX380D5 Crydom Inc | In Stock | - | - | DIN RAIL | - | - | - | EAR99 | 1 | - | 8536.69.40.40 | compliant | - | - | 1 | MODULAR TERMINAL BLOCK | - | UL; CE | 5A | - | - | SCREW | - | 380V | - | - | - | - | - | RoHS Compliant | ||
![]() DRA1-CMX200D3 Crydom Inc | In Stock | - | - | DIN RAIL | - | - | - | EAR99 | 1 | - | 8536.69.40.40 | compliant | - | - | 1 | MODULAR TERMINAL BLOCK | 4 | UL; CE | 3A | - | - | SCREW | - | 200V | - | - | - | - | - | RoHS Compliant | ||
![]() DRA4-CMX200D3 Crydom Inc | In Stock | - | - | DIN RAIL | - | - | - | EAR99 | 1 | - | 8536.69.40.40 | compliant | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | UL | 3A | - | - | SCREW | - | 200V | - | - | - | - | - | RoHS Compliant | ||
![]() DRA3P48A2R Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRA1-MCXE380D5 Crydom Inc | 45 |
| - | DIN RAIL | - | - | - | EAR99 | 1 | - | 8536.69.40.40 | compliant | - | - | 1 | MODULAR TERMINAL BLOCK | - | UL; CE | 5A | - | - | SCREW | - | 380V | - | - | - | - | - | RoHS Compliant | ||
![]() ED24E5R Crydom Inc | 31 | - | - | - | 1 | 80°C | -30°C | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.0085A | - | - | 5A | - | 3750V | - | - | - | - | RoHS Compliant | ||
![]() ED24E5 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.0085A | - | - | 5A | - | 3750V | - | - | - | - | RoHS Compliant | ||
![]() ED24C5R Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.0069A | - | - | 5A | - | 3750V | - | - | - | - | RoHS Compliant | ||
![]() EL240A20-05 Crydom Inc | 342 |
| - | - | 1 | 80°C | -30°C | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | 20A | - | 3750V | - | - | - | - | RoHS Compliant | ||
![]() HAC60A150H-10 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD6025F-10 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | - | - | ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | 27.9mm | - | 25A | - | 4000V | 58.4mm | 0.002A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() HDC100A120H Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |