- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Number of Rows | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Rated Current | Forward Current-Max | On-State Resistance (Max) | Overall Height | Fastening Method | On-State Current-Max | Rated Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DR24E06 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.008A | - | - | - | 6A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCXE380D5R Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.015A | - | 25.4mm | - | 5A | - | 4000V | 43.1mm | 0.015A | Back to Back SCR | 15V | RoHS Compliant | ||
![]() D1D12L Crydom Inc | 60 |
| - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.0106A | 0.13Ohm | - | - | 12A | - | 2500V | - | - | - | - | RoHS Compliant | ||
![]() DRA4-CX240D5 Crydom Inc | In Stock | - | - | DIN RAIL | - | - | - | - | - | EAR99 | - | 1 | - | 8536.69.40.40 | compliant | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | UL; VDE; CSA | 5A | - | - | - | PUSH-ON | - | 280V | - | - | - | - | - | RoHS Compliant | ||
![]() HD48125 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | - | - | - | - | - | VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 22.9mm | - | 125A | - | 4000V | 58.4mm | 0.02A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() LVD75E80 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCX240D5R Crydom Inc | 127 |
| - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.015A | - | 25.4mm | - | 5A | - | 4000V | 43.1mm | 0.015A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() CL240D10C Crydom Inc | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20LPCV2475 Crydom Inc | 693 |
| - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) | - | WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 26.7mm | - | 75A | - | 2500V | 56.1mm | 0.004A | SCR | - | RoHS Compliant | ||
![]() LVD75A60 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CMRA4845-10 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | - | AC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 45A | - | 4000V | 88.9mm | 0.015A | SCR | 90V | RoHS Compliant | ||
![]() 5LPCV2415 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) | - | WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 26.7mm | - | 15A | - | 2500V | 56.1mm | - | SCR | - | RoHS Compliant | ||
![]() 84137080 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84137180 Crydom Inc | 2371 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC200D60 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.012A | 0.017Ohm | - | - | 60A | - | 2500V | - | - | - | - | RoHS Compliant | ||
![]() DP4RSA60D20B8 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSB60D40B2 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E53TP25CH-10 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.02A | - | - | - | 25A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() E53TP50CH-10 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.02A | - | - | - | 50A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() 4D2440 Crydom Inc | In Stock | - | - | - | - | 80°C | -30°C | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | DC | - | - | - | - | - | - | - | - | 27mm | - | - | - | - | 57mm | 0.004A | Back to Back SCR | 240V | RoHS Compliant |