- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4D1210 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | - | TRIGGER OUTPUT SSR | 0.02A | - | 10A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() 4D2410 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | - | - | 10A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() GNR10DHZ Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDC200A120H Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HD4890G Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE | DC | TRIGGER OUTPUT SSR | - | 23mm | 90A | 4000V | 58.4mm | 0.002A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() MCPC2425A Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | DC | TRIGGER OUTPUT SSR | 0.00125A | 22.9mm | 25A | 4000V | 58.4mm | 28A | SCR | 5V | RoHS Compliant | ||
![]() MCPC1250B Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | DC | TRIGGER OUTPUT SSR | 0.00125A | 22.9mm | 50A | 4000V | 58.4mm | 28A | SCR | 5V | RoHS Compliant | ||
![]() 84134021 Crydom Inc | 61 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84137010 Crydom Inc | 94 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84134200 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84137120 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84134910 Crydom Inc | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2410PG Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | 0.01A | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() A24110PG Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A2450-10 Crydom Inc | 13 |
| - | - | - | - | - | icon-pbfree yes | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SDV2415R Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | WITH ZERO CROSS OVER CIRCUIT, UL APPROVED | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | 4.8mm | 1.5A | 3750V | 21.6mm | 0.015A | Back to Back SCR | 3.5V | RoHS Compliant | ||
![]() SDV2415 Crydom Inc | 234 | - | - | 1 | 80°C | -30°C | - | icon-pbfree yes | - | WITH ZERO CROSS OVER CIRCUIT, UL APPROVED | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | 4.8mm | 1.5A | 3750V | 21.6mm | 0.015A | Back to Back SCR | 3.5V | RoHS Compliant | ||
![]() SPA4191 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | e3 | - | Tin (Sn) | ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | 1A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() TD1210 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | 22.9mm | 10A | 4000V | 58.4mm | 0.0034A | Triac | 3V | RoHS Compliant | ||
![]() TD2425 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | 22.9mm | 25A | 4000V | 58.4mm | 0.0034A | Triac | 3V | RoHS Compliant |